- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A2FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | - | ||
![]() HMHA2801AR4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMHA2801R3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 300mV | - | - | - | - | ||
![]() MOC8204SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 5μs | 400mV | - | - | - | - | ||
![]() PS2502-1-L-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 700% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 200mW | 5000Vrms | - | Darlington | - | 1 | - | 1.17V | DC | 80mA | - | - | 1.4V | 40V | 200mA | 100μs 100μs | - | 6V | 1A | 80mA | 3400% @ 5mA | - | 1V | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | 80V | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | 30mA | 200% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
![]() PS2561-1-M-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | 5000Vrms | 80V | Transistor | - | 1 | - | 1.17V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | 240% @ 5mA | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 80% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | 70V | Transistor | - | 1 | 150mW | 1.2V | DC | 30mA | - | 30mA | 1.4V | 300mV | 30mA | 3μs 5μs | - | 6V | 500mA | 30mA | 160% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | 80V | Transistor | - | 1 | 150mW | 1.17V | DC | 80mA | - | 50mA | 1.4V | 300mV | 50mA | 3μs 5μs | - | 6V | - | 80mA | 400% @ 5mA | - | 300mV | - | - | RoHS Compliant | - | ||
![]() PS2561-1-D-A CEL | In Stock | - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | - | Transistor | - | 1 | - | 1.17V | DC | - | - | - | - | 80V | 50mA | 3μs 5μs | - | - | 1A | 80mA | 300% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 3750Vrms | 40V | Transistor | - | 1 | 150mW | 1.1V | DC | 50mA | - | 80mA | 1.4V | 300mV | 80mA | 3μs 5μs | - | 6V | 1A | 50mA | 300% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | 5000Vrms | 80V | Transistor | - | 1 | - | 1.17V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | 300% @ 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11A3300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | ||
![]() H11AA3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | ||
![]() H11AA33SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | ||
![]() EL817(S)(B)(TU)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 260% @ 5mA | - | - | 80V | No | ROHS3 Compliant | - | ||
![]() EL814S1(TU)-V Everlight Electronics Co Ltd | 47 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | 200mV | - | 7μs 11μs | 0.06A | - | 60mA | - | 300% @ 1mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP121(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | 6 | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | RoHS Compliant | - | ||
![]() EL817(S)(C)(TU)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 400% @ 5mA | - | - | 80V | No | ROHS3 Compliant | - |