- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL817(S)(B)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | - | 260% @ 5mA | - | - | - | - | 80V | No | - | ROHS3 Compliant | - | ||
![]() EL816(S1)(D)(TA) Everlight Electronics Co Ltd | 126753 | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | UL APPROVED | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.06A | - | - | 60mA | - | 600% @ 5mA | - | 200mV | - | - | 80V | - | - | ROHS3 Compliant | - | ||
![]() TIL111S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 2mA | - | - | - | 400mV | - | 6μs 8μs | - | - | - | 60mA | - | - | - | - | - | 12.5% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() CNY173 ON Semiconductor | 80 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N25S(TA) Everlight Electronics Co Ltd | 33 | - | - | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2007 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | - | 3μs, 3μs | 500mV | 20% | 50nA | 80V | - | - | ROHS3 Compliant | - | ||
![]() H11A2S1(TA) Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | 20% | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(TU)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | TR | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.06A | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL816(S1)(A)(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | 80V | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.06A | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(M)(A))-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | - | 80% @ 5mA | - | -55°C~110°C | Tube | 2013 | - | Active | 1 (Unlimited) | 110°C | -55°C | - | - | 200mW | 5000Vrms | 35V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | 60mA | 60mA | - | 160% @ 5mA | - | 200mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(S)(A)(TD) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD617A300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | 70V | 40% @ 10mA | - | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | 110°C | -55°C | - | - | 200mW | 5000Vrms | 70V | Transistor | - | - | 1 | - | 1.35V | DC | - | 50mA | - | 50mA | 4μs | - | - | 400mV | 50mA | 4μs 3μs | - | - | - | - | 50mA | 20mA | 80% @ 10mA | - | 400mV | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 910012 Weidmüller | In Stock | - | - | 4 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500VDC | - | Transistor | - | - | 8 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N26S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | - | 3μs, 3μs | 500mV | 20% | 50nA | 80V | - | - | ROHS3 Compliant | - | ||
![]() HSSR-711E-300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | - | - | - | - | - | - | 1500VDC | - | MOSFET | - | - | 1 | - | 1.24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(S)(TD)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 110°C | -55°C | - | - | 200mW | 5000Vrms | 35V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | - | - | 60mA | 60mA | - | 600% @ 5mA | - | 200mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD817BW ON Semiconductor | 16825 |
| Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | 2017 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 5000Vrms | 70V | Transistor | - | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F-2-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() FOD815W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | - | 600% @ 1mA | 1 | -30°C~105°C | Tube | - | - | Obsolete | 1 (Unlimited) | 105°C | -30°C | - | - | 200mW | 5000Vrms | 35V | Darlington | - | - | 1 | 200mW | 1.2V | DC | - | 50mA | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | - | 50mA | 50mA | 7500% @ 1mA | - | 1V | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCT2EX Isocom Components 2004 LTD | 342 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 3μs, 3μs | 400mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A5 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 30% @ 10mA | 1 | -55°C~110°C | Tube | 2009 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 80V | - | - | 200mW | - | - | 50mA | 60mA | 10mA | - | 3μs, 3μs | - | 30% | 50nA | - | - | - | ROHS3 Compliant | - |