- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2562L-1-F3-K-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 200% @ 1mA | - | - | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 100μs 100μs | - | - | - | 80mA | - | - | - | 1V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2801C-1-P-A Renesas Electronics America | 53 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | 150% @ 5mA | 1 | - | - | -55°C~100°C | Strip | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | 300% @ 5mA | 10μs, 7μs | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLX9309(TPL,F Toshiba Semiconductor and Storage | 1744 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 15% @ 7mA | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | - | 300% @ 7mA | - | - | - | - | - | - | - | - | ||
![]() TLX9291A(GBTPL,F Toshiba Semiconductor and Storage | 37092 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 100% @ 5mA | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.27V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 30mA | - | 600% @ 5mA | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() PS2833-1-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 400% @ 1mA | - | - | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | 2500Vrms | - | Darlington | - | 1 | - | 120mW | 1.2V | DC | - | 50mA | 350V | - | - | - | - | 350V | 60mA | 20μs 5μs | - | 6V | 1A | - | - | 4500% @ 1mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2561L-1-F3-H-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | 80% @ 5mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2008 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 80mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2581AL2-A Renesas Electronics America | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.03A | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | 70V | - | ROHS3 Compliant | - | ||
![]() PS2561AL2-1-V-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tube | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.03A | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2805-4-F3-A Renesas Electronics America | 70 |
| - | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 80% @ 5mA | 4 | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 120mW | - | - | 2500Vrms | 80V | Transistor | - | - | 6V | - | 1.1V | AC, DC | - | 50mA | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | - | - | 600% @ 5mA | - | - | - | 100nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805C-4-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | YES | - | - | 100% @ 5mA | 4 | - | - | -55°C~100°C | Tube | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 5μs 7μs | 0.03A | - | - | - | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW4502#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 15% @ 16mA | 1 | - | - | -55°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | not_compliant | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 0.025A | - | - | 25mA | 0.008A | - | 1μs, 1μs (Max) | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2505L-1-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.17V | AC, DC | - | 80mA | 80V | - | - | - | 1.4V | 80V | 50mA | 3μs 5μs | - | - | 1A | 80mA | - | 600% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2702-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 200% @ 1mA | 1 | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | - | Darlington | - | 1 | - | 150mW | 1.1V | DC | - | 50mA | 40V | - | 200mA | - | 1.1V | 1V | 200mA | 200μs 200μs | - | 6V | 1A | 50mA | - | - | - | 1V | 2000 % | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2561DL2-1Y-L-A Renesas Electronics America | 461 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.04A | - | - | 40mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501L-1-F3-H-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 80% @ 5mA | 1 | - | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLX9905(TPL,F Toshiba Semiconductor and Storage | 1381 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Photovoltaic | - | 1 | - | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 300μs, 1ms | - | - | - | - | - | - | - | ||
![]() PS2701-1-F3-L-A Renesas Electronics America | In Stock | - | Datasheet | 84 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 100% @ 5mA | 1 | - | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | 40V | - | ROHS3 Compliant | - | ||
![]() PVI1050 Infineon Technologies | 10 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 6 Leads | - | - | - | - | - | 85°C | -40°C | - | Tube | 2017 | PVI-NPbF | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | 2500Vrms | - | Photovoltaic | SEPARATE, 2 ELEMENTS | 1 | - | - | - | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2702-1-F3-A Renesas Electronics America | 21000 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200% @ 1mA | 1 | - | - | -55°C~100°C | Cut Tape (CT) | 2007 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 150mW | - | - | 3750Vrms | 40V | Darlington | SINGLE | - | - | 150mW | 1.1V | DC | - | 5mA | 40V | - | 200mA | 200μs | - | 1V | 200mA | 200μs 200μs | - | 6V | 50mA | 50mA | - | - | - | - | 2000 % | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2815-4-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 100% @ 1mA | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 4 | - | - | 1.15V | AC, DC | - | 50mA | 40V | - | - | - | - | 40V | 40mA | 4μs 5μs | - | - | 1A | - | - | 400% @ 1mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |