- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A1X Isocom Components 2004 LTD | 30 |
| - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | 2μs | 2 μs | - | - | 2μs 2μs | - | - | 60mA | 60mA | - | - | - | 400mV | - | - | ROHS3 Compliant | - | ||
![]() MOC3063 Isocom Components | 4160 | - | - | - | - | - | DIP-6 | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2802-1-F3 CEL | In Stock | - | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 200% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2500Vrms | - | Darlington | - | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | 200μs 200μs | - | - | - | 50mA | - | - | - | 1V | - | - | Non-RoHS Compliant | - | ||
![]() ICPL0452SMT&R Isocom Components 2004 LTD | 1639 | - | - | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 19% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 800ns, 800ns (Max) | - | - | - | ROHS3 Compliant | - | ||
![]() TLP373(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP781F(D4BLL-F7,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 200% @ 5mA | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 60mA | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ||
![]() TLP781F(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 100% @ 5mA | - | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | ||
![]() H11D2VM ON Semiconductor | 3248 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300mW | 7500Vpk | 300V | Transistor with Base | - | 1 | 300mW | 1.15V | DC | - | 80mA | 100mA | - | - | 300V | 100mA | - | - | 6V | - | - | - | - | 5μs, 5μs | - | - | - | RoHS Compliant | - | ||
![]() TLP781(D4-GB-TP6,F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | No | - | RoHS Compliant | - | ||
![]() H11A617AW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 40% @ 10mA | 1 | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | 5300Vrms | 70V | Transistor | - | - | 200mW | 1.35V | DC | - | 50mA | 50mA | 18μs | 18 μs | 70V | 50mA | 2.4μs 2.4μs | - | 6V | - | - | - | 80% @ 10mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17-3X Isocom Components 2004 LTD | 35 |
| - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | 70V | Transistor with Base | - | 1 | - | 1.2V | DC | - | 60mA | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | 60mA | 200% @ 10mA | 3μs, 2.3μs | 400mV | - | No SVHC | ROHS3 Compliant | - | ||
![]() H11B815300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 600% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | 5000Vrms | 35V | Darlington | - | - | 250mW | 1.2V | DC | - | 50mA | 80mA | 300μs | 250 μs | 35V | 80mA | 300μs 250μs Max | - | 6V | - | - | - | 7500% @ 1mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACFL-5211U-500E Broadcom Limited | 1102 | - | - | 17 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | 32% @ 10mA | - | -40°C~125°C | Tape & Reel (TR) | - | R²Coupler™ | e3 | - | Active | 3 (168 Hours) | Tin (Sn) | - | - | - | 8541.40.80.00 | - | 5000Vrms | - | Transistor | - | 2 | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | - | - | - | - | - | - | - | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | ROHS3 Compliant | - | ||
![]() 4N26XSM Isocom Components 2004 LTD | 48 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | 100°C | -55°C | - | - | - | 5300Vrms | 30V | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | 10mA | - | - | 500mV | - | No SVHC | ROHS3 Compliant | - | ||
![]() EL354(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 20% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | 50mA | - | - | 300% @ 1mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(A)(EB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 160% @ 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(E)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 100% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 200% @ 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(K)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 320% @ 10mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(H)(TA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 80% @ 10mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11G3SD ON Semiconductor | 4848 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | 5300Vrms | 55V | Darlington with Base | - | - | 260mW | 1.3V | DC | - | 60mA | - | 5μs | - | 55V | - | - | - | 6V | - | - | - | - | 5μs, 100μs | - | - | - | RoHS Compliant | Lead Free |