- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Voltage - Isolation | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Consumer IC Type | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX4N47 TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | 50% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1000VDC | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | 300mV | - | 20μs 20μs Max | - | - | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SL5500 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | - | - | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 4 | - | NOT SPECIFIED | 14 | COMMERCIAL | 5300Vrms | Transistor with Base | 2.25V | - | 1 | - | - | 1.23V | DC | - | - | - | - | - | 200000 kHz | - | - | - | - | 100mA | - | - | 30V | - | - | VIDEO AMPLIFIER | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOCD207D2M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | - | 2 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | 150mA | - | - | 70V | - | 60mA | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11G1SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1000% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | 5300Vrms | Darlington with Base | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 100V | - | 60mA | - | - | 5μs, 100μs | 1V | - | 1000% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP759(TP1,J,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 20% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 200ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2811-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 4-SSOP | 100% @ 1mA | 1 | -55°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 120mW | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | - | 1 | - | 120mW | 1.15V | DC | - | 50mA | 40V | - | - | - | 1.4V | 40V | 40mA | 4μs 5μs | - | - | 6V | - | 1A | 50mA | - | 400% @ 1mA | - | 300mV | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2565L-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | 150mW | 1.17V | AC, DC | - | 80mA | 80V | - | - | - | - | 80V | 50mA | 3μs 5μs | - | - | - | - | 80mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-SSOP | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | - | 1 | - | - | 1.15V | AC, DC | - | - | - | - | - | - | - | 40V | - | 4μs 5μs | - | - | - | - | - | 50mA | - | 400% @ 1mA | - | 300mV | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | SINGLE | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | 50mA | 0.06A | - | 70V | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | 50nA | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD617D300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 160% @ 10mA | 1 | -55°C~110°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | VDE APPROVED | - | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor | - | SINGLE | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 70V | - | - | - | 320% @ 10mA | - | 400mV | - | - | - | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N136V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | unknown | - | - | - | 2500Vrms | Transistor with Base | - | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 8mA | 0.025A | - | 20V | - | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11D3SD Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | - | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 100mA | 0.08A | - | 200V | - | 80mA | - | - | 5μs, 5μs | 400mV | - | 20% | - | 200V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM453R1V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | 3750Vrms | Transistor | - | SINGLE | 1 | - | - | 1.6V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 8mA | 0.025A | - | 20V | - | 25mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N32W Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | 5300Vrms | Darlington with Base | - | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 150mA | 0.08A | - | 30V | - | 80mA | - | - | 5μs, 100μs (Max) | 1V | - | 100% | - | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT2EVM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | 7500Vpk | Transistor with Base | - | SINGLE | 1 | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 2μs 1.5μs | 50mA | 0.06A | - | 30V | - | 60mA | - | - | 2μs, 2μs | 400mV | - | 20% | 50nA | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD617C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor | - | SINGLE | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 70V | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2281ACCSP-10YC#SC0 Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC110S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | 1 | -40°C~85°C | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 3750Vrms | Photovoltaic, Linearized | - | - | 1 | 1 | 500mW | 1.2V | DC | - | 10mA | - | - | - | - | 1.2V | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | - | - | 3.3mm | 9.65mm | 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() RV1S2285ACCSP-10YC#SC0 Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV1S2211ACCSP-10YC#SC0 Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |