- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT2201S Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 100% @ 10mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 50mA | - | - | 30V | - | - | 100mA | - | - | 2μs, 2μs | - | 400mV | 100% | 50nA | 30V | - | ROHS3 Compliant | - | ||
![]() H11AA814A Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 1mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | unknown | 5300Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 2.4μs 2.4μs | 50mA | 0.05A | - | 70V | - | - | - | - | 150% @ 1mA | - | - | 200mV | - | - | 70V | - | ROHS3 Compliant | - | ||
![]() SL5583W Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | 40% @ 10mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL APPROVED | - | unknown | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 100mA | - | - | 50V | - | - | - | - | 320% @ 10mA | 20μs, 50μs (Max) | - | 400mV | - | 500nA | 50V | - | ROHS3 Compliant | - | ||
![]() FOD816S Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 600% @ 1mA | 1 | - | - | - | -30°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | unknown | 5000Vrms | - | Darlington | - | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 60μs 53μs | 80mA | 0.05A | - | 35V | - | - | 50mA | - | 7500% @ 1mA | - | - | 1V | - | - | 35V | - | ROHS3 Compliant | - | ||
![]() HMA2701BR1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | 80% @ 5mA | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | 80mA | - | - | 40V | - | - | 50mA | - | 160% @ 5mA | - | - | 300mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2742C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 100% @ 10mA | 1 | - | - | - | -25°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | 2500Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 70V | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | 50nA | 70V | - | ROHS3 Compliant | - | ||
![]() FOD2743C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 1mA | 1 | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.07V | DC | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 70V | - | - | - | - | 100% @ 1mA | - | - | 400mV | - | 50nA | 70V | - | ROHS3 Compliant | - | ||
![]() FOD2741C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 100% @ 10mA | 1 | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL APPROVED | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 30V | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | 50nA | 70V | - | ROHS3 Compliant | - | ||
![]() H11B815300W Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | 600% @ 1mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | 5000Vrms | - | Darlington | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 300μs 250μs Max | 80mA | 0.08A | - | 35V | - | - | 50mA | - | 7500% @ 1mA | - | - | 1V | - | - | 35V | - | ROHS3 Compliant | - | ||
![]() 6N136S Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 19% @ 16mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED | - | unknown | 2500Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | 8mA | 0.025A | - | 20V | - | - | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N138 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 300% @ 1.6mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | UL RECOGNIZED | - | unknown | 5000Vrms | - | Darlington with Base | - | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 60mA | 0.02A | - | 7V | - | - | 25mA | 0.06A | - | 1.35μs, 7.6μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC123 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | 1 | - | - | - | -30°C~100°C | Tube | 1996 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP532(GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | 100% | 1 | 85°C | -25°C | 0.15W | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07A | - | - | 1.3V | - | - | 0.05A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP750(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 5% | 1 | 100°C | -55°C | 0.1W | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025A | - | - | 1.85V | - | - | 0.008A | - | - | 5000V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OLS910 Skyworks Solutions Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | 6-CLCC | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2015 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | unknown | 1500VDC | - | Photovoltaic | - | - | 1 | - | 2.8V | DC | PHOTO VOLTAIC CELL OUTPUT OPTOCOUPLER | - | 20V | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS2561-1 CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | 80% @ 5mA | 1 | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | unknown | 5000Vrms | - | Transistor | - | SINGLE | 1 | 150mW | 1.17V | DC | - | 80mA | - | - | - | 80V | - | 3μs 5μs | - | - | 6V | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP109(TPR,E) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | 5 | - | 20% @ 16mA | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100mW | - | 3750Vrms | - | Transistor | - | - | 1 | 100mW | 1.64V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 8mA | - | 8mA | - | - | - | 5V | - | - | 20mA | - | - | - | 800ns, 800ns (Max) | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP121(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 6 | - | 50% @ 5mA | 1 | - | - | - | -55°C~100°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 2μs 3μs | - | 0.02A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | 80V | - | RoHS Compliant | Lead Free | ||
![]() CNY17F13SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 40% @ 10mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | - | 5300Vrms | 70V | Transistor | - | - | 1 | 250mW | 1.35V | DC | - | 100mA | - | - | 50mA | 70V | 50mA | 1μs 2μs | - | - | 6V | - | - | - | - | - | 80% @ 10mA | 2μs, 3μs | - | 300mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5962-0822703HTA Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | 16 | - | 200% @ 5mA | 4 | - | - | - | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 1500VDC | - | Darlington | 3V | - | 4 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 40mA | - | - | - | - | 0.01A | - | - | 1.8V | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | - | Non-RoHS Compliant | - |