- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current-Max | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Output Voltage-Max | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17-2S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 6μs 8μs | 0.06A | - | - | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | 300mV | 50nA | 80V | - | ROHS3 Compliant | - | ||
![]() H11A3X Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | 60mA | - | - | - | - | 400mV | - | - | - | ROHS3 Compliant | - | ||
![]() EL816(C) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | 60mA | - | 60mA | - | - | 400% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP521-1XSM Isocom Components | In Stock | - | - | - | - | - | SMD-4 | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | - | - | - | 1 | - | - | - | - | - | - | - | 100nA | - | - | - | - | - | - | - | - | - | 55V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-2730#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | 3750Vrms | - | Darlington | 4.5V | - | 2 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 1.7V | - | - | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | 100mV | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-J454#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPI7340 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | 4-DIP | 400% @ 5mA | 1 | -40°C~85°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | - | - | 6000VDC | 15V | Darlington | - | - | 1 | 100mW | 1.2V | DC | - | 50mA | - | - | - | - | 1.7V | 15V | - | - | - | 2V | - | - | - | 50mA | - | - | - | 150μs, 125μs | 1V | - | - | - | RoHS Compliant | - | ||
![]() HCPL-4502-020E Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4504#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVI5033R Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | PVI | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | 2 | - | 3750Vrms | - | Photovoltaic | - | - | 2 | - | - | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | 2.5ms, 500μs (Max) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-270L-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 300% @ 1.6mA | 1 | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 135mW | - | - | 3750Vrms | 7V | Darlington | - | SINGLE | 1 | 135mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | 60mA | - | - | 5V | - | 20mA | - | - | 12mA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PVI5013R Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | PVI | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | 2 | - | 3750Vrms | - | Photovoltaic | - | - | 2 | - | - | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ms, 250μs (Max) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP781F(D4-Y,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | 50% @ 5mA | 1 | -55°C~110°C | - | 2008 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | - | 60mA | - | - | 16mA | - | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | No | RoHS Compliant | - | ||
![]() HCPL-M452#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | 20% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0453#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | NO | THROUGH HOLE MOUNT | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | 0.008A | - | 1μs, 1μs (Max) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-050L Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | - | 100mW | - | not_compliant | 3750Vrms | 7V | Transistor with Base | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 Mbps | - | 8mA | - | - | 8mA | - | - | 5V | - | 50mA | - | 25mA | 20mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-4504#320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0454#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 21% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | - | 25mA | - | 0.008A | - | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVI5050NS Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | PVI | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | 1 | - | 4000Vrms | - | Photovoltaic | - | SINGLE | 1 | - | - | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8237720000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | 24V | Transistor | - | - | 1 | - | - | DC | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |