- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Channels per Chip | Output Device | Package | Pd - Power Dissipation | Peak Forward Voltage | Product Status | RoHS | Supplier Package | Unit Weight | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Screening Level | Forward Voltage-Max | Max Input Current | Channel Type | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Vf - Forward Voltage | Product Category | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL3700SD ON Semiconductor | 25 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, CMOS COMPATIBLE | - | 305mW | 5V | - | - | - | 2500Vrms | - | Darlington | 30mA | 2V | COMPLEX | - | - | 210mW | - | 6 μs | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 18V | 0.00004 ns | - | 30mA | 45μs | - | 500 ns | - | - | 30mA | 45μs 0.5μs | - | - | - | - | - | - | - | 50mA | - | - | - | 0.03A | - | - | 6μs, 25μs | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8978501PC Broadcom Limited | 2928 |
| Datasheet | 17 Weeks | - | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 2 | - | 200mW | 1.4V | 30 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | - | 110mV | - | - | - | - | 5V | - | - | - | 1.6V | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-817-30CE Broadcom Limited | 16594 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 5V | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | - | 35V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 50mA | - | - | 20mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4502-500E Broadcom Limited | 7681 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 19% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | - | 5V | - | - | - | - | 25mA | - | - | 16mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4503#300 Broadcom Limited | 1751 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 15% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | - | 8mA | - | - | - | 3V | - | - | - | - | 25mA | - | - | - | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504-520E Broadcom Limited | 39 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 25% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | - | 5V | - | - | - | - | 25mA | - | - | 16mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM217B ON Semiconductor | 7540 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 120mg | - | - | 130% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tube | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 260% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP185(GRH-TL,SE Toshiba Semiconductor and Storage | 42303 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.25V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | - | - | 50mA | - | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP521-4X Isocom Components 2004 LTD | 7500 |
| - | 2 Weeks | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 4 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | - | 50mA | - | - | - | 600% @ 5mA | - | 400mV | - | 100nA | 55V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139SD ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 792.000628mg | - | - | 500% @ 1.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | - | - | 6N139 | - | 2500Vrms | 18V | Darlington with Base | - | - | - | 1 | - | 100mW | 1.3V | - | DC | - | 20mA | 18V | - | - | 60mA | 60μs | 1.7V | 25 μs | - | - | 60mA | - | - | - | 5V | - | - | - | - | 20mA | - | 20mA | 20mA | - | - | - | 1.5μs, 7μs | - | 1300 % | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP388(D4-GB,E Toshiba Semiconductor and Storage | 118 |
| - | - | - | - | - | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 4 Leads | - | 6-SO, 4 Lead | - | TLP388 | Toshiba | 100% @ 5mA | 125 | 10 mA | Toshiba | 50 mA | 0.4 V | 350 V | 3 us | + 125 C | 2 us | Toshiba Semiconductor and Storage | 5000 Vrms | - 55 C | Surface Mount | SMD/SMT | - | 1 | Transistor | Tube | 250 mW | 1.4 V | Active | - | SOIC | 0.004515 oz | Military grade | 5 V | -55°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 4 | 5000Vrms | - | Transistor | - | - | 1 Channel | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | 2 us | - | - | Transistor Output Optocouplers | - | - | 2μs, 3μs | 50mA | - | - | 350V | 5 V | Military | - | - | N | 50 mA | 50 mA | - | 5000 Vrms | 600% @ 5mA | 3μs, 3μs | 400mV | 100 % to 600 % | - | - | 1.25 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP387(D4,E Toshiba Semiconductor and Storage | 206 |
| - | - | - | - | - | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 4 Leads | - | 6-SO, 4 Lead | - | TLP387 | Toshiba | 1000% @ 1mA | 125 | 50 mA | Toshiba | 150 mA | 1.2 V | 300 V | 15 us | + 110 C | 40 us | Toshiba Semiconductor and Storage | - | - 55 C | Surface Mount | SMD/SMT | - | 1 | - | Tube | 100 mW | 1.4 V | Active | Details | SOIC | 0.004515 oz | - | 5 V | -55°C ~ 110°C | Tube | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 4 | 5000Vrms | - | Darlington | - | - | 1 Channel | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | 40 us | - | - | Transistor Output Optocouplers | - | - | 40μs, 15μs | 150mA | - | - | 300V | 5 V | - | - | - | N | 50 mA | 50 mA | - | 5000 Vrms | - | 50μs, 15μs | 1.2V | 1000 % | - | - | 1.4 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP388(GB,E Toshiba Semiconductor and Storage | 221 |
| - | - | - | - | - | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 4 Leads | - | 6-SO, 4 Lead | - | TLP388 | Toshiba | 100% @ 5mA | 125 | 10 mA | Toshiba | 50 mA | 0.4 V | 350 V | 3 us | + 125 C | 2 us | Toshiba Semiconductor and Storage | 5000 Vrms | - 55 C | Surface Mount | SMD/SMT | - | 1 | Transistor | Tube | 250 mW | 1.4 V | Active | - | SOIC | 0.004515 oz | Military grade | 5 V | -55°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 4 | 5000Vrms | - | Transistor | - | - | 1 Channel | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | 2 us | - | - | Transistor Output Optocouplers | - | - | 2μs, 3μs | 50mA | - | - | 350V | 5 V | Military | - | - | N | 50 mA | 50 mA | - | 5000 Vrms | 600% @ 5mA | 3μs, 3μs | 400mV | 100 % to 600 % | - | - | 1.25 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP388(D4,E Toshiba Semiconductor and Storage | 128 |
| - | - | - | - | - | Surface Mount | 6-SOIC (0.173", 4.40mm Width), 4 Leads | - | 6-SO, 4 Lead | - | TLP388 | Toshiba | 50% @ 5mA | 125 | 10 mA | Toshiba | 50 mA | 0.4 V | 350 V | 3 us | + 125 C | 2 us | Toshiba Semiconductor and Storage | 5000 Vrms | - 55 C | Surface Mount | SMD/SMT | - | 1 | Transistor | Tube | 250 mW | 1.4 V | Active | - | SOIC | 0.004515 oz | Military grade | 5 V | -55°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 4 | 5000Vrms | - | Transistor | - | - | 1 Channel | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | 2 us | - | - | Transistor Output Optocouplers | - | - | 2μs, 3μs | 50mA | - | - | 350V | 5 V | Military | - | - | N | 50 mA | 50 mA | - | 5000 Vrms | 600% @ 5mA | 3μs, 3μs | 400mV | 50 % to 600 % | - | - | 1.25 V | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP630(GB,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Gold, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | 1 | - | 250mW | 1.15V | - | AC, DC | - | 60mA | 55V | - | - | 50mA | - | - | - | - | 55V | 50mA | 2μs 3μs | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-6550 Broadcom Limited | 2430 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | - | - | 9% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | 20V | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 4 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000006 ns | 0.4 MBps | 8mA | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | - | - | - | - | ROHS3 Compliant | Exempt | ||
![]() 5962-8978501PA Broadcom Limited | 2011 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 2 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | - | 110mV | - | - | - | - | 5V | - | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() HCPL-0370 Broadcom Limited | 10 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 275mW | 18V | - | - | - | 3750Vrms | - | Darlington | 30mA | 2V | COMPLEX | 1 | - | 275mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 20μs | - | - | - | - | 30mA | 20μs 0.3μs | - | - | - | - | - | - | - | 50mA | - | - | - | 0.03A | - | - | 4μs, 10μs | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP292-4(LGBTP,E Toshiba Semiconductor and Storage | 3734 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | - | 100% @ 500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | 1.25V | - | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3H710NIP0F SHARP/Socle Technology | 6520 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | - | 100% @ 500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | 1.2V | - | DC | - | 10mA | 80V | - | - | 50mA | 18μs | - | 18 μs | - | 80V | 50mA | 4μs 3μs | 50mA | - | 6V | - | - | - | - | 10mA | - | - | - | - | - | 700% @ 500μA | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |