- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LOC210P IXYS Integrated Circuits Division | 1 | - | - | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-Flatpack | - | - | - | - | 2 | -40°C~85°C | Tube | 2002 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 800mW | - | 3750Vrms | - | Photovoltaic, Linearized | - | 2 | 2 | - | - | 800mW | 1.2V | DC | - | 10mA | - | - | - | - | - | 1.2V | - | - | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | - | - | - | 2.11mm | 10.16mm | 7.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-J454-600E Broadcom Limited | 19 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | - | 100mW | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 400mA | 20V | - | - | 8mA | - | - | - | - | - | - | 5V | - | 400mA | 25mA | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD817D300W ON Semiconductor | 6107 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | 0g | - | - | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | - | - | 200mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMA121R1 ON Semiconductor | 3311 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | 1 | - | - | - | - | 1.3V Max | DC | - | - | - | - | - | 80mA | 3μs | - | - | 400mV | 80mA | 3μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-J454-400E Broadcom Limited | 10 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | - | 100mW | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 400mA | 20V | - | - | 8mA | - | - | - | - | - | - | 5V | - | 400mA | 25mA | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0530-000E Broadcom Limited | 761 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 20V | 7% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | CSA, UL, VDE | 3750Vrms | 20V | Transistor | - | - | - | 30V | -500mV | 45mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | - | - | - | 8mA | - | 5V | - | 25mA | - | 25mA | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17-1-300E Broadcom Limited | 19240 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | 40% @ 10mA | 1 | -55°C~100°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | 5000Vrms | 70V | Transistor with Base | SINGLE | - | - | - | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | 80% @ 10mA | - | - | - | - | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMA2701R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-814-50AE Broadcom Limited | 32000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | - | 50% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | - | - | - | - | 200mW | 1.2V | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 50mA | - | 20mA | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2531VM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 891mg | - | - | 19% @ 16mA | 2 | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 5000Vrms | - | Transistor | - | 2 | - | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | - | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL0730 ON Semiconductor | 498 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | - | 300% @ 1.6mA | 2 | -40°C~85°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | 2500Vrms | 7V | Darlington | - | - | - | - | - | 100mW | 1.35V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | Unidirectional | 60mA | 20μs | - | 35 μs | - | 60mA | - | 5V | - | 20mA | - | - | 5000% @ 1.6mA | 2μs, 7μs | - | - | - | - | - | - | 3.43mm | 5.13mm | 4.16mm | No | - | RoHS Compliant | Lead Free | ||
![]() H11D1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | - | 5300Vrms | 300V | Transistor with Base | - | - | - | - | - | 300mW | 1.15V | DC | - | 80mA | - | - | - | 100mA | 5μs | - | - | 300V | 100mA | - | 6V | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LOC211P IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | - | - | - | 2 | -40°C~85°C | Tube | 2003 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 800mW | - | 3750Vrms | - | Photovoltaic, Linearized | - | 2 | - | - | - | 800mW | 1.2V | DC | - | 10mA | - | - | - | - | - | 1.2V | - | - | - | - | 5V | - | 100mA | - | 100mA | - | - | - | 5V | 3 % | - | - | - | 2.11mm | 10.16mm | 7.49mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACPL-827-000E Broadcom Limited | 6208 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 70V | - | 50% @ 5mA | 2 | -30°C~100°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 2 | - | - | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | 1.4V | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | 100nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FOD817300W ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | 0g | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | - | - | 200mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-00AE Broadcom Limited | 12420 | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | - | - | 50% @ 1mA | 1 | -30°C~100°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | - | - | - | - | 200mW | 1.2V | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 50mA | - | 20mA | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP785 Toshiba Semiconductor and Storage | 948 | - | Datasheet | - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | 4 | - | - | - | - | 50% @ 5mA | 1 | -55°C~110°C | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | - | 1.15V | DC | - | 25mA | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | 80V | 0.000003s | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HCPL-4503 Broadcom Limited | 39 | - | - | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 100mW | - | 3750Vrms | 20V | Transistor | SINGLE | 1 | - | - | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | - | - | 8mA | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNX48U ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | 350% @ 500μA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 3.5μs, 36μs | 1V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT210 ON Semiconductor | 5030 | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | 150% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | - | 260mW | 1.33V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 100mA | - | - | - | 50mA | 2μs | - | - | 30V | 50mA | 1μs 11μs | 3V | - | - | - | - | - | 1μs, 50μs | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |