- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | Capacitance | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AA1M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | 100V | Transistor with Base | SINGLE | - | 250mW | 1.17V | - | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | 60mA | 0.05A | - | - | - | - | - | - | 20% | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 20V | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | 6N136 | CSA, UL | 3750Vrms | 15V | Transistor with Base | SINGLE | - | 100mW | 1.5V | - | 800 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | 5V | - | - | 25mA | - | 16mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 0.36% @ 10mA | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 60mW | 1 | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | DUAL, SIMULTANEOUS OPERATION | 1 | 60mW | 1.6V | - | - | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | 1.5MHz | - | - | - | - | - | - | 2.5V | 2.5V | - | 25mA | - | 20mA | - | - | 0.72% @ 10mA | - | 125°C | 2.5V | 100°C | - | - | - | - | 5.1mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD814A300 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 408mg | - | 50% @ 1mA | 1 | -55°C~105°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | - | 200mW | 1.2V | - | - | AC, DC | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | 6N136 | - | 3750Vrms | 20V | Transistor with Base | SINGLE | 1 | 100mW | 1.5V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | 5V | - | - | 25mA | - | 16mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM8801C ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 120mg | - | 200% @ 1mA | 1 | -40°C~125°C | Tube | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 300mW | - | - | - | 3750Vrms | 75V | Transistor | SINGLE | 1 | 150mW | 1.35V | - | - | DC | - | 20mA | 75V | - | 30mA | - | 5μs | - | 5.5 μs | 400mV | 30mA | 5μs 5.5μs | 6V | - | - | 20mA | - | 20mA | - | - | 400% @ 1mA | 6μs, 6μs | - | - | - | - | - | - | 0.00002s | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817C300W ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 0g | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | - | 200mW | 1.2V | - | - | DC | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM121BR2 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 155mg | - | 50% @ 5mA | 1 | -40°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 150mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 150mW | 1.3V Max | - | - | DC | - | 50mA | 80V | - | 80mA | - | 3μs | - | 3 μs | 400mV | 80mA | 3μs 3μs | 6V | - | - | 50mA | - | 50mA | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL113M ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 300% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED | - | 250mW | - | - | - | 4170Vrms | - | Darlington with Base | SINGLE | 1 | 250mW | 1.2V | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 10mA | 30V | - | 150mA | - | - | - | - | 1.25V | 150mA | - | 3V | - | - | 80mA | 80mA | - | - | - | - | 5μs, 100μs (Max) | - | - | - | 300 % | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F2SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 63% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | - | Transistor | SINGLE | 1 | 250mW | 1.35V | - | - | DC | - | 60mA | 70V | - | 50mA | - | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | - | 60mA | - | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD073LR2 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 400% @ 500μA | 2 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 100mW | - | - | - | 2500Vrms | 7V | Darlington | - | - | 100mW | 1.35V | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | 5V | - | - | 20mA | - | 1.6mA | - | - | 7000% @ 500μA | 5μs, 25μs | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N32SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED | - | 250mW | - | 4N32 | - | 4170Vrms | 60V | Darlington with Base | SINGLE | 1 | 250mW | 1.2V | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | 5μs | - | 100 μs | 1V | 150mA | - | 3V | - | - | 80mA | - | 80mA | - | - | - | 5μs, 100μs (Max) | - | - | - | 500 % | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR200-300E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 0.25% @ 10mA | 1 | -55°C~100°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 60mW | 1 | - | CSA, UL, VDE | 5000Vrms | 15V | Photovoltaic, Linearized | DUAL, SIMULTANEOUS OPERATION | - | 60mW | 1.6V | - | - | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | 1.5MHz | - | - | - | - | - | - | 2.5V | 2.5V | - | 25mA | - | 20mA | - | - | 0.75% @ 10mA | - | 125°C | 2.5V | - | - | - | - | - | 5mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC8050SR2M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 500% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | 80V | Darlington | SINGLE | 1 | 250mW | 1.18V | - | - | DC | - | 60mA | - | - | 150mA | - | - | - | - | - | 150mA | - | 3V | - | 2V | 60mA | - | - | - | - | - | 8.5μs, 95μs | - | - | - | 500% | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F3SR2M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor | SINGLE | 1 | 250mW | 1.35V | - | - | DC | - | 60mA | 70V | - | 50mA | - | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | - | 60mA | - | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2741BTV ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 900mg | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 145mW | - | - | - | 5000Vrms | 30V | Transistor | SINGLE | - | 145mW | 1.5V Max | - | - | DC | - | 20mA | 30V | - | 50mA | - | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 1mA | - | - | 200% @ 10mA | - | - | - | - | - | 50nA | 70V | - | - | 9.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMHA2801V ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 120mg | - | 80% @ 5mA | 1 | -55°C~100°C | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | 150mW | 1.3V Max | - | - | DC | - | 50mA | 80V | - | 50mA | - | 3μs | - | - | 300mV | 50mA | 3μs 3μs | 6V | - | - | 50mA | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PVI1050NS-TPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PVI | - | - | Active | 4 (72 Hours) | SMD/SMT | - | - | - | 2pF | - | 2 | - | - | 2500Vrms | 10V | Photovoltaic | - | 2 | - | - | DPST | - | DC | OPTOELECTRONIC DEVICE | 50mA | 5V | - | 5μA | - | 300μs | 1.4V | 220 μs | - | - | - | 6V | - | - | 50mA | - | 50mA | - | 10μA | - | 300μs, 220μs (Max) | - | 6V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM8801B ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 120mg | - | 130% @ 1mA | 1 | -40°C~125°C | Tube | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 300mW | - | - | - | 3750Vrms | 75V | Transistor | SINGLE | 1 | 150mW | 1.35V | - | - | DC | - | 20mA | 75V | - | 30mA | - | - | - | - | 400mV | 30mA | 5μs 5.5μs | 6V | - | - | 20mA | - | 20mA | - | - | 260% @ 1mA | 6μs, 6μs | - | - | - | - | - | - | 0.00002s | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCT6SD ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 774mg | - | 20% @ 10mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL APPROVED, VDE APPROVED | - | 400mW | - | - | - | 5000Vrms | 85V | Transistor | - | - | 400mW | 1.2V | - | - | DC | - | 60mA | 30V | - | 30mA | - | 2.4μs | - | - | 400mV | 30mA | - | 25V | - | 1.5V | 60mA | - | 60mA | 0.03A | - | - | 2.4μs, 2.4μs | - | 25V | - | 20% | 100nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |