- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Test Voltage | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD250L ON Semiconductor | 3964 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 890.997162mg | - | 15% @ 16mA | - | 1 | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | - | - | 5000Vrms | 7V | Transistor with Base | 8mA | - | 1 | 1 | 100mW | 1.45V | DC | - | 25mA | - | - | 8mA | - | 1.7V | - | - | 8mA | - | - | 5V | - | 25mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-J454-300E Broadcom Limited | 3444 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | - | 1 | -55°C~100°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | 20V | Transistor | 8mA | SINGLE | 1 | - | 100mW | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 3V | 25mA | - | 16mA | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F4300W ON Semiconductor | 4410 |
| Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 400mV | 160% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 1.35V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC223M ON Semiconductor | 42 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 1V | 500% @ 1mA | - | 1 | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 250mW | - | - | 2500Vrms | 30V | Darlington with Base | - | SINGLE | - | - | 250mW | 1.08V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3.5μs | - | - | 1V | 150mA | 8μs 110μs | - | 6V | 60mA | - | 1mA | - | 10μs, 125μs | - | - | 1000 % | 50nA | 3kV | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11A817 ON Semiconductor | 2000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 200mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-250L-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | - | 1 | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | 7V | Transistor with Base | - | SINGLE | 1 | - | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8100M ON Semiconductor | 20000 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 30% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | - | - | 20μs, 20μs (Max) | - | 500mV | - | - | - | - | - | - | - | - | ||
![]() HCPL-M700 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 300% @ 1.6mA | - | 1 | -40°C~85°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | not_compliant | - | 3750Vrms | - | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | - | 60mA | - | - | - | 20mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MOC8050 Isocom Components | In Stock | - | - | - | - | - | - | - | DIP-4 | - | - | - | - | - | 500 | 1 | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | .06 | - | - | - | - | - | - | 7500 | - | - | 1000 | - | - | - | - | - | - | ||
![]() HCNW135-300E Broadcom Limited | 23 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 5% @ 16mA | - | 1 | -55°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | 20V | Transistor with Base | - | SINGLE | 1 | - | 100mW | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 3V | 25mA | - | 16mA | - | 2μs, 2μs (Max) | - | - | 50 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-060E Broadcom Limited | 48 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 200mV | 50% @ 5mA | - | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC256R1M ON Semiconductor | 2655 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 400mV | 20% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | 1 | 1 | - | 1.2V | AC, DC | - | - | - | - | 150mA | - | - | - | 400mV | 150mA | - | - | - | - | 60mA | - | - | - | - | 400mV | 150 % | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N38TVM ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 1V | 20% @ 10mA | - | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 260mW | - | 4N38 | 4170Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 10mA | 80V | - | 100mA | 5μs | - | 5 μs | 1V | 100mA | - | - | - | 80mA | 80mA | - | - | 5μs, 5μs | - | - | 20 % | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC3H712NIP0F SHARP/Socle Technology | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200mV | 200% @ 500μA | - | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | 2500Vrms | 80V | Transistor | - | SINGLE | - | - | 170mW | 1.2V | DC | - | 500μA | 80V | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | 10mA | 10mA | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2531TSVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 819mg | - | 19% @ 16mA | - | 2 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2503L-1-F3-A Renesas Electronics America | 4000 |
| Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 250mV | 100% @ 1mA | - | 1 | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | 150mW | - | - | 5000Vrms | 40V | Transistor | - | SINGLE | - | - | 150mW | 1.1V | DC | - | 80mA | - | - | 30mA | - | - | - | 250mV | 30mA | 20μs 30μs | - | 6V | - | - | - | 400% @ 1mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N36VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 300mV | 100% @ 10mA | - | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | 4N36 | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | DC | - | 60mA | - | - | - | 2μs | - | - | 300mV | - | - | - | 6V | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOC216R2VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 400mV | 50% @ 1mA | - | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | 1.07V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | 50% | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | - | 400mV | 100% @ 5mA | - | 1 | -55°C~100°C | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 200mW | 1.15V | AC, DC | - | 50mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACPL-827-36CE Broadcom Limited | 48 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 200mV | 200% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 200mW | - | - | 5000Vrms | - | Transistor | - | - | 2 | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |