- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 8518 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | 16-SO | - | - | - | - | 50% @ 500μA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | AC, DC | - | - | 80V | - | - | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 50mA | - | 600% @ 500μA | 3μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMA2701B ON Semiconductor | 30096 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 300mV | 80% @ 5mA | 1 | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | 3750Vrms | 40V | Transistor | - | - | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | - | - | - | 80mA | 3μs | - | - | 40V | 80mA | 3μs 3μs | - | - | - | 6V | - | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2501-1-K-A CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | - | 300mV | 300% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | 1 | - | - | 1.17V | DC | - | 10mA | 80V | - | - | 50mA | - | 1.17V | - | 300mV | 50mA | 3μs 5μs | - | - | - | 6V | - | - | 1A | 80mA | - | 600% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F-2S(TA) Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | 300mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | - | 1.65V Max | DC | - | 60mA | - | - | - | 50mA | 10μs | - | 10 μs | 80V | 50mA | 6μs 8μs | - | - | - | 6V | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD816 ON Semiconductor | 2114 |
| Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 1V | 600% @ 1mA | 1 | - | -30°C~100°C | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 200mW | - | 5.5V | - | - | 5000Vrms | 35V | Darlington | - | - | 1 | - | - | - | 1.2V | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | - | 75mA | 60μs | - | - | 1V | 80mA | 60μs 53μs | - | - | 0.025A | - | - | - | - | 50mA | - | 7500% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SL5500 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 400mV | 40% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | 1 | - | - | - | 1.23V | DC | - | - | - | - | - | 100mA | - | - | - | 400mV | 100mA | - | - | - | - | - | - | - | - | - | - | 300% @ 10mA | 20μs, 50μs (Max) | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC364NJ0000F SHARP/Socle Technology | 12000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | - | - | 200mV | 50% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | 1 | 170mW | - | 1.2V | AC, DC | - | 500μA | - | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | - | - | 80V | - | 10mA | 10mA | - | 400% @ 500μA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17-4-000E Broadcom Limited | 6520 |
| - | 22 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 70V | 70V | 300mV | 160% @ 10mA | 1 | - | -55°C~100°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 250mW | - | - | - | UL | 5000Vrms | 70V | Transistor with Base | - | - | 1 | 1 | 250mW | - | 1.4V | DC | - | 60mA | 70V | - | - | 150mA | 10μs | 1.7V | 10 μs | 70V | 150mA | 5μs 5μs | - | - | - | 6V | - | - | 60mA | 60mA | 60mA | 320% @ 10mA | - | 300mV | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICPL2530 Isocom Components 2004 LTD | 10 |
| - | 2 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | 7% @ 16mA | 1 | - | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | 5000Vrms | - | Transistor | - | SINGLE | 2 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | - | - | - | 0.016A | - | - | - | - | 25mA | - | 50% @ 16mA | 350ns, 500ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(A)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 200mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | 0.06A | - | - | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(B)-VG Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 200mV | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | DC | - | 20mA | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | - | - | - | - | - | 60mA | 60mA | - | 260% @ 5mA | - | - | - | - | 80V | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-844-000E Broadcom Limited | 5188 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 70V | 70V | 200mV | 20% @ 1mA | 4 | - | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | CSA, UL | 5000Vrms | 70V | Transistor | - | - | 4 | - | 200mW | 3mA | 1.2V | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | - | 50mA | - | 20mA | 300% @ 1mA | - | - | - | 100nA | - | 0.000018s | No | No SVHC | ROHS3 Compliant | - | ||
![]() EL814S1(A)(TU) Everlight Electronics Co Ltd | 270000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 200mV | 50% @ 1mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | - | - | 0.06A | - | - | - | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2741CV ON Semiconductor | 14722 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 400mV | 100% @ 10mA | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | 1 | - | - | - | 1.5V Max | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-2531#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | 2 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2833-4-A Renesas Electronics America | 819 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | 1V | 400% @ 1mA | 4 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 120mW | - | - | - | - | 2500Vrms | 350V | Darlington | - | - | 4 | - | - | - | 1.2V | DC | - | - | 350V | - | - | 60mA | 20μs | - | - | 1V | 60mA | 20μs 5μs | - | - | 0.05A | - | - | - | - | 50mA | - | 4500% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM121G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | 400mV | 50% @ 5mA | - | - | -40°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | 150mW | - | 1.3V Max | DC | - | 50mA | - | - | - | 80mA | - | - | - | 80V | 80mA | 3μs 3μs | - | - | - | 6V | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCNW4502 Broadcom Limited | 10 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | not_compliant | - | 5000Vrms | 20V | Transistor | - | SINGLE | - | - | 100mW | - | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 3V | - | - | 25mA | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N139 Everlight Electronics Co Ltd | 10000 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | RECTANGULAR | - | - | - | 500% @ 1.6mA | 1 | Industrial grade | -40°C~85°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 100mW | 1 | - | - | - | 5000Vrms | 18V | Darlington with Base | NPN | SINGLE | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | 18V | 0.000016 ns | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | 100mW | - | - | - | - | 20mA | - | 1.6mA | - | 200ns, 1.7μs | - | 2000 % | - | - | 0.00009s | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TLP293-4(E Toshiba Semiconductor and Storage | 3892 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | - | 50% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | unknown | - | 3750Vrms | - | Transistor | - | - | 4 | - | - | - | 1.25V | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | - | RoHS Compliant | - |