- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | - | - | 300mV | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | - | 150mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | 150mW | 1.1V | - | AC, DC | - | 50mA | 40V | - | - | - | - | 1.4V | - | 40V | 80mA | 3μs 5μs | - | - | - | - | 50mA | 50mA | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELD217(TA) Everlight Electronics Co Ltd | 102000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 80V | - | 100% @ 1mA | 2 | 0.15W | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | UL | 3750Vrms | 80V | Transistor | - | - | - | 2 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 0.06A | - | 1.5V | - | 60mA | - | 0.05A | - | - | 5μs, 4μs | 400mV | 120% | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2503-000E Broadcom Limited | 3883 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 15% @ 8mA | 1 | - | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | 3750Vrms | - | Transistor with Base | - | 5V | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | - | 0.25 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | - | - | 1μs, 1.5μs | - | 22 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136 Everlight Electronics Co Ltd | 283 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | RECTANGULAR | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | - | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 3e-8 ns | 1 MBps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | - | 25mA | - | - | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACPL-847-360E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | - | 200mV | 50% @ 5mA | - | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 4 | 200mW | 1.2V | - | DC | - | 20mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASSR-V622-002E Broadcom Limited | 4000 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 100mW | 2 | - | - | 3750Vrms | - | Photovoltaic | - | - | - | 2 | 100mW | 1.3V | DPST | DC | OPTOELECTRONIC DEVICE | 30mA | 7V | - | - | 20μA | - | - | - | - | - | - | - | - | 5V | - | 30mA | - | 30mA | - | 15mA | - | 280μs, 30μs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2743AT ON Semiconductor | 1108 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 400mV | 50% @ 1mA | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 1 | - | 1.07V | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC119-M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 300% @ 10mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | - | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | ||
![]() TLP631(F) Toshiba Semiconductor and Storage | 75100 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 400mV | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tube | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.15V | - | DC | - | - | 55V | - | - | 50mA | 2μs | - | 3 μs | 55V | 50mA | 2μs 3μs | - | - | - | - | 60mA | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 48 |
| Datasheet | 12 Weeks | - | - | Through Hole | 4-SMD, Gull Wing | - | - | - | - | 400mV | 50% @ 5mA | 1 | - | Industrial grade | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | - | Active | Not Applicable | - | - | Pure Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 240mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | 1.15V | - | DC | - | 16mA | - | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | - | - | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ELD206(TA) Everlight Electronics Co Ltd | 10000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 400mV | 63% @ 10mA | 2 | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | 2 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 0.06A | - | 1.5V | 60mA | - | - | - | - | 125% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-4 Everlight Electronics Co Ltd | 1625 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 300mV | 160% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | NPN | - | SINGLE | 1 | - | 1.65V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | 200mW | - | - | - | 60mA | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CNY65 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.600, 15.24mm) | 4 | - | - | - | - | 50% @ 5mA | 1 | - | - | -55°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | 8200Vrms | - | Transistor | - | - | SINGLE | 1 | - | 1.6V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 3μs 5μs | - | 0.075A | - | - | - | 75mA | - | - | - | 300% @ 5mA | 6μs, 7μs | - | - | 200nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1119(TA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | - | 80V | 400mV | 200% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 250mW | - | - | VDE | 5000Vrms | 80V | Transistor with Base | NPN | - | SINGLE | 1 | - | 1.5V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | - | 60mA | 60mA | 50mA | - | - | 400% @ 5mA | 4μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL1117(TA)-VG Everlight Electronics Co Ltd | 50000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | - | - | 400mV | 80% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | VDE APPROVED | - | 250mW | - | - | - | 5000Vrms | 80V | Transistor with Base | NPN | - | SINGLE | 1 | - | 1.5V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | - | 60mA | - | 50mA | - | - | 160% @ 5mA | 4μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-250L Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | not_compliant | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 50mA | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCT5200 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 75% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 260mW | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1.25V | - | DC | - | 50mA | - | - | - | 150mA | 6μs | - | 30 μs | 400mV | 150mA | 1.3μs 16μs | - | - | - | - | - | - | 5mA | - | - | - | 1.6μs, 18μs | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | 486 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | - | 1000% @ 1mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 40μs 15μs | - | - | - | - | - | 50mA | - | - | - | - | 50μs, 15μs | 1V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-5501 Broadcom Limited | 18 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 9% @ 16mA | 1 | - | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | - | Active | 3 (168 Hours) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | SINGLE | 1 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 20mA | - | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | ROHS3 Compliant | - | ||
![]() 6N138S(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | - | 300% @ 1.6mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | TR | 100mW | 1 | - | - | 5000Vrms | 7V | Darlington with Base | - | - | SINGLE | 1 | - | 1.3V | - | DC | TRANSISTOR OUTPUT | 20mA | 7V | 0.000008 ns | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | - | - | - | 20mA | - | - | - | - | - | 1.4μs, 8μs | - | 2000 % | - | 0.00005s | - | - | - | ROHS3 Compliant | Lead Free |