- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4504-360E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 47 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 100% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3H712NIP Sharp Microelectronics | 6520 | - | Datasheet | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | Cut Tape (CT) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 80V | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC713V2NSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 6 | 6-DIP | 200mV | 130% @ 5mA | 1 | - | -25°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -25°C | - | 170mW | - | 5000Vrms | 80V | Transistor with Base | - | - | - | - | 1 | 1 | 170mW | 1.2V | - | DC | - | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | - | 260% @ 5mA | - | 200mV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-6750 Broadcom Limited | 2917 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | - | 16 | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2004 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 30 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 40mA | 17μs | - | - | 110mV | - | - | - | - | 5V | 1.6V | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | 0.000185s | Yes | - | ROHS3 Compliant | Exempt | ||
Tiny WHSL | 4848 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | 50% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2761B-1-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | 150mW | 1.1V | - | DC | - | 25mA | 70V | 40mA | - | 1.1V | - | 300mV | 40mA | 4μs 5μs | - | - | 6V | - | 1A | 25mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 60 |
| Datasheet | 12 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | 5000Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | 0.025A | - | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | 80V | - | - | - | RoHS Compliant | - | ||
![]() PS2565-1-V-A CEL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 300mV | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | 150mW | 1.17V | - | AC, DC | - | 80mA | - | - | - | - | - | 80V | 50mA | 3μs 5μs | - | - | - | - | 1A | - | - | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HMHA2801CR1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-Mini-Flat | - | 200% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ||
![]() H11A1M-V Everlight Electronics Co Ltd | 28 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 400mV | 50% @ 10mA | 1 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 250mW | - | 5000Vrms | 80V | Transistor with Base | - | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | - | - | 400mV | - | - | - | - | - | - | 60mA | - | - | - | - | 3μs, 3μs | - | 50% | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP292(E Toshiba Semiconductor and Storage | 3 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | YES | - | - | 300mV | 50% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | 1.25V | - | AC, DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | 50000nA | - | - | No | - | RoHS Compliant | - | ||
![]() ACPL-827-500E Broadcom Limited | 12420 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 200mV | 50% @ 5mA | - | - | -30°C~100°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2833-1-F3-A Renesas Electronics America | In Stock |
| Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 1V | 400% @ 1mA | 1 | - | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 120mW | - | 2500Vrms | 350V | Darlington | - | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | 1.2V | - | DC | - | 50mA | 350V | 60mA | 20μs | - | - | 1V | 60mA | 20μs 5μs | - | - | 6V | - | - | - | - | - | 4500% @ 1mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELD206 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 400mV | 63% @ 10mA | 2 | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 3750Vrms | 80V | Transistor | - | NPN | - | - | 2 | - | - | 1.2V | - | DC | - | 60mA | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 250mW | - | - | 1.5V | 60mA | - | 10mA | - | 125% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EL3H7(D)(TA)-VG Everlight Electronics Co Ltd | 100000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200mV | 300% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | 200mW | 1.2V | - | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 5μs 3μs | - | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(C)(EA)-VG Everlight Electronics Co Ltd | 48 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200mV | 200% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | 200mW | 1.2V | - | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | - | 5μs 3μs | - | - | 6V | - | 50mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 135 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | 300mV | 100% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | 1.25V | - | AC, DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 0.05A | - | - | 50mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() JANTX4N49U TT Electronics/Optek Technology | 47 | - | Datasheet | 38 Weeks | - | - | Surface Mount | 6-LCC | - | - | 6-LCC (4.32x6.22) | - | 200% @ 2mA | - | - | -55°C~125°C | Tray | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | - | - | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPI1270-026 TT Electronics/Optek Technology | 39 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial - 4 Leads | - | 4 | Axial | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | - | - | 30V | Transistor | - | - | - | - | 1 | - | - | 2.3V Max | - | DC | - | - | 33V | - | - | 2.3V | - | - | - | - | - | - | - | - | - | - | 20mA | 10kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |