- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Mfr | Mounting | Number of Elements | Package | Package Type | Product Status | Rad Hardened | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Pin Count | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2523 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 300mV | 100% @ 500μA | - | - | 1 | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | 1.25V | - | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | 0.05A | - | - | - | 50mA | - | - | 200% @ 500μA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CNY17F-3S(TA)-V Everlight Electronics Co Ltd | 56200 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 300mV | 100% @ 10mA | - | - | 1 | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.65V Max | - | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-070A-560E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | - | - | 1 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 115mW | - | - | - | 3750Vrms | - | Darlington with Base | - | - | 4.5V | SINGLE | 1 | - | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 60mA | - | - | - | - | 60mA | - | - | - | - | 2.5V | - | - | 5mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFH617A-4XSMT&R Isocom Components | 35 | - | - | - | - | - | SMD-4 | - | - | - | - | - | - | Surface Mount | - | - | PDIP SMD | - | No | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC357N6J000F SHARP/Socle Technology | 23 |
| - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 200mV | 130% @ 5mA | - | - | 1 | - | - | - | - | - | -30°C~100°C | Digi-Reel® | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | 1 | 1 | 170mW | 1.2V | - | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | - | 6V | 80V | - | 50mA | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5962-8981002KPC Broadcom Limited | 524 |
| Datasheet | 56 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | - | - | 1 | - | - | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 1 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 40mA | - | - | - | 110mV | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACFL-5211T-000E Broadcom Limited | 1127 |
| - | 17 Weeks | Surface Mount | Surface Mount | 12-SOIC (0.295, 7.50mm Width) | 12 | - | - | - | 32% @ 10mA | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3N243 TT Electronics/Optek Technology | 19 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | 300mV | 15% @ 10mA | - | - | 1 | - | - | - | - | - | -55°C~125°C | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | 30V | Transistor | - | - | - | - | 1 | - | 200mW | 1.3V Max | - | DC | - | 40mA | - | - | 30mA | 10μs | 1.3V | 10 μs | 30V | - | 10μs 10μs Max | - | - | - | 2V | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-0701-060E Broadcom Limited | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 500% @ 1.6mA | - | - | 1 | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 135mW | - | - | - | 3750Vrms | - | Darlington with Base | - | - | - | SINGLE | 1 | - | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | - | - | - | - | 60mA | - | - | - | - | 5V | - | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 150 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Photovoltaic | - | - | - | - | 1 | - | - | 1.4V | - | DC | - | 50mA | 7V | - | 24μA | 200μs | - | 3 ms | - | - | - | - | - | - | 3V | - | - | 50mA | - | - | - | 200μs, 3ms | - | 3V | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() OCI931 Texas Instruments | 5476 |
| - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N35 ON Semiconductor | 11430 |
| Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N35 | - | 5300Vrms | - | Transistor with Base | - | - | - | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOCD207R1M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | - | 2 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | 1.6μs 2.2μs | - | - | - | - | - | - | - | 60mA | - | 200% @ 10mA | 3μs, 2.8μs | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11B255 Everlight Electronics Co Ltd | 18588 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1V | 100% @ 10mA | - | - | 1 | - | - | - | - | - | -55°C~100°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | 55V | Darlington with Base | - | NPN | - | SINGLE | 1 | - | - | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | 1V | - | - | - | 200mW | - | - | - | - | 60mA | - | 10mA | - | 25μs, 18μs | - | - | 100% | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ACPL-K453-000E Broadcom Limited | 49 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 19% @ 16mA | - | - | 1 | - | - | - | - | - | -55°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 300mV | 50% @ 5mA | - | - | - | - | - | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | - | - | - | 30mA | 30mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TIL117SR2M ON Semiconductor | 5320 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | 400mV | 50% @ 10mA | - | - | 1 | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | - | 250mW | 1.2V | - | DC | - | 60mA | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | - | - | 6V | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 513 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 50% @ 500μA | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | - | 1.25V | - | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 1055 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | - | 1.25V | - | AC, DC | - | - | 80V | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-8767901EA Broadcom Limited | 2330 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 9% @ 16mA | - | - | 2 | - | - | - | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | not_compliant | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | - | 1.8V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.0125 | - | - | - | - | - | Non-RoHS Compliant | - |