- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N138 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | RECTANGULAR | - | 300% @ 1.6mA | 1 | - | - | - | -40°C~85°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 100mW | 1 | - | - | 5000Vrms | 7V | Darlington with Base | NPN | - | SINGLE | 1 | - | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | 7V | 0.000008 ns | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | 100mW | - | - | 20mA | - | 1.6mA | - | 1.4μs, 8μs | - | - | 2000 % | - | - | 0.00005s | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PC844XJ0000F Sharp Microelectronics | 1570 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 200mV | 20% @ 1mA | 4 | - | - | - | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 50mA | 300% @ 1mA | - | - | - | - | 100nA | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PS2501-4X Isocom Components 2004 LTD | 5 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 80% @ 5mA | 4 | - | - | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 4 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | 50mA | - | 600% @ 5mA | - | - | 300mV | - | 100nA | 80V | - | - | - | ROHS3 Compliant | - | ||
![]() MOCD213VM ON Semiconductor | 350 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 400mV | 100% @ 10mA | 2 | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | - | 150mA | 1.6μs | - | - | 400mV | 150mA | 1.6μs 2.2μs | - | - | 6V | 60mA | - | - | - | 3μs, 2.8μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EL3H7(C)-G Everlight Electronics Co Ltd | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200mV | 200% @ 5mA | 1 | - | - | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-M43T-560E Broadcom Limited | 19 |
| - | 26 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | 32% @ 10mA | 1 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1999 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 100mW | - | 20V | - | 4000Vrms | - | Transistor | - | - | - | 1 | - | 100mW | 1.55V | DC | - | 20mA | 20V | 0.000001 ns | - | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N30 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1V | 100% @ 10mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 55V | Darlington with Base | NPN | - | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 10mA | - | - | - | - | - | - | - | 55V | - | - | - | - | - | 60mA | - | - | - | 5μs, 40μs (Max) | - | - | 500 % | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PS2815-1-A Renesas Electronics America | 68868 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 300mV | 100% @ 1mA | 1 | - | - | - | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 120mW | - | - | - | 2500Vrms | 40V | Transistor | - | - | SINGLE WITH BUILT-IN DIODE | 1 | - | - | 1.15V | AC, DC | - | - | 40V | - | - | 40mA | - | - | - | 300mV | 40mA | 4μs 5μs | - | 0.05A | - | - | 50mA | - | 400% @ 1mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC3H7CJ0001H SHARP/Socle Technology | 34 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | 100°C | -30°C | - | - | Tape & Reel (TR) | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | 2500V | - | 160% | 100nA | 80V | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 102 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | 50% @ 500μA | 4 | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | - | 1.25V | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | 0.05A | - | - | - | - | 600% @ 500μA | 3μs, 3μs | - | - | - | 80nA | - | - | - | - | RoHS Compliant | - | ||
![]() 4N35M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 300mV | 100% @ 10mA | 1 | - | - | - | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 300mV | - | - | - | - | - | 50mA | 60mA | - | - | 10μs, 9μs | - | - | 100% | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW138-000E Broadcom Limited | 4555 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | 300% @ 1.6mA | 1 | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 135mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | - | - | - | - | 3V | 20mA | - | - | - | 11μs, 70μs | - | - | 1500 % | - | - | 0.000002s | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | 300mV | 50% @ 5mA | - | - | - | - | -55°C~125°C | Tube | 2016 | - | - | - | Active | - | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 200mW | 1.25V | AC, DC | - | 16mA | - | - | - | - | - | - | - | 80V | 50mA | 5μs 9μs | - | - | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 6N136M-V Everlight Electronics Co Ltd | 90000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | - | - | -55°C~100°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LDA100S IXYS Integrated Circuits Division | 349 |
| - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | - | 500mV | 33% @ 1mA | 1 | - | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 3750Vrms | 30V | Transistor with Base | - | - | - | 1 | 1 | 150mW | 1.2V | AC, DC | - | 50mA | 30V | - | - | - | - | 1.4V | - | 500mV | - | - | - | - | - | - | 1mA | - | - | 7μs, 20μs | - | 500mV | 300 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW138-300E Broadcom Limited | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 300% @ 1.6mA | 1 | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 5000Vrms | 7V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 135mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 100 kbps | 60mA | - | - | - | - | - | - | - | - | 3V | 20mA | - | 12mA | - | 11μs, 70μs | - | - | 1500 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC817X7 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 5mA | 1 | - | - | - | -30°C~100°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() H11G1300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | - | - | 1V | 1000% @ 10mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 260mW | - | - | - | 5300Vrms | 100V | Darlington with Base | - | - | - | 1 | 1 | 260mW | 1.3V | DC | - | 60mA | - | - | - | - | 5μs | 1.5V | - | 100V | - | - | - | - | 6V | - | 60mA | - | - | 5μs, 100μs | - | 1V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TIL117SM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | - | 400mV | 50% @ 10mA | 1 | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | - | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | - | 6V | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 6N135 Isocom Components 2004 LTD | 2000 | - | Datasheet | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 7% @ 16mA | 1 | - | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 150ns, 700ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |