- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Supply Voltage | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | RMS Current (Irms) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3Q510NIP0F Sharp Microelectronics | 4300 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-Mini-Flat | - | - | 1V | 600% @ 500μA | 4 | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | - | - | 170mW | - | - | - | - | - | 2500Vrms | 35V | Darlington | - | - | - | - | 4 | - | 4 | 170mW | - | 1.2V | - | DC | - | 10mA | - | - | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | 6V | - | - | 10mA | - | - | - | 1V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F-4-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 300mV | 160% @ 10mA | 1 | - | -55°C~110°C | Tube | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | 200mW | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | NPN | - | SINGLE | 1 | - | - | - | - | 1.65V Max | - | DC | - | 60mA | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | 200mW | - | - | - | 60mA | - | 60mA | 320% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() HCNW4562-300E Broadcom Limited | 2269 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 100mW | - | - | - | - | - | 5000Vrms | 20V | Transistor with Base | - | - | - | SINGLE | - | - | - | 100mW | 8mA | 1.6V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 1.25V | 8mA | - | - | - | - | 3V | - | 25mA | - | 17mA | - | - | - | - | 52 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD617BS ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | 63% @ 10mA | - | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() EL0530(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 7% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 2 | - | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 1.5μs, 1.5μs (Max) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL213(TA) Everlight Electronics Co Ltd | 10 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 80V | 400mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 240mW | - | - | - | UL | - | 3750Vrms | 80V | Transistor with Base | - | - | - | SINGLE | 1 | - | - | - | - | 1.3V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | 0.06A | - | - | 60mA | 60mA | - | - | 3μs, 3μs | - | - | 100% | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL0452(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 1 MBps | 8mA | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 50% @ 16mA | 800ns, 800ns (Max) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N55/883B Broadcom Limited | 2375 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | - | 200mW | - | - | 4N55 | - | - | 1500VDC | 20V | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 5V | 1.8V | 20mA | - | 20mA | - | 400ns, 1μs | - | - | 20 % | - | - | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() APV2121S Panasonic Electric Works | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | 2.5kV | 75mW | 1 | - | - | - | - | 2500Vrms | 8.2V | Photovoltaic | - | - | - | SINGLE | 1 | - | - | 75mW | 8μA | 1.15V | - | DC | OPTOELECTRONIC DEVICE | 850μA | 8.2V | - | - | 8μA | - | - | - | - | - | - | 8μA | - | - | 5V | - | - | - | 50mA | - | 800μs, 100μs | - | 5V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-177K-100 Broadcom Limited | 901 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | 3A001.A.2.C | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | 200mW | - | 18V | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() FOD2742CV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 400mV | 100% @ 10mA | - | - | -25°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | - | - | - | 1 | - | - | - | - | 1.2V | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A3M ON Semiconductor | 2136 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 854.993268mg | - | 400mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 250mW | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | SINGLE | - | - | - | 250mW | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | 2μs | - | - | 30V | - | - | - | - | - | 6V | - | - | - | - | - | 2μs, 2μs | - | - | 20% | 50nA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL0530R2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | - | 7% @ 16mA | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | - | - | 100mW | - | 1.45V | 450 ns | DC | - | 25mA | - | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PC355NTJ000F Sharp Microelectronics | 140 | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | 35V | 1V | 600% @ 1mA | 1 | - | -30°C~100°C | Cut Tape (CT) | 1996 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -30°C | - | - | - | 170mW | - | - | - | - | 2.54mm | 3750Vrms | 35V | Darlington | - | - | - | - | 1 | 6V | 1 | 170mW | - | 1.2V | - | DC | - | 50mA | 35V | - | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | 6V | - | 50mA | 50mA | 20mA | - | - | 1V | 6V | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HCPL-553K-100 Broadcom Limited | 746 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | HIGH RELIABILITY | - | - | 200mW | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-550K-100 Broadcom Limited | 652 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | HIGH RELIABILITY | - | - | 200mW | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 1 | - | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-1-560E Broadcom Limited | 39 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | - | - | 250mW | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | - | SINGLE | - | - | - | 250mW | - | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | - | - | 6V | - | 60mA | - | 60mA | 80% @ 10mA | - | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 300mV | 200% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | - | 1.25V | - | AC, DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | - | 4μs 7μs | - | - | - | - | - | 50mA | - | - | 400% @ 5mA | 7μs, 7μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL3H7(B)(TB)-VG Everlight Electronics Co Ltd | 39 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200mV | 130% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | 200mW | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | - | 0.05A | - | - | 50mA | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP621-4X Isocom Components 2004 LTD | 50 |
| - | 2 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | 4 | - | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |