- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Configuration | Row Spacing | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17-1-W00E Broadcom Limited | 48 |
| - | 17 Weeks | - | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | SINGLE | - | - | - | - | 250mW | - | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | 60mA | - | 60mA | - | 80% @ 10mA | - | - | - | - | 50nA | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC81711NIP0F Sharp Microelectronics | 26000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 200mV | 120% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | 1 | - | - | - | - | 1.2V | DC | - | 5mA | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | 10mA | 10mA | - | - | 300% @ 500μA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IS181C Isocom Components 2004 LTD | 3000 | - | - | 2 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 200% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | - | - | - | 1.2V | DC | - | - | 35V | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 20mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0452#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | 3750Vrms | - | Transistor | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2561L-1-V-A Renesas Electronics America | 1709 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2008 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | 1 | - | - | - | - | 1.17V | DC | - | - | - | - | - | 3μs | - | - | - | - | 3μs 5μs | 0.08A | - | - | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2802-4-A Renesas Electronics America | 3856 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | - | 1V | 200% @ 1mA | 4 | - | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | - | - | - | 2500Vrms | - | Darlington | - | - | 4 | - | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | 40V | - | 200μs 200μs | 0.05A | - | - | 50mA | - | - | - | - | - | - | 2000% | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 1V | 1500% @ 1mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 300mW | - | - | - | - | 5000Vrms | 350V | Darlington | - | - | 1 | - | - | - | - | 1.15V | DC | - | - | - | - | 150mA | - | - | - | 1V | 150mA | 100μs 100μs | - | - | 1A | 80mA | - | - | 6500% @ 1mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17F3 ON Semiconductor | 135 | - | Datasheet | - | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 300mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 250mW | - | 1.35V | DC | - | 100mA | - | - | 50mA | 4μs | 1.65V | 3.5 μs | 70V | 50mA | 1μs 2μs | - | 6V | - | 100mA | - | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | 15% @ 16mA | - | - | -40°C~110°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 40mW | unknown | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 8mA | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1μs, 1μs (Max) | - | 5V | 15 % | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL3700SVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | - | - | - | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | 45μs 0.5μs | - | - | - | 50mA | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC357N7TJ00F Sharp Microelectronics | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-Mini-Flat | 80V | 200mV | 200% @ 5mA | 1 | - | -30°C~100°C | Cut Tape (CT) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 170mW | - | - | - | 2.54mm | 3750Vrms | 80V | Transistor | - | 7 mm | 1 | 6V | 1 | 170mW | - | 1.2V | DC | - | 50mA | 80V | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | 50mA | 50mA | 20mA | - | 600% @ 5mA | - | 200mV | - | - | - | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC4H510NIP0F Sharp Microelectronics | 1758 | - | Datasheet | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | 300mV | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | 100°C | -25°C | UL RECOGNIZED | 170mW | unknown | - | - | - | - | 350V | - | SINGLE | - | - | - | - | 170mW | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 50mA | 10μs | 1.4V | 12 μs | 350V | 50mA | - | - | 6V | - | - | - | 2.5V | - | - | - | - | 240 % | - | - | - | - | - | Lead Free | ||
![]() HCPL0701R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 500% @ 1.6mA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | - | 2500Vrms | - | Darlington with Base | - | - | 1 | - | - | 100mW | - | 1.25V | DC | - | 20mA | - | - | 60mA | - | - | - | - | 60mA | - | - | 5V | - | - | - | - | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 293 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 300mV | 100% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | 3750Vrms | - | Transistor | SINGLE | - | 1 | - | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 80nA | - | No | - | RoHS Compliant | - | ||
![]() EL0501(TA) Everlight Electronics Co Ltd | 2000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 20V | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 100mW | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, VDE | - | 3750Vrms | 20V | Transistor with Base | SINGLE | - | 1 | - | - | - | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | - | 50% @ 16mA | 800ns, 800ns (Max) | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 400mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 250mW | - | 1.15V | DC | - | 60mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 300mV | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 1998 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 300mW | - | 4N35 | - | - | 2500Vrms | 30V | Transistor with Base | SINGLE | - | - | - | - | 300mW | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 100mA | 3μs | - | - | 30V | 100mA | - | - | 6V | 60mA | - | 10mA | - | - | 3μs, 3μs | - | - | 100 % | 50nA | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TIL113S(TB)-V Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 1.2V | 300% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | - | 1 | - | - | - | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1.2V | - | - | - | - | 60mA | - | - | - | - | 5μs, 100μs (Max) | - | - | 300% | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL357N(TA)-VG Everlight Electronics Co Ltd | 47 |
| - | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 200mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | - | 3μs 4μs | 0.05A | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL827S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | 200mV | 50% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 2 | - | - | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 3μs 4μs | - | - | 60mA | 60mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | ROHS3 Compliant | - |