- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N28M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 500mV | 10% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | 10% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() TIL113M Everlight Electronics Co Ltd | 23 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 1.2V | 300% @ 10mA | 1 | -55°C~100°C | Tube | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | - | - | SINGLE | 1 | - | - | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 30V | - | - | - | - | - | - | 1.2V | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | - | 300% | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS8502L3-E3-AX Renesas Electronics America | 888 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.7V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | - | - | 8mA | - | - | - | 5V | 25mA | - | - | - | 220ns, 350ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-W60E Broadcom Limited | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 200mV | 20% @ 1mA | 1 | -30°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 300% @ 1mA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3N263 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | 4 | TO-72-4 | - | 300mV | 20% @ 1mA | 1 | -55°C~125°C | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 1000VDC | 40V | Transistor | - | - | - | 1 | - | 200mW | - | 1.5V Max | DC | - | 40mA | - | - | - | 30mA | 25μs | 1.7V | 25 μs | 300mV | - | 25μs 25μs Max | - | - | 2V | - | 40mA | - | 100% @ 1mA | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TLP551(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 10% @ 16mA | 1 | -55°C~100°C | - | 2014 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025A | - | 25mA | - | - | - | 300ns, 1μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6N135 Everlight Electronics Co Ltd | 97700 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | RECTANGULAR | - | 7% @ 16mA | 1 | -55°C~100°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 100mW | 1 | - | 5000Vrms | 20V | Transistor with Base | NPN | - | SINGLE | 1 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-8 ns | 1 MBps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | 100mW | - | - | 25mA | - | 16mA | 50% @ 16mA | 350ns, 500ns | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PS2533-1-A Renesas Electronics America | 26000 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 1V | 1500% @ 1mA | 1 | -55°C~100°C | Tube | 2008 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 300mW | - | - | 5000Vrms | 350V | Darlington | - | - | SINGLE | 1 | - | 300mW | - | 1.15V | DC | - | 80mA | - | - | - | 150mA | 100μs | - | - | 1V | 150mA | 100μs 100μs | - | - | 6V | - | - | - | 6500% @ 1mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC3H711NIP Sharp Microelectronics | 12000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | - | - | 140% @ 500μA | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | 350% @ 500μA | - | 200mV | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2806-1-A Renesas Electronics America | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 1V | 200% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 120mW | - | - | 2500Vrms | 40V | Darlington | - | - | - | 1 | - | - | - | 1.1V | AC, DC | - | - | - | - | - | 90mA | 200μs | - | - | 1V | 90mA | 200μs 200μs | - | 0.05A | - | - | 50mA | - | - | - | - | 2000 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNX36U ON Semiconductor | 7730 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 400mV | 80% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | - | 200mW | - | 1.15V | DC | - | 100mA | - | - | - | 100mA | - | - | - | 30V | 100mA | - | - | - | 5V | - | - | - | 200% @ 10mA | 20μs, 20μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-253L-500E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | 3750Vrms | 7V | Transistor | - | - | - | 2 | - | 100mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISP825X Isocom Components 2004 LTD | 100 |
| Datasheet | 2 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 600% @ 1mA | 2 | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 5300Vrms | 35V | Darlington | - | - | - | 2 | - | - | - | 1.2V | DC | - | 50mA | - | - | - | - | 60μs | - | 53 μs | - | - | 60μs 53μs | - | - | - | 50mA | - | 20mA | 7500% @ 1mA | - | 1V | - | 100nA | 70V | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2533-500E Broadcom Limited | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 8mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | 7V | 3750Vrms | - | Transistor | - | 5V | COMPLEX | 2 | - | 45mW | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.0000025 ns | 0.25 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | 25mA | - | - | - | 800ns, 1μs | - | 22 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OPIA817ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 60V | Transistor | - | - | SINGLE | 1 | - | 150mW | - | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 60V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | 600% @ 5mA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2805C-1-A Renesas Electronics America | 1641 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Strip | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | - | 2500Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 5μs 7μs | - | 0.03A | - | - | - | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | - | 80V | - | - | ROHS3 Compliant | - | ||
![]() H11G3M ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1.2V | 200% @ 1mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | 7500Vpk | 55V | Darlington with Base | - | - | - | 1 | - | 260mW | - | 1.3V | DC | - | 60mA | 55V | - | - | - | - | - | - | 55V | - | - | - | - | 6V | - | - | - | - | 5μs, 100μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISQ74X Isocom Components 2004 LTD | 1 | - | - | 2 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 12.5% @ 16mA | 4 | -25°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 5300Vrms | 50V | Transistor | - | - | - | 4 | - | - | - | 1.2V | DC | - | 50mA | - | - | - | - | 2.6μs | - | 2.2 μs | - | - | 2.6μs 2.2μs | - | - | - | 50mA | - | 50mA | - | - | - | 12.5% | 50nA | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-827-30CE Broadcom Limited | 63212 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 200mV | 200% @ 5mA | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | 200mW | 30mA | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 6V | 50mA | - | 20mA | 400% @ 5mA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HMA124R2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 400mV | 100% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | - | - | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | - | 6V | - | - | - | 1200% @ 1mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |