- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3023-V Everlight Electronics Co Ltd | 161 |
| - | 20 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 250μA Typ | 5mA | 1 | - | - | 400V | No | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | 100mA | - | - | - | 250μA | 60mA | - | - | - | 100mA | 400V | 100V/μs (Typ) | 2.5V | 5mA | 1A | 0.005A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S21MT2 Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 3.5mA | 10mA | 1 | - | - | 600V | Yes | -30°C~100°C | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | - | 100mA | - | - | - | 0.05A | - | - | 100μA | 50mA | 50μs (Max) | - | - | - | - | 100V/μs | - | 10mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP266J(T7-TPL,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | 11-4M1S | 600μA Typ | 10mA | - | - | Industrial grade | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2014 | TLP | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | cUL, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | - | - | 30 μs | - | - | 1.4V | - | - | 1.27V | 70mA | - | - | - | 600μA | 30mA | - | - | - | 70mA | - | 200V/μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() APT1212WA Panasonic Electric Works | 23170 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 5 | - | - | - | 3.5mA | 10mA | 1 | - | - | 600V | Yes | -40°C~100°C | Tube | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | 100 μs | - | 50mA | 1.3V | 100mA | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | 600V | 500V/μs | - | 10mA | - | - | - | 3.4mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() PC3SD11NTZCH SHARP/Socle Technology | 9000 |
| - | 16 Weeks | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | - | - | 3.5mA | 5mA | - | - | - | 600V | No | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 100μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP160J(TPR,U,C,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | 1mA Typ | 10mA | - | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2010 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | UR | 2500Vrms | - | Triac | 70mA | - | 1 | - | - | 70mA | 1.15V | 100 μs | - | 25mA | 1.3V | 70mA | - | 1.15V | - | - | 5V | - | 1mA | 50mA | 30μs | - | - | - | - | 500V/μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APT1222WAW Panasonic Electric Works | 50 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 6 | - | - | - | 3.5mA | 10mA | 1 | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | 100 μs | - | 50mA | 1.3V | 100mA | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | - | 500V/μs | 2.5V | 10mA | - | - | - | 3.4mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() S12MD3 Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | - | DIP | - | - | - | - | - | - | 2 | -30°C | - | - | - | - | Tube | 1997 | - | e0 | - | Obsolete | Not Applicable | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | - | - | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | 1 | - | - | - | - | - | SCR OUTPUT OPTOCOUPLER | - | - | 200mA | - | - | - | 0.05A | - | - | 300μA | - | - | - | 0.2A | - | - | - | - | 15mA | - | - | 400V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ELM3043(TA) Everlight Electronics Co Ltd | 1854 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 280μA Typ | 5mA | 1 | - | - | 400V | Yes | -40°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | DEMKO, FIMKO, NEMKO, SEMKO, UL | 3750Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | - | - | - | 70mA | 0.06A | - | - | 280μA | 60mA | - | - | 0.07A | - | - | 1kV/μs | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP168J(TPR,U,C,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | 6-MFSOP, 4 Lead | - | - | 600μA Typ | 3mA | 1 | - | - | 600V | Yes | -40°C~100°C | Cut Tape (CT) | 2007 | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | UR | 2500Vrms | 420V | Triac | 70mA | - | 1 | 1 | - | 70mA | 1.4V | - | - | 20mA | 1.7V | - | 1.4V | 1.4V | 70mA | - | 5V | 20mA | 600μA | 20mA | - | - | - | 70mA | - | 200V/μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOC3021SR2VM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100μA Typ | 15mA | 1 | - | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 330mW | - | IEC/EN/DIN, UL | 4170Vrms | 400V | Triac | - | SINGLE | 1 | - | 330mW | - | - | - | - | 60mA | 1.5V | - | - | 1.15V | - | - | 3V | - | 100μA | - | - | 60mA | - | - | - | - | 3V | 15mA | 1A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S2S3Y00F Sharp Microelectronics | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | - | - | 3.5mA | 10mA | 1 | - | - | - | No | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, UR, VDE | 3750Vrms | 600V | Triac | 50mA | SINGLE | 1 | - | - | 50mA | - | 100 μs | - | 50mA | 1.4V | - | - | 1.2V | 50mA | - | 6V | - | 3.5mA | - | 100μs (Max) | - | 0.05A | - | - | 100V/μs | - | 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3012M ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 100μA Typ | 5mA | 1 | - | - | - | No | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 330mW | - | UL | 4170Vrms | 250V | Triac | - | SINGLE | 1 | - | 330mW | - | - | - | - | 60mA | 1.5V | - | - | 1.15V | - | - | 3V | - | 100μA | - | - | 60mA | - | - | - | - | 3V | 5mA | 1A | 0.005A | - | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC3023X Isocom Components 2004 LTD | In Stock | - | Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 100μA | 5mA | - | - | - | 400V | No | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 50mA | - | 50mA | - | 10mA | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FODM3010R3V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300μA Typ | 15mA | - | - | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | 175V | Triac | 70mA | - | 1 | - | 300mW | - | 1.2V | - | - | 60mA | - | 70mA | - | - | - | - | - | - | 300μA | - | - | - | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT1211WA Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | 3.5mA | 10mA | 1 | - | - | 600V | Yes | -40°C~100°C | Tube | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | 100 μs | - | 50mA | 1.3V | 100mA | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | 600V | 500V/μs | 2.5V | 10mA | - | - | - | 2.7mm | 4.78mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() TLP267J(E Toshiba Semiconductor and Storage | 21 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 200μA Typ | 3mA | - | - | - | 600V | No | -40°C~100°C | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CQC, cUR, UR | 3750Vrms | - | Triac | - | - | 1 | - | - | - | - | 100 μs | - | - | 1.4V | - | - | 1.27V | - | - | - | - | - | 30mA | 100μs | - | - | 70mA | - | 500V/μs (Typ) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3010SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100μA Typ | 15mA | 1 | - | - | 250V | No | -40°C~85°C | Tape & Reel (TR) | 2018 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | - | Triac | - | - | 1 | - | 330mW | - | - | - | - | 60mA | 1.5V | - | - | 1.15V | - | - | 3V | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELM3062(TA) Everlight Electronics Co Ltd | 34175 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 280μA Typ | 10mA | 1 | - | - | 600V | Yes | -40°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | DEMKO, FIMKO, NEMKO, SEMKO, UL | 3750Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | - | - | - | 70mA | 0.06A | - | - | 280μA | 60mA | - | - | 0.07A | - | - | 1kV/μs | - | 10mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3021SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100μA Typ | 15mA | 1 | - | - | 400V | No | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 330mW | - | UL | 4170Vrms | 400V | Triac | - | SINGLE | 1 | - | 330mW | - | - | - | - | 60mA | 1.5V | - | - | 1.15V | - | - | 3V | 60mA | 100μA | - | - | 10mA | - | - | - | - | 3V | 15mA | 1A | - | - | 3.53mm | 8.89mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free |