- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Rise Time | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3021SM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100μA Typ | 15mA | 1 | - | 400V | No | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 330mW | UL | 4170Vrms | 400V | Triac | - | SINGLE | 1 | - | 330mW | - | - | - | 60mA | - | 1.5V | - | - | - | 1.15V | - | - | 3V | 60mA | 100μA | - | - | 10mA | - | - | - | - | 3V | 15mA | 1A | 3.53mm | 8.89mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELT3042 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 280μA Typ | 10mA | - | - | 400V | Yes | -55°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | cUL, Demko, Fimko, Nemko, Semko, UL | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM3051 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300μA Typ | 15mA | - | - | 600V | No | -40°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | BSI, CSA, UL | 3750Vrms | 420V | Triac | 70mA | - | 1 | 1 | 250mW | - | 1.2V | - | 60mA | - | - | 70mA | - | 1.2V | - | - | - | - | - | 300μA | 60mA | - | - | - | 70mA | - | 1kV/μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3052SR2VM ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 220μA Typ | 10mA | 1 | - | 600V | No | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 330mW | UR, VDE | 4170Vrms | 600V | Triac | - | SINGLE | - | - | 330mW | - | 1.18V | - | 60mA | - | 1.5V | - | - | - | 1.15V | - | - | 3V | 60mA | 220μA | - | - | - | - | - | - | 1kV/μs | 2.5V | 10mA | 1A | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM3010 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300μA Typ | 15mA | 1 | - | 250V | No | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | BSI, CSA, UL | 3750Vrms | 250V | Triac | 70mA | - | 1 | 1 | 300mW | 70mA | 1.2V | - | 60mA | - | - | 70mA | - | 1.2V | - | - | - | 3V | - | 300μA | 60mA | - | 10mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MOC3052M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 220μA Typ | 10mA | 1 | - | 600V | No | -40°C~85°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 600V | 330mW | UR | 4170Vrms | 600V | Triac | - | - | 1 | 1 | 330mW | - | 1.18V | - | 60mA | - | 1.5V | - | - | 1.5V | 1.15V | - | - | 3V | - | 220μA | 60mA | - | 10mA | - | - | - | 1kV/μs | - | - | - | 5.08mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PC3SD21NTZCF Sharp Microelectronics | In Stock | - | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | - | 3.5mA | 5mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | CSA, UR | 5000Vrms | 600V | Triac | 100mA | - | 1 | 1 | 170mW | 100mA | 1.2V | 50 μs | 50mA | - | 1.4V | - | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | 50mA | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ELM3054(TA)-V Everlight Electronics Co Ltd | 510000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 3mA | 1 | - | 600V | No | -40°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 3750Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.2V | 100 μs | - | - | - | - | - | - | - | 70mA | 0.06A | - | - | 5mA | 60mA | 100μs (Max) | - | 0.07A | 70mA | - | 1kV/μs | - | 3mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC3SD21NTZBF SHARP/Socle Technology | In Stock | - | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | - | 3.5mA | 7mA | 1 | - | - | Yes | -30°C~100°C | Tube | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | - | CSA, UR | 5000Vrms | 600V | Triac | 100mA | SINGLE | - | - | 170mW | 100mA | 1.2V | 50 μs | 50mA | - | 1.4V | - | 50μs | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 50μs (Max) | 50mA | - | - | - | 1kV/μs | - | 7mA | - | - | - | 7.12mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() APT1222WAY Panasonic Electric Works | 1203 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 5-SMD, Gull Wing | 5 | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mW | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | 100 μs | 50mA | - | 1.3V | 100mA | - | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | 600V | 500V/μs | - | 10mA | - | 3.4mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() TLP268J(E Toshiba Semiconductor and Storage | 37 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 200μA Typ | 3mA | - | Industrial grade | 600V | Yes | -40°C~100°C | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | CQC, cUR, UR | 3750Vrms | - | Triac | - | - | 1 | - | - | - | - | 100 μs | - | - | 1.4V | - | - | - | 1.27V | - | - | - | - | - | 30mA | 100μs | - | - | 70mA | - | 500V/μs (Typ) | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP266J(E Toshiba Semiconductor and Storage | 37 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 600μA Typ | 10mA | 1 | Industrial grade | 600V | Yes | -40°C~100°C | Tube | 2015 | TLP | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | 3750Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.27V | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 30mA | 30μs | - | 0.07A | 70mA | - | 200V/μs | - | 10mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3051SVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 220μA Typ | 15mA | 1 | - | 600V | No | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | UR, VDE | 4170Vrms | - | Triac | - | - | - | - | 330mW | - | 1.18V | - | 60mA | - | 1.5V | - | - | - | 1.15V | - | - | 3V | - | 220μA | - | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL3010S(TA) Everlight Electronics Co Ltd | 50 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 250μA Typ | 15mA | 1 | - | - | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.18V | - | - | 250V | 1.5V | - | - | - | 1.18V | - | - | - | - | 250μA | 60mA | - | - | - | 100mA | - | 100V/μs (Typ) | - | 15mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM3021R2V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300μA Typ | 15mA | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | 280V | Triac | 70mA | - | 1 | 1 | 300mW | - | 1.2V | - | 60mA | - | - | 70mA | - | 1.2V | - | - | - | - | - | 300μA | 60mA | - | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11C2 ON Semiconductor | 48 | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 20mA | - | - | 200V | No | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | UR | 5300Vrms | 200V | SCR | 300mA | - | 1 | - | 1W | - | 1.2V | - | 60mA | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | 10mA | - | - | - | 500V/μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT1221AX Panasonic Electric Works | 4957 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 500mW | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | 100 μs | 50mA | - | 1.3V | 100mA | - | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | 600V | 500V/μs | 2.5V | 10mA | - | 2.7mm | 4.78mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() PC3SD12NXZA Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD | - | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | CSA, UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | - | 100mA | - | - | - | - | 0.05A | - | - | 100μA | 50mA | 50μs (Max) | - | - | - | - | 1kV/μs | - | 10mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP265J(TPR,E Toshiba Semiconductor and Storage | 5000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 1mA Typ | 10mA | 1 | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | cUR, UR | 3750Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.27V | 100 μs | - | - | - | - | - | - | - | 70mA | 0.025A | - | - | 1mA | 30mA | 100μs (Max) | - | 0.07A | - | - | 500V/μs (Typ) | - | 10mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3063X Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 400μA Typ | 5mA | - | - | 600V | Yes | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UR, VDE | 5300Vrms | 600V | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 50mA | - | 20mA | - | - | - | 600V/μs | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |