- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Depth | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Load Current | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3011_NF098 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 300μA Typ | 10mA | - | - | 250V | No | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | cUR, UR | 3750Vrms | - | Triac | 70mA | - | 1 | - | 300mW | 70mA | 1.2V | - | - | 60mA | - | 1.5V | - | - | 1.2V | 70mA | - | 3V | - | 300μA | - | - | - | - | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APT1222 Panasonic Electric Works | 6000 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 3.5mA | 10mA | 1 | - | - | No | -40°C~100°C | Tube | 2000 | APT | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | UL RECOGNIZED, VDE APPROVED | 500mW | 6.4mm | - | cUR, VDE | 5000Vrms | 600V | Triac | 100mA | - | 1 | - | 500mW | 100mA | 1.21V | SPST | 100 μs | 50mA | 600V | 1.3V | 100mA | - | - | 100mA | - | 6V | - | 300μA | - | 100μs (Max) | 20mA | - | 100mA | - | - | 500V/μs | 2.5V | 10mA | - | - | 3.4mm | 8.8mm | 6.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APT1232 Panasonic Electric Works | 26322 |
| Datasheet | 10 Weeks | - | PCB | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | - | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -40°C~100°C | Tube | 2000 | APT | - | - | Active | Not Applicable | Through Hole | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 6.4mm | - | cUR, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.21V | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 50mA | 100μs (Max) | - | - | - | 100mA | 600V | 500V/μs | 2V | 10mA | - | - | 3.9mm | 8.8mm | - | - | - | RoHS Compliant | - | ||
![]() EL3053-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 250μA Typ | 5mA | 1 | - | 600V | No | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | 100mA | - | - | - | 250μA | 60mA | - | - | - | - | 100mA | - | 1kV/μs | 2.5V | 5mA | 1A | 0.005A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3020X Isocom Components 2004 LTD | 622 | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 100μA | 30mA | - | - | 400V | No | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 50mA | - | 10mA | - | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FODM3023R1_NF098 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 300μA Typ | 5mA | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | cUR, UR | 3750Vrms | - | Triac | 70mA | - | 1 | - | 300mW | 70mA | 1.2V | - | - | 60mA | 400V | - | - | - | - | 70mA | - | 3V | - | 300μA | - | - | - | - | - | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3072TVM ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | 540μA Typ | 10mA | - | - | 800V | No | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | - | - | Tin (Sn) | - | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3021M Lite-On Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 250μA Typ | 15mA | 1 | - | - | No | -40°C~100°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | - | - | CQC, CSA, TUV, UL, VDE | 5000Vrms | 400V | Triac | - | SINGLE | 1 | - | 330mW | - | - | - | 20 μs | 50mA | - | 1.5V | - | - | 1.15V | - | - | 6V | 50mA | 250μA | - | - | - | - | - | - | - | 1kV/μs | 3V | 8mA | 1A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APT1232WA Panasonic Electric Works | 21 |
| Datasheet | 10 Weeks | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | YES | SURFACE MOUNT | - | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -40°C~100°C | Tube | 2000 | APT | - | - | Active | Not Applicable | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | cUR, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.21V | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 50mA | 100μs (Max) | - | - | - | 100mA | 600V | 500V/μs | 2V | 10mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC2SD11NTZAF SHARP/Socle Technology | 12420 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | 5 | - | 3.5mA | 10mA | 1 | - | 400V | No | -30°C~100°C | Tube | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | - | - | CSA, UR | 5000Vrms | 600V | Triac | 100mA | SINGLE | - | - | - | 100mA | 1.2V | - | 100 μs | 50mA | - | 1.4V | 100mA | - | 1.2V | - | - | 6V | - | 100μA | - | 100μs (Max) | - | - | - | - | - | 1kV/μs | - | 10mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APT1212AX Panasonic Electric Works | 1109 |
| Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | 5-SMD, Gull Wing | - | - | 5 | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 500mW | - | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | - | 100 μs | 50mA | - | 1.3V | 100mA | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | - | - | 600V | 500V/μs | - | 10mA | - | - | 3.4mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() APT1232AZ Panasonic Electric Works | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Surface Mount | 5-SMD, Gull Wing | - | - | - | - | - | 10mA | 1 | - | 600V | Yes | -40°C~100°C | Tube | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | cUR, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.21V | - | 100 μs | - | - | - | - | - | - | 100mA | 0.02A | - | - | 3.5mA | 50mA | 100μs (Max) | - | - | - | 100mA | 600V | 500V/μs | 2V | 10mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODM3052R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 4-SMD | 300μA Typ | 10mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | - | BSI, CSA, UL | 3750Vrms | 420V | Triac | 70mA | - | 1 | 1 | 250mW | - | 1.2V | - | - | 60mA | - | - | 70mA | 1.2V | - | - | - | - | - | 300μA | 60mA | - | - | - | - | 70mA | - | 1kV/μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL3041S(TA)-V Everlight Electronics Co Ltd | 4866 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 280μA Typ | 15mA | 1 | - | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2002 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | 1.5V | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 100mA | 400V | 1kV/μs | 3V | 15mA | 1A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3062S(TB)-V Everlight Electronics Co Ltd | 37 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 280μA Typ | 10mA | 1 | - | 600V | Yes | -55°C~100°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | 1.5V | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 100mA | - | 1kV/μs | 3V | 10mA | 1A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3053M-V Everlight Electronics Co Ltd | 97500 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6 | - | 250μA Typ | 5mA | 1 | - | 600V | No | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | - | - | 250μA | 60mA | - | - | - | - | 100mA | - | 1kV/μs | 2.5V | 5mA | 1A | 0.005A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3082S(TA)-V Everlight Electronics Co Ltd | 200 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 280μA Typ | 10mA | 1 | - | 800V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | 1.5V | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 100mA | 800V | 600V/μs | 3V | 10mA | 1A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3033-V Everlight Electronics Co Ltd | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 280μA Typ | 5mA | 1 | - | 250V | Yes | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | - | - | 1.5V | - | - | - | 100mA | - | - | - | 280μA | 60mA | - | - | - | - | - | 250V | 1kV/μs | 3V | 5mA | 1A | 0.005A | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3063S(TA) Everlight Electronics Co Ltd | 50000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 280μA Typ | 5mA | 1 | - | - | Yes | -55°C~100°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | 330mW | - | 1.5V Max | - | - | 60mA | 600V | 1.5V | - | - | - | 100mA | - | - | - | 280μA | - | - | - | - | - | - | - | 1kV/μs | - | 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP266J(V4-TPL,E Toshiba Semiconductor and Storage | 171 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 600μA Typ | 10mA | 1 | Industrial grade | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2015 | TLP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 30μs | - | 0.07A | - | 70mA | 600V | 200V/μs | 2.8V | - | - | - | - | - | - | - | - | RoHS Compliant | - |