- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current-Max | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | Isolation Voltage-Max | Static dV/dt (Min) | Input Trigger Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3042SR2M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD410 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3011SR2M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3081TVM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3063TVM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM3022R2_NF098 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3043SR2-M Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3012TV-M Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWXX39438ST1R Vishay | In Stock | - | - | - | - | - | - | - | HWXX3 | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4218 Infineon | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | IL4218 | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | - | 1.29 | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 8541.40.80.00 | compliant | - | - | - | SINGLE | - | - | TRIAC OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 0.7 mA | 800 V | ||
![]() MOC3022SVM Fairchild | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | MOC302 | 100µA (Typ) | 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | Obsolete | - | - | 400 V | No | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | - | 1 | 1.15V | - | - | 60 mA | - | - | - | - | - | - | ||
![]() FODM3052R2V Fairchild | In Stock | - | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | Obsolete | - | - | 600 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | - | 1 | 1.2V | - | - | 60 mA | - | 70 mA | - | 1kV/µs | - | - | ||
![]() HWXX38238 Vishay | In Stock | - | - | - | - | - | - | - | HWXX3 | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SD11NTZBF Sharp Socle | In Stock | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | CSA, UR | PC3SD11 | 3.5mA | 7mA | - | - | - | - | SHARP/Socle Technology | - | - | - | Tube | - | - | Discontinued at Digi-Key | - | - | 600V | No | -30°C ~ 100°C | Tube | -- | - | - | Discontinued at Digi-Key | - | - | - | - | CSA, UR | 5000Vrms | Triac | - | 1 | 1.2V | - | - | 50mA | 100µs (Max) | 100mA | - | 1kV/µs | - | - | ||
![]() TLP360J(D4-CANO) Toshiba | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | TLP360 | 1mA | 10mA | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | Bulk | - | - | Last Time Buy | - | - | 600 V | No | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | CQC, cUL, UL, VDE | 5000Vrms | Triac | - | 1 | 1.15V | - | - | 50 mA | 30µs | 100 mA | - | 500V/µs (Typ) | - | - | ||
![]() S2S4A00F Sharp Socle | In Stock | - | - | - | Surface Mount | 4-SMD | 4-SMD | CSA, UR | S2S4A00 | 3.5mA | 10mA | - | - | - | - | SHARP/Socle Technology | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 600V | Yes | -30°C ~ 100°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | CSA, UR | 3750Vrms | Triac | - | 1 | 1.2V | - | - | 50mA | 50µs (Max) | 50mA | - | 100V/µs | - | - | ||
![]() MOC3052TVM Fairchild | 20000 | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | MOC305 | 220µA (Typ) | 10mA | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | Active | - | - | 600 V | No | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | UR, VDE | 4170Vrms | Triac | - | 1 | 1.18V | - | - | 60 mA | - | - | - | 1kV/µs | - | - | ||
![]() HWXX38338 Vishay | In Stock | - | - | - | - | - | - | - | HWXX3 | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3022T-M Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD4116 Fairchild | 8000 | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | FOD411 | 500µA | 1.3mA | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | - | - | Active | - | - | 600 V | Yes | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | CSA, UL | 5000Vrms | Triac | - | 1 | 1.25V | - | - | 30 mA | 60µs | - | - | 10kV/µs | - | - |