- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Mfr | Package | Product Status | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Part Status | Approval Agency | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3063VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | MOC306 | 500µA (Typ) | 5mA | Fairchild Semiconductor | Bulk | Active | 600 V | Yes | -40°C ~ 85°C | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | 1 | 1.3V | 60 mA | - | - | 600V/µs | ||
![]() MOC3061VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | MOC306 | 500µA (Typ) | 15mA | Fairchild Semiconductor | Bulk | Active | 600 V | Yes | -40°C ~ 85°C | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | 1 | 1.3V | 60 mA | - | - | 600V/µs | ||
![]() FOD4108S Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | FOD4108 | 500µA | 2mA | Fairchild Semiconductor | Bulk | Active | 800 V | Yes | -55°C ~ 100°C | - | - | - | CSA, UL | 5000Vrms | Triac | 1 | 1.25V | 30 mA | 60µs | - | 10kV/µs | ||
![]() TLP360J(CANO) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | TLP360 | 1mA | 10mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | 600 V | No | -40°C ~ 100°C | - | - | - | CQC, cUL, UL, VDE | 5000Vrms | Triac | 1 | 1.15V | 50 mA | 30µs | 100 mA | 500V/µs (Typ) | ||
![]() FODM3022V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 10mA | Fairchild Semiconductor | Tube | Obsolete | 400 V | No | -40°C ~ 100°C | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | 1 | 1.2V | 60 mA | - | 70 mA | 10V/µs (Typ) | ||
![]() 4N393S Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | 4N39 | 1mA | 30mA | Fairchild Semiconductor | Tube | Obsolete | 200 V | No | -55°C ~ 100°C | - | - | - | UR, VDE | 5300Vrms | SCR | 1 | 1.1V | 60 mA | 50µs (Max) | 300 mA | 500V/µs | ||
![]() S2S5FA0F Sharp Socle | In Stock | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-SMD | UR | S2S5FA0 | 3.5mA | -- | SHARP/Socle Technology | Tape & Reel (TR) | Active | 600V | No | -30°C ~ 100°C | - | -- | Active | UR | 3750Vrms | Triac | 1 | 1.2V | 50mA | 100µs | 50mA | 500V/µs | ||
![]() PC3SD11NTZCF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | CSA, UR | PC3SD11 | 3.5mA | 5mA | SHARP/Socle Technology | Tube | Discontinued at Digi-Key | 600V | No | -30°C ~ 100°C | Tube | -- | Discontinued at Digi-Key | CSA, UR | 5000Vrms | Triac | 1 | 1.2V | 50mA | 100µs (Max) | 100mA | 1kV/µs | ||
![]() MOC3042TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | MOC304 | 400µA (Typ) | 10mA | Fairchild Semiconductor | Bulk | Active | 400 V | Yes | -40°C ~ 85°C | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | 1 | 1.25V | 60 mA | - | - | 1kV/µs | ||
![]() FODM3010R3V Fairchild | 5000 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 15mA | Fairchild Semiconductor | Bulk | Obsolete | 250 V | No | -40°C ~ 100°C | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | Triac | 1 | 1.2V | 60 mA | - | 70 mA | 10V/µs (Typ) | ||
![]() TLP669LF(S,C,F) Toshiba | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 6-DIP | - | TLP669 | - | 10mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | 800 V | Yes | - | - | - | - | CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | - | - | - | 100 mA | - | ||
![]() TLP669LF(D4,S,C,F) Toshiba | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 6-DIP | - | TLP669 | - | 10mA | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | 800 V | Yes | - | - | - | - | CSA, cUL, UL, VDE | 5000Vrms | Triac | 1 | - | - | - | 100 mA | - | ||
![]() PC3SD11YTZAH Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | PC3SD11 | 3.5mA | 10mA | SHARP/Socle Technology | Tube | Active | 600 V | No | -30°C ~ 100°C | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | 1 | 1.2V | 50 mA | 100µs (Max) | 100 mA | 1kV/µs | ||
![]() PC4SD21YXPDH Sharp Socle | In Stock | - | - | Surface Mount | 5-SMD, Gull Wing | 5-SMD | - | PC4SD21 | 3.5mA | 3mA | SHARP/Socle Technology | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 800 V | Yes | -30°C ~ 100°C | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | 1 | 1.2V | 50 mA | 50µs (Max) | 100 mA | 500V/µs | ||
![]() FODM3012-NF098 Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | FODM30 | 300µA (Typ) | 5mA | Fairchild Semiconductor | Bulk | Active | 250 V | No | -40°C ~ 100°C | - | - | - | cUR, UR | 3750Vrms | Triac | 1 | 1.2V | 60 mA | - | 70 mA | 10V/µs (Typ) | ||
![]() FOD4216TV Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | FOD4216 | 500µA | 1.3mA | Fairchild Semiconductor | Bulk | Active | 600 V | No | -55°C ~ 100°C | - | - | - | cUL, FIMKO, UL, VDE | 5000Vrms | Triac | 1 | 1.28V | 30 mA | 60µs | - | 10kV/µs | ||
![]() MOC3031SDM Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | MOC303 | 400µA (Typ) | 15mA | Fairchild Semiconductor | Bulk | Obsolete | 250 V | Yes | -40°C ~ 85°C | - | - | - | UL | 4170Vrms | Triac | 1 | 1.25V | 60 mA | - | - | 1kV/µs | ||
![]() MOC3051SR2VM Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | MOC305 | 220µA (Typ) | 15mA | Fairchild Semiconductor | Bulk | Active | 600 V | No | -40°C ~ 85°C | - | - | - | UR, VDE | 4170Vrms | Triac | 1 | 1.18V | 60 mA | - | - | 1kV/µs | ||
![]() MOC3042SR2M Fairchild | 3000 | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | MOC304 | 400µA (Typ) | 10mA | Fairchild Semiconductor | Bulk | Active | 400 V | Yes | -40°C ~ 85°C | - | - | - | UL | 4170Vrms | Triac | 1 | 1.25V | 60 mA | - | - | 1kV/µs | ||
![]() MOC3020VM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | MOC302 | 100µA (Typ) | 30mA | Fairchild Semiconductor | Bulk | Active | 400 V | No | -40°C ~ 85°C | - | - | - | IEC/EN/DIN, UL | 4170Vrms | Triac | 1 | 1.15V | 60 mA | - | - | - |