- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3051S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 250μA Typ | 15mA | 1 | - | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | - | 250μA | 60mA | - | - | - | 100mA | - | 1kV/μs | 2.5V | 15mA | 1A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APT1212WAW Panasonic Electric Works | 50 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 5 | - | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.21V | 100 μs | 50mA | - | 1.3V | 100mA | - | - | 100mA | - | - | 3.5mA | - | 100μs (Max) | - | - | - | 600V | 500V/μs | - | 10mA | - | 3.4mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() FODM3010R3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300μA Typ | 15mA | - | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | BSI, CSA, UL | 3750Vrms | 175V | Triac | 70mA | - | 1 | 1 | 300mW | - | 1.2V | - | 60mA | - | - | 70mA | 1.2V | - | - | - | - | 300μA | 60mA | - | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP265J(V4T7TR,E Toshiba Semiconductor and Storage | 3549 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 1mA Typ | 10mA | - | Industrial grade | 600V | No | -40°C~100°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CQC, cUR, UR, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | 50mA | 20μs | - | - | 70mA | - | 500V/μs (Typ) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3011SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100μA Typ | 10mA | 1 | - | 250V | No | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | - | Triac | - | - | 1 | - | 330mW | - | - | - | 60mA | - | 1.5V | - | - | 1.15V | - | 3V | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S2S5A Sharp Microelectronics | 21195 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | CSA, UR | 3750Vrms | 420V | Triac | - | SINGLE | - | - | - | 50mA | 1.2V | - | 50mA | - | - | 50mA | - | - | - | 6V | - | 100μA | - | 100μs (Max) | - | 0.05A | - | - | 500V/μs | - | 10mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FODM3051R3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300μA Typ | 15mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | BSI, CSA, UL | 3750Vrms | 420V | Triac | 70mA | - | 1 | 1 | 250mW | - | 1.2V | - | 60mA | - | - | 70mA | 1.2V | - | - | - | - | 300μA | 60mA | - | - | - | 70mA | - | 1kV/μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3162TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864.008416mg | 500μA Typ | 10mA | 1 | - | 600V | Yes | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | - | Triac | - | - | 1 | - | 250mW | - | - | - | 60mA | - | 1.5V | - | - | 1.3V | - | 6V | - | 500μA | - | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() S2S3AD0F SHARP/Socle Technology | 40 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | 100 μs | 50mA | - | 1.4V | - | 1.2V | 1.2V | 50mA | 6V | 50mA | 3.5mA | 50mA | 100μs (Max) | - | - | 50mA | - | 100V/μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MOC3063XSM Isocom Components 2004 LTD | 3412 | - | - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 400μA Typ | 5mA | - | - | 600V | Yes | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UR, VDE | 5300Vrms | 600V | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 20mA | - | - | - | 600V/μs | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MOC3062TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 500μA Typ | 10mA | 1 | - | 600V | Yes | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | - | - | 250mW | - | 1.3V | - | 60mA | - | - | - | - | - | - | 6V | - | 500μA | - | - | - | - | - | - | 600V/μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3032TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864.008416mg | 400μA Typ | 10mA | 1 | - | 250V | Yes | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | - | Triac | - | - | 1 | - | 250mW | - | - | - | 60mA | - | 1.5V | - | - | 1.25V | - | 6V | - | 400μA | - | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() S2S4000F Sharp Microelectronics | 20 | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD | 4 | - | - | 3.5mA | 10mA | 1 | - | - | Yes | -30°C~100°C | Tube | 2004 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | - | CSA, UR | 3750Vrms | 600V | Triac | 50mA | SINGLE | 1 | - | - | 50mA | - | 50 μs | 50mA | - | 1.4V | - | - | 1.2V | 50mA | 6V | - | 3.5mA | - | 50μs (Max) | - | 0.05A | - | - | 100V/μs | - | 10mA | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3SH21YFZBF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 3.5mA | 7mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | 100mA | 1.2V | 50 μs | 50mA | - | - | 100mA | - | - | - | 6V | - | 100μA | - | 50μs (Max) | - | - | - | - | 1kV/μs | - | 7mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21YXPLF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | 6 | 6-SMD | - | 3.5mA | - | - | - | 600V | Yes | -30°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | CSA, UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | 50 μs | - | 600V | - | - | 1.2V | - | 100mA | - | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21NTZAF SHARP/Socle Technology | 63212 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | CSA, UR | 5000Vrms | - | Triac | 100mA | - | 1 | - | - | - | 1.2V | 50 μs | 50mA | - | - | 100mA | 1.2V | - | 100mA | - | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC1S3052NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | CSA, UR | 5000Vrms | - | Triac | 100mA | - | 1 | - | - | 100mA | 1.2V | 50 μs | 50mA | - | 1.4V | 100mA | 1.2V | 1.2V | 100mA | 6V | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() APT1221W Panasonic Electric Works | 137 |
| - | 10 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -40°C~100°C | Tube | 2000 | APT | - | - | Active | 1 (Unlimited) | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | - | 100 μs | 50mA | - | 1.3V | 100mA | - | 1.21V | 100mA | - | - | 3.5mA | - | 100μs (Max) | - | - | - | 600V | 500V/μs | 2.5V | 10mA | - | 2.7mm | 4.78mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() PC4SF21YVZCF Sharp Microelectronics | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | - | 3.5mA | 5mA | 1 | - | 800V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 560V | Triac | 100mA | - | 1 | 1 | - | 100mA | 1.2V | 50 μs | 50mA | - | 1.4V | - | 1.2V | 1.2V | 100mA | 6V | 50mA | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 500V/μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP266J(V4,E Toshiba Semiconductor and Storage | 110 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 600μA Typ | 10mA | - | - | 600V | Yes | -40°C~100°C | Tube | 2015 | TLP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | 30mA | 30μs | - | - | 70mA | - | 200V/μs | - | - | - | - | - | - | - | - | RoHS Compliant | - |