- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Peak Off-state Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3010R2V ON Semiconductor | 2533 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300μA Typ | 15mA | - | - | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | BSI, CSA, UL | 3750Vrms | 175V | Triac | 70mA | - | 1 | 1 | 300mW | - | 1.2V | - | - | 60mA | - | - | 70mA | 1.2V | - | - | - | - | - | 300μA | 60mA | - | - | 70mA | - | - | 10V/μs (Typ) | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21YTZBF SHARP/Socle Technology | 33 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 3.5mA | 7mA | 1 | - | - | 600V | Yes | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | 100mA | - | 1.2V | 100mA | - | 6V | - | 3.5mA | - | 50μs (Max) | - | - | - | - | 1kV/μs | - | 7mA | - | - | No | RoHS Compliant | - | ||
![]() MOC3033SR2VM ON Semiconductor | 128763 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810.002575mg | 400μA Typ | 5mA | - | - | - | - | Yes | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | IEC/EN/DIN, UL | 4170Vrms | 250V | Triac | - | - | 1 | - | 250mW | - | 1.25V | - | - | 60mA | 250V | - | - | - | - | - | - | 6V | - | 400μA | - | - | - | - | - | - | 1kV/μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3021FM ON Semiconductor | 840 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 100μA Typ | 15mA | - | - | - | 400V | No | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | 330mW | - | - | - | - | 60mA | - | - | - | 1.15V | - | - | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP266J(TPR,E Toshiba Semiconductor and Storage | 7969 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 600μA Typ | 10mA | 1 | - | - | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2015 | TLP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | 1 | - | - | - | - | 100 μs | - | - | - | 1.4V | - | - | 1.27V | - | - | - | - | - | 30mA | 30μs | 0.07A | 70mA | 600V | - | 200V/μs | 2.8V | - | - | - | No | RoHS Compliant | - | ||
![]() PC3SD11NXPCF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD | - | - | 6-SMD | - | 3.5mA | 5mA | - | - | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | - | 1 | 1 | - | - | 1.2V | 100 μs | - | 50mA | - | 1.4V | 100mA | 1.2V | 1.2V | - | - | - | - | 100μA | 50mA | 100μs (Max) | - | 100mA | - | - | 1kV/μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FODM3012R2 ON Semiconductor | 32680 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300μA Typ | 5mA | - | - | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | - | 10V/μs (Typ) | - | - | - | - | - | - | - | ||
![]() EL3053S1(TA) Everlight Electronics Co Ltd | 123765 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 250μA Typ | 5mA | 1 | - | - | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | - | - | 250μA | 60mA | - | - | 100mA | - | - | 1kV/μs | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3073SVM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 540μA Typ | 6mA | - | - | Industrial grade | 800V | No | -40°C~85°C | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | compliant | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | - | ||
![]() FODM3052R3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 300μA Typ | 10mA | - | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP525G-2(F) Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 200μA Typ | 10mA | 2 | - | - | - | No | -40°C~100°C | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UR | 2500Vrms | 400V | Triac | 80mA | - | - | - | - | 80mA | 1.15V | - | - | 50mA | - | 1.3V | - | - | 1.15V | 80mA | - | 5V | 50mA | 200μA | - | - | - | - | - | - | 200V/μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP748J(D4,F) Toshiba Semiconductor and Storage | 90000 |
| Datasheet | 12 Weeks | Gold, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1mA | 10mA | 1 | - | - | 600V | No | -40°C~100°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | BSI, SEMKO, UR, VDE | 4000Vrms | - | SCR | 150mA | SINGLE | 1 | - | - | 100mA | 1.15V | 15 μs | - | 50mA | - | 1.3V | - | - | 1.15V | 150mA | - | 5V | - | 1mA | - | - | - | - | - | - | 5V/μs | - | - | 2A | - | - | RoHS Compliant | - | ||
![]() MOC3022 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 100μA | 10mA | 1 | -40°C | - | 400V | No | - | Tube | - | - | e0 | yes | Obsolete | 1 (Unlimited) | TIN LEAD | - | - | UL APPROVED | - | - | 5300Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | 50mA | - | - | - | - | - | - | - | 10mA | - | - | - | Non-RoHS Compliant | - | ||
![]() MOC3011VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 100μA Typ | 10mA | 1 | - | - | 250V | No | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | IEC/EN/DIN, UL | 4170Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.15V | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 60mA | - | - | - | - | - | - | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3072SVM ON Semiconductor | 17 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 540μA Typ | 10mA | - | - | Industrial grade | 800V | No | -40°C~85°C | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | compliant | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1kV/μs | - | - | - | - | - | - | - | ||
![]() S21ME6F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | - | - | - | - | - | 1 | -30°C | - | - | - | - | Tube | 1997 | - | e0 | - | Obsolete | Not Applicable | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | unknown | - | - | - | - | - | SINGLE | 1 | - | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | 100mA | - | - | - | 0.05A | - | - | 100μA | - | - | - | - | - | 5000V | - | - | 10mA | - | 600V | - | Non-RoHS Compliant | - | ||
![]() MOC3081TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 500μA Typ | 15mA | - | - | - | 800V | Yes | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 600V/μs | - | - | - | - | - | - | - | ||
![]() MOC3082TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 500μA Typ | 10mA | - | - | - | 800V | Yes | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 600V/μs | - | - | - | - | - | - | - | ||
![]() TLP267J(TPR,E Toshiba Semiconductor and Storage | 5548 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 200μA Typ | 3mA | - | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CQC, cUR, UR | 3750Vrms | - | Triac | - | - | 1 | - | - | - | - | 100 μs | - | - | - | 1.4V | - | - | 1.27V | - | - | - | - | - | 30mA | 100μs | - | 70mA | - | - | 500V/μs (Typ) | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODM3053R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300μA Typ | 5mA | - | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | BSI, CSA, UL | 3750Vrms | 420V | Triac | 70mA | - | 1 | 1 | 250mW | - | 1.2V | - | - | 60mA | - | - | 70mA | 1.2V | - | - | - | - | - | 300μA | 60mA | - | - | 70mA | - | - | 1kV/μs | - | - | - | - | - | RoHS Compliant | Lead Free |