- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | Forward Current-Max | Reverse Breakdown Voltage | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Peak Off-state Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11C43S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20mA | - | - | 400V | No | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 300mA | - | - | 500V/μs | - | - | - | - | - | - | - | ||
![]() H11C2W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20mA | - | - | 200V | No | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 300mA | - | - | 500V/μs | - | - | - | - | - | - | - | ||
![]() H11C5S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20mA | - | - | 400V | No | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 300mA | - | - | 500V/μs | - | - | - | - | - | - | - | ||
![]() EL3032S1(TA) Everlight Electronics Co Ltd | 123765 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 280μA Typ | 10mA | 1 | - | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | 1.5V Max | - | - | - | 1.5V | - | - | - | - | - | 280μA | 60mA | - | - | 100mA | - | - | 1kV/μs | - | 10mA | - | - | No | ROHS3 Compliant | - | ||
![]() EL3043S1(TA) Everlight Electronics Co Ltd | 100000 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 280μA Typ | 5mA | 1 | - | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | 1.5V Max | - | - | - | 1.5V | - | - | - | - | - | 280μA | 60mA | - | - | 100mA | - | - | 1kV/μs | - | 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() EL3011S1(TA) Everlight Electronics Co Ltd | 123765 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 250μA Typ | 10mA | 1 | - | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | 250μA | 60mA | - | - | 100mA | - | - | 100V/μs (Typ) | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3022S(TA)-V Everlight Electronics Co Ltd | 26 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 250μA Typ | 10mA | 1 | - | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | 250μA | 60mA | - | - | 100mA | 400V | - | 100V/μs (Typ) | 2.5V | 10mA | 1A | - | - | ROHS3 Compliant | - | ||
![]() QTT0223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | 25mA | 10mA | - | - | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL, VDE | 5000Vrms | - | Triac, Power | - | - | 1 | - | - | 1.3V Max | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 300mA | - | - | 200V/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD21YTZDF Sharp Microelectronics | 33630 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 3.5mA | 3mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, UR, VDE | 5000Vrms | 420V | Triac | 100mA | SINGLE | - | - | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | 100mA | - | 1.2V | - | 6V | 100μA | - | 50μs (Max) | - | - | - | - | 1kV/μs | - | 3mA | - | - | No | RoHS Compliant | Lead Free | ||
![]() QTT2223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | 25mA | 10mA | - | - | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL, VDE | 5000Vrms | - | Triac, Power | - | - | 1 | - | - | 1.3V Max | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 900mA | - | - | 200V/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q3083 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 280μA Typ | 5mA | - | - | 800V | Yes | -55°C~100°C | Tube | 2013 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 600V/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q3062 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 280μA Typ | 10mA | - | - | 600V | Yes | -55°C~100°C | Tube | 2013 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1kV/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q3082 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 280μA Typ | 10mA | - | - | 800V | Yes | -55°C~100°C | Tube | 2013 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 600V/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD21YXZC Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | - | - | 1 | -30°C | - | - | - | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | unknown | - | - | 420V | - | - | SINGLE | 1 | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | 100mA | - | - | 0.05A | - | 100μA | - | - | - | - | - | 5000V | - | - | 5mA | - | 600V | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC4SD21NXZCF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | 5 | 6-SMD | 3.5mA | 5mA | 1 | - | 800V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | 560V | Triac | 100mA | - | 1 | 1 | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | 100mA | 1.2V | 1.2V | - | 6V | 100μA | 50mA | 50μs (Max) | - | 100mA | - | - | 500V/μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC3SD21YXZCF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | 5 | 6-SMD | 3.5mA | 5mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR, VDE | 5000Vrms | 420V | Triac | 100mA | - | 1 | 1 | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | 100mA | 1.2V | 1.2V | - | 6V | 100μA | 50mA | 50μs (Max) | - | 100mA | - | - | 1kV/μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC3ST11NSZAF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | 100mA | 1.2V | 100 μs | - | 50mA | - | 100mA | - | - | - | 6V | 100μA | - | 100μs (Max) | - | - | - | - | 1kV/μs | - | 10mA | - | - | - | RoHS Compliant | - | ||
![]() QTT0213ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | 25mA | 10mA | - | - | 600V | Yes | -55°C~85°C | Tape & Reel (TR) | - | QTTX213 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL, VDE | 5000Vrms | - | Triac, Power | - | - | 1 | - | - | 1.3V Max | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 300mA | - | - | 200V/μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SG11YIZ Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | UR, VDE | 3750Vrms | 420V | Triac | - | SINGLE | 1 | - | - | 1.2V | - | - | - | - | 50mA | - | - | 0.05A | - | 100μA | - | 100μs (Max) | 0.05A | - | - | - | 100V/μs | - | 10mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3ST21NSZCF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 3.5mA | 5mA | - | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | - | 1 | 1 | - | 1.2V | 50 μs | - | 50mA | 1.4V | 100mA | 1.2V | 1.2V | - | - | 100μA | 50mA | 50μs (Max) | - | 100mA | - | - | 1kV/μs | - | - | - | - | No | RoHS Compliant | Lead Free |