- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC4SF11YVZAF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 10mA | - | 800V | No | -30°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 560V | Triac | 100mA | - | 1 | 1 | - | - | 1.2V | 100 μs | 50mA | 1.4V | - | 1.2V | 1.2V | 100mA | - | - | - | 3.5mA | 50mA | 100μs (Max) | - | 100mA | 50V/μs | - | No | - | RoHS Compliant | Lead Free | ||
![]() Q3022 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 250μA Typ | 10mA | - | 400V | No | -55°C~100°C | Tube | 2014 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 100V/μs (Typ) | - | - | - | RoHS Compliant | - | ||
![]() Q3063 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 280μA Typ | 5mA | - | 600V | Yes | -55°C~100°C | Tube | 2013 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | RoHS Compliant | - | ||
![]() Q3052 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 250μA Typ | 10mA | - | 600V | No | -55°C~100°C | Tube | 2014 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | RoHS Compliant | - | ||
![]() FODM3021R3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300μA Typ | 15mA | 1 | 400V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | BSI, CSA, UL, VDE | 3750Vrms | 280V | Triac | 70mA | - | 1 | 1 | 300mW | 70mA | 1.2V | - | 60mA | - | 70mA | 1.2V | - | - | - | 3V | - | 300μA | 60mA | - | - | 70mA | 10V/μs (Typ) | - | - | - | RoHS Compliant | Lead Free | ||
![]() QTT1213ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | 25mA | 10mA | - | 600V | Yes | -55°C~85°C | Tape & Reel (TR) | - | QTX213 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL, VDE | 5000Vrms | - | Triac, Power | - | - | 1 | - | - | - | 1.3V Max | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 600mA | 200V/μs | - | - | - | RoHS Compliant | - | ||
![]() QTT3223ST1 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | 25mA | 10mA | - | 600V | No | -55°C~85°C | Tape & Reel (TR) | - | QTX223 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL, VDE | 5000Vrms | - | Triac, Power | - | - | 1 | - | - | - | 1.3V Max | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 1.2A | 200V/μs | - | - | - | RoHS Compliant | - | ||
![]() Q3053 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 250μA Typ | 5mA | - | 600V | No | -55°C~100°C | Tube | 2014 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | RoHS Compliant | - | ||
![]() MOC3060X Isocom Components 2004 LTD | 7540 |
| - | 2 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400μA Typ | 30mA | 1 | 600V | Yes | -40°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | UR, VDE | 5300Vrms | 600V | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | 0.05A | - | 50mA | - | - | - | 20mA | - | 600V/μs | 30mA | - | No SVHC | ROHS3 Compliant | - | ||
![]() MOC3020FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 30mA | - | 400V | No | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() MOC3023TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 100μA Typ | 5mA | - | 400V | No | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() H11C6S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 30mA | - | 400V | No | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 300mA | 500V/μs | - | - | - | - | - | ||
![]() PC3SD11YTZAF SHARP/Socle Technology | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 3.5mA | 10mA | 1 | 600V | No | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | CSA, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | - | - | 1.2V | 100 μs | 50mA | 1.4V | 100mA | - | 1.2V | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | 1kV/μs | 10mA | - | - | RoHS Compliant | - | ||
![]() MOC3022TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 100μA Typ | 10mA | - | 400V | No | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() FODM3023R4V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 5mA | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 70mA | 10V/μs (Typ) | - | - | - | - | - | ||
![]() PC3SF11YVZBH SHARP/Socle Technology | 50 |
| - | 16 Weeks | - | - | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | - | 6-DIP | 3.5mA | 7mA | - | 600V | No | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 50mA | 100μs (Max) | - | 100mA | 1kV/μs | - | - | - | RoHS Compliant | - | ||
![]() 4N40300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 1mA | 14mA | - | 400V | No | -55°C~100°C | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | 60mA | 50μs (Max) | - | 300mA | 500V/μs | - | - | - | - | - | ||
![]() H11C6 ON Semiconductor | 99700 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 30mA | - | 400V | No | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 300mA | 500V/μs | - | - | - | - | - | ||
![]() H11C6300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 30mA | - | 400V | No | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 300mA | 500V/μs | - | - | - | - | - | ||
![]() PC3SD11NXZC Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD | - | - | 3.5mA | 5mA | 1 | 600V | No | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | CSA, UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | 100mA | - | - | - | 0.05A | - | - | 100μA | 50mA | 100μs (Max) | - | - | 1kV/μs | 5mA | - | - | Non-RoHS Compliant | Contains Lead |