- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3023R4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 5mA | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | ||
![]() FODM3023R1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 5mA | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | ||
![]() MOC3023TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 100μA Typ | 5mA | - | - | 400V | No | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | 1.15V | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() H11C6S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 30mA | - | - | 400V | No | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 300mA | - | 500V/μs | - | - | - | - | - | - | ||
![]() PC3SD11YTZAF SHARP/Socle Technology | In Stock | - | Datasheet | - | Copper, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | - | - | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | CSA, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | 1.2V | 100 μs | 50mA | 1.4V | 100mA | - | 1.2V | 100mA | - | 3.5mA | - | 100μs (Max) | - | - | 1kV/μs | - | 10mA | - | - | RoHS Compliant | - | ||
![]() PC3ST21NSZBF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 3.5mA | 7mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED | CSA, UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | 50 μs | - | 1.4V | 100mA | - | 1.2V | - | 0.05A | 100μA | 50mA | 50μs (Max) | 100mA | - | 1kV/μs | - | 7mA | - | No | RoHS Compliant | Lead Free | ||
![]() PC3SD11YTZBF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 3.5mA | 7mA | - | - | 600V | No | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | CSA, UR, VDE | 5000Vrms | - | Triac | 100mA | - | 1 | 1.2V | 100 μs | 50mA | 1.4V | 100mA | 1.2V | 1.2V | 100mA | - | 3.5mA | 50mA | 100μs (Max) | 100mA | - | 1kV/μs | - | - | - | No | RoHS Compliant | - | ||
![]() MOC3032TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 400μA Typ | 10mA | - | - | 250V | Yes | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL | 4170Vrms | - | Triac | - | - | 1 | 1.25V | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | - | - | - | ||
![]() MOC3033FVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 5mA | - | - | 250V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM3053R4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 5mA | - | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 1kV/μs | - | - | - | - | - | - | ||
![]() FODM3082R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 10mA | - | - | 800V | Yes | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | cUL, UL | 3750Vrms | - | Triac | - | - | 1 | 1.5V Max | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 600V/μs | - | - | - | - | - | - | ||
![]() H11C33S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 30mA | - | - | 200V | No | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 300mA | - | 500V/μs | - | - | - | - | - | - | ||
![]() H11C6W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 30mA | - | - | 400V | No | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 300mA | - | 500V/μs | - | - | - | - | - | - | ||
![]() MOC3051FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 280μA Typ | 15mA | - | - | 600V | No | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | UR, VDE | 7500Vpk | - | Triac | - | - | 1 | 1.15V | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | - | - | - | ||
![]() H11C13SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20mA | - | - | 200V | No | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | 1.2V | - | - | - | - | - | - | - | - | - | 60mA | - | 300mA | - | 500V/μs | - | - | - | - | - | - | ||
![]() TLP267J(T2-TPL,E Toshiba Semiconductor and Storage | 5537 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 200μA Typ | 3mA | - | Industrial grade | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | - | - | - | CQC, cUR, UR | 3750Vrms | - | Triac | - | - | 1 | 1.27V | - | - | - | - | - | - | - | - | - | 30mA | 100μs | 70mA | - | 500V/μs (Typ) | - | - | - | - | RoHS Compliant | - | ||
![]() EL3061M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 280μA Typ | 15mA | 1 | - | 600V | Yes | -55°C~100°C | Tube | 2007 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | 1.5V Max | - | - | 1.5V | - | - | - | - | - | 280μA | 60mA | - | 100mA | - | 1kV/μs | 3V | 15mA | 1A | No | ROHS3 Compliant | - | ||
![]() EL3011S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 250μA Typ | 10mA | 1 | - | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V | - | - | 1.18V | - | - | 250μA | 60mA | - | 100mA | 250V | 100V/μs (Typ) | 2.5V | 10mA | 1A | - | ROHS3 Compliant | - | ||
![]() EL3051 Everlight Electronics Co Ltd | 19500 |
| - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 250μA Typ | 15mA | 1 | - | 600V | No | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V | - | - | 1.18V | 100mA | - | 250μA | 60mA | - | 100mA | - | 1kV/μs | - | 15mA | - | - | ROHS3 Compliant | - | ||
![]() EL3041S1(TA)-V Everlight Electronics Co Ltd | 99000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 280μA Typ | 15mA | 1 | - | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | 1.5V Max | - | - | 1.5V | - | - | - | - | - | 280μA | 60mA | - | 100mA | 400V | 1kV/μs | 3V | 15mA | 1A | No | ROHS3 Compliant | - |