- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Output Current per Channel | Forward Voltage | RMS Current (Irms) | Forward Current-Max | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3052R4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 10mA | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 70mA | 1kV/μs | - | - | - | - | ||
![]() H11C1W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20mA | - | 200V | No | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() H11C2300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20mA | - | 200V | No | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() H11C4300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20mA | - | 400V | No | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() PC3SD21YTZC Sharp Microelectronics | 63212 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 5mA | 1 | 600V | Yes | -30°C~100°C | Tube | 2004 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | unknown | CSA, UR, VDE | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | 1.2V | - | - | - | 100mA | - | - | - | 100μA | 50mA | 50μs (Max) | - | - | - | 1kV/μs | 5mA | - | Non-RoHS Compliant | Contains Lead | ||
![]() FODM3023R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 5mA | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 70mA | 10V/μs (Typ) | - | - | - | - | ||
![]() ELM3053(TA) Everlight Electronics Co Ltd | 276000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 1 | 600V | No | -40°C~110°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | DEMKO, FIMKO, NEMKO, SEMKO, UL | 3750Vrms | - | Triac | - | SINGLE | 1 | - | - | 1.2V | 100 μs | - | - | - | - | 70mA | 0.06A | 5mA | 60mA | 100μs (Max) | - | 0.07A | 70mA | 1kV/μs | 5mA | - | ROHS3 Compliant | - | ||
![]() H11C2S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20mA | - | 200V | No | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() H11C33SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 30mA | - | 200V | No | -55°C~100°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() H11C3300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 30mA | - | 200V | No | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR, VDE | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() H11C4W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20mA | - | 400V | No | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | UR | 5300Vrms | - | SCR | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 60mA | - | - | - | 300mA | 500V/μs | - | - | - | - | ||
![]() TLP160J(IFT7,U,C,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3022FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 10mA | - | 400V | No | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() MOC3021XSM Isocom Components 2004 LTD | 8500 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | 6 | - | 100μA | 15mA | - | 400V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | 100°C | -40°C | - | - | UR, VDE | 5300Vrms | 400V | Triac | - | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | 50mA | - | 10mA | - | - | 10V/μs (Typ) | - | No SVHC | ROHS3 Compliant | - | ||
![]() FODM3052R3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 10mA | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | BSI, CSA, UL, VDE | 3750Vrms | 420V | Triac | 70mA | - | 1 | 1 | 250mW | 1.2V | - | - | 60mA | 70mA | 1.2V | - | - | 300μA | 60mA | - | - | - | 70mA | 1kV/μs | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3033FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 5mA | - | 250V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() MOC3063FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 600V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() MOC3163FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 600V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() MOC3082FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 10mA | - | 800V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | ||
![]() MOC3021FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 15mA | - | 400V | No | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - |