- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Input Current | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Input Trigger Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3022R3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300μA Typ | 10mA | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3022SVM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 100μA Typ | 10mA | 1 | 400V | No | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED, VDE APPROVED | - | - | IEC/EN/DIN, UL | 4170Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.15V | - | - | - | - | - | - | - | 0.06A | - | - | - | 60mA | - | - | - | - | - | 10mA | - | - | ROHS3 Compliant | - | ||
![]() TLP3063SCF Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | NO | - | - | 600μA Typ | 5mA | 1 | 600V | Yes | -40°C~100°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | BSI, SEMKO, UR | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 100mA | 600V | 200V/μs | 3V | - | 0.005A | - | RoHS Compliant | - | ||
![]() MOC3031SDM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 400μA Typ | 15mA | 1 | 250V | Yes | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | - | - | - | UL | 4170Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.25V | - | - | - | - | - | - | - | 0.06A | - | - | - | 60mA | - | - | - | 1kV/μs | - | 15mA | - | - | ROHS3 Compliant | - | ||
![]() FODM3051R1V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300μA Typ | 15mA | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 1kV/μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP3043(S,C,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 6 | 6-DIP (Cut), 5 Lead | 600μA Typ | 5mA | 1 | 400V | Yes | -40°C~100°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | 100°C | -40°C | - | 300mW | - | BSI, SEMKO, UR | 5000Vrms | 400V | Triac | - | - | 1 | 1 | 330mW | 100mA | 1.15V | - | 20mA | 1.3V | - | 1.15V | 1.15V | 100mA | - | 5V | 50mA | 600μA | 50mA | 20mA | 100mA | - | 200V/μs | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FODM3021R4V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300μA Typ | 15mA | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP3052(S,C,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 5 | 6-DIP (Cut), 5 Lead | 1mA Typ | 10mA | - | 600V | No | -40°C~100°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | BSI, SEMKO, UR | 5000Vrms | 600V | Triac | - | - | 1 | - | - | - | 1.15V | - | - | 1.3V | - | 1.15V | 1.15V | 100mA | - | - | 50mA | 1mA | 50mA | - | 100mA | - | 500V/μs (Typ) | - | - | - | No | RoHS Compliant | - | ||
![]() MOC3072SR2VM ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 540μA Typ | 10mA | - | 800V | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | compliant | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | - | - | - | ||
![]() FODM3052R1V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300μA Typ | 10mA | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | BSI, CSA, UL, VDE | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 1kV/μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3063XSMT/R Isocom Components 2004 LTD | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 400μA Typ | 5mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | UR, VDE | 5300Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | 0.05A | - | - | - | 50mA | - | - | - | 600V/μs | - | 5mA | - | - | ROHS3 Compliant | - | ||
![]() FODM3011R3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300μA Typ | 10mA | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3073SR2VM ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 540μA Typ | 6mA | - | 800V | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | compliant | UL | 4170Vrms | - | Triac | - | - | 1 | - | - | - | 1.18V | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 1kV/μs | - | - | - | - | - | - | ||
![]() TLP3032(S,C,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | - | - | 10mA | - | 250V | Yes | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | SEMKO, UR | 5000Vrms | - | Triac | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3011X Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 100μA | 10mA | - | 250V | No | -40°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 10V/μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3063M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 280μA Typ | 5mA | 1 | 600V | Yes | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | 1.5V | - | - | - | - | - | - | - | 280μA | 60mA | - | 100mA | - | 1kV/μs | - | 5mA | - | - | ROHS3 Compliant | - | ||
![]() FODM3052R4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 300μA Typ | 10mA | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | BSI, CSA, UL | 3750Vrms | 420V | Triac | 70mA | - | 1 | 1 | 250mW | - | 1.2V | - | 60mA | - | 70mA | 1.2V | - | - | - | - | - | 300μA | 60mA | - | 70mA | - | 1kV/μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM3011R4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 300μA Typ | 10mA | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | BSI, CSA, UL | 3750Vrms | 175V | Triac | 70mA | - | 1 | 1 | 300mW | - | 1.2V | - | 60mA | - | 70mA | 1.2V | - | - | - | - | - | 300μA | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP161G(IFT5,U,C,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3031SDM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 400μA Typ | 15mA | 1 | 250V | Yes | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | UL | 4170Vrms | 175V | Triac | - | - | - | - | 250mW | - | 1.25V | - | 60mA | - | - | - | - | - | - | 6V | - | 400μA | - | - | - | - | 1kV/μs | - | - | - | - | RoHS Compliant | Lead Free |