- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Reverse Breakdown Voltage | Hold Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP161G(TPL,U,C,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | - | - | 4 | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2001 | - | e4 | yes | Last Time Buy | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -25°C | UL RECOGNIZED | - | - | - | - | - | - | SINGLE | - | - | - | 70mA | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 50mA | 1.3V | - | 1.3V | 1.15V | - | 5V | - | - | 0.07A | - | - | - | - | 5mA | - | No | RoHS Compliant | - | ||
![]() FODM3052R3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300μA Typ | 10mA | - | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | BSI, CSA, UL | 3750Vrms | 420V | Triac | 70mA | - | - | 1 | 1 | 250mW | - | 1.2V | - | 60mA | - | 70mA | 1.2V | - | - | - | 300μA | 60mA | - | 70mA | - | 1kV/μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8259950000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Din Rail Module | - | - | - | - | - | 300V | Yes | -25°C~50°C | Bulk | 2006 | WAVESERIES | - | - | Obsolete | Not Applicable | - | - | - | - | CSA, DIN, UR | - | - | Triac | - | 250V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FODM3010R4V ON Semiconductor | 2036 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300μA Typ | 15mA | - | 250V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | BSI, CSA, UL, VDE | 3750Vrms | 175V | Triac | 70mA | - | - | 1 | 1 | 300mW | - | 1.2V | - | 60mA | - | 70mA | 1.2V | - | - | - | 300μA | 60mA | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC3012FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 5mA | - | 250V | No | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() EL3081M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 280μA Typ | 15mA | 1 | 800V | Yes | -55°C~100°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | 1.5V | - | - | - | - | - | 280μA | 60mA | - | 100mA | - | 600V/μs | - | 15mA | - | - | ROHS3 Compliant | - | ||
![]() MOC3041FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 15mA | - | 400V | Yes | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3011FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 10mA | - | 250V | No | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3063FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 600V | Yes | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() EL3041-V Everlight Electronics Co Ltd | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 280μA Typ | 15mA | 1 | 400V | Yes | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | 1.5V | - | - | - | 100mA | - | 280μA | 60mA | - | - | 400V | 1kV/μs | 3V | 15mA | 1A | No | ROHS3 Compliant | - | ||
![]() MOC3081FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 15mA | - | 800V | Yes | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3061FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 15mA | - | 600V | Yes | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() 8275400000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Din Rail Module | - | - | - | - | - | 300V | Yes | -25°C~50°C | Bulk | 2006 | WAVESERIES | - | - | Obsolete | Not Applicable | - | - | - | - | CSA, DIN, UR | - | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MOC3012XSM Isocom Components 2004 LTD | 26 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100μA | 5mA | - | 250V | No | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 10V/μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3011XSM Isocom Components 2004 LTD | 26 |
| - | 2 Weeks | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100μA | 10mA | - | 250V | No | -40°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | 10V/μs (Typ) | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3010S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 250μA Typ | 15mA | 1 | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | 250μA | 60mA | - | 100mA | - | 100V/μs (Typ) | - | 15mA | - | - | ROHS3 Compliant | - | ||
![]() EL3021S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 250μA Typ | 15mA | 1 | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | 250μA | 60mA | - | 100mA | - | 100V/μs (Typ) | - | 15mA | - | - | ROHS3 Compliant | - | ||
![]() EL3032S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 280μA Typ | 10mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | - | SINGLE | 1 | - | - | - | 1.5V Max | - | - | 1.5V | - | - | - | - | - | 280μA | 60mA | - | 100mA | - | 1kV/μs | - | 10mA | - | No | ROHS3 Compliant | - | ||
![]() EL3051M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 250μA Typ | 15mA | 1 | 600V | No | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | 250μA | 60mA | - | 100mA | - | 1kV/μs | - | 15mA | - | - | ROHS3 Compliant | - | ||
![]() MOC3020FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 30mA | - | 400V | No | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - |