- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Max Output Voltage | Max Input Voltage | Output Current per Channel | Forward Voltage | RMS Current (Irms) | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3011FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 10mA | - | 250V | No | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3021FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 15mA | - | 400V | No | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3012FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 5mA | - | 250V | No | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3023FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 5mA | - | 400V | No | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3081FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 15mA | - | 800V | Yes | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3083FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 800V | Yes | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3162FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 10mA | - | 600V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3063TM_F132 ON Semiconductor | In Stock | - | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 500μA Typ | 5mA | - | 600V | Yes | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL | 4170Vrms | Triac | - | 1 | 1.3V | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 600V/μs | - | - | - | - | - | ||
![]() MOC3083SR2M_F132 ON Semiconductor | In Stock | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 800V | Yes | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL | 4170Vrms | Triac | - | 1 | 1.3V | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 600V/μs | - | - | - | - | - | ||
![]() MOC3052SM_F132 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 220μA Typ | 10mA | - | 600V | No | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | UR | 4170Vrms | Triac | - | 1 | 1.18V | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 1kV/μs | - | - | - | - | - | ||
![]() PR49MF11NSZF Sharp Microelectronics | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | 8-DIP | 50mA | 10mA | - | 800V | No | -25°C~85°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 85°C | -30°C | - | CSA, UR | 4000Vrms | Triac, Power | - | 1 | 1.2V | 100 μs | 800V | 1.4V | 900mA | 1.2V | 900mA | 50mA | 50mA | 50mA | 100μs (Max) | 50mA | 900mA | - | 50V/μs | - | - | - | No | RoHS Compliant | ||
![]() MOC3011FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100μA Typ | 10mA | - | 250V | No | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3041FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 400μA Typ | 15mA | - | 400V | Yes | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3083FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 800V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3081FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 15mA | - | 800V | Yes | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3052SR2VM_F132 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 220μA Typ | 10mA | - | 600V | No | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | UR, VDE | 4170Vrms | Triac | - | 1 | 1.18V | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 1kV/μs | - | - | - | - | - | ||
![]() MOC3163FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500μA Typ | 5mA | - | 600V | Yes | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Triac | - | 1 | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | ||
![]() EL3043M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 280μA Typ | 5mA | 1 | 400V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | - | - | 1.5V | - | - | - | - | 280μA | 60mA | - | - | 100mA | - | 1kV/μs | - | 5mA | - | - | ROHS3 Compliant | ||
![]() EL3082-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 280μA Typ | 10mA | 1 | 800V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | - | - | 1.5V | - | - | 100mA | - | 280μA | 60mA | - | - | - | 800V | 600V/μs | 3V | 10mA | 1A | No | ROHS3 Compliant | ||
![]() EL3062M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 280μA Typ | 10mA | 1 | 600V | Yes | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | - | - | 1.5V | - | - | - | - | 280μA | 60mA | - | - | 100mA | - | 1kV/μs | - | 10mA | - | No | ROHS3 Compliant |