- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Isolation Voltage | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3082 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 300μA Typ | 10mA | - | - | - | 800V | Yes | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | cUL, UL | 3750Vrms | - | Triac | - | 1 | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 70mA | 600V/μs | - | - | - | ROHS3 Compliant | - | ||
![]() MOC3022.300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 100μA | 10mA | - | - | - | 400V | No | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Triac | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP161J(TPL,U,C,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Copper, Gold, Silver, Tin | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | Last Time Buy | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | 1 | - | 70mA | - | - | - | 50mA | 1.3V | - | 1.3V | 1.15V | - | - | 5V | 50mA | - | - | - | - | - | 2.5kV | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC3062XSM Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400μA Typ | 10mA | - | - | - | 600V | Yes | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | 600V | Triac | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 20mA | - | - | - | 600V/μs | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MOC3042FR2M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 400μA Typ | 10mA | 1 | 85°C | -40°C | 400V | Yes | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Triac | SINGLE | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 60mA | - | - | - | - | - | - | 10mA | - | - | Non-RoHS Compliant | - | ||
![]() PC2SD11NTZA Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 10mA | - | - | - | 400V | No | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | CSA, UR | 5000Vrms | - | Triac | - | 1 | - | - | 1.2V | - | - | - | - | 100mA | - | - | - | - | - | - | 100μA | 50mA | 100μs (Max) | - | - | - | 100mA | 1kV/μs | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S2S3 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 10mA | 1 | - | - | - | No | -30°C~100°C | Tube | 2004 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | CSA, UR | 3750Vrms | 600V | Triac | SINGLE | - | - | 50mA | 1.2V | - | - | 50mA | - | 50mA | - | - | - | - | 6V | - | 100μA | - | 100μs (Max) | - | 0.05A | - | - | 100V/μs | 10mA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3SG21YIZ Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | UR, VDE | - | 420V | - | - | 1 | 1 | - | - | 50 μs | - | - | - | - | 1.2V | - | 50mA | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOC3012X Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 100μA | 5mA | - | - | - | 250V | No | -40°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | 10V/μs (Typ) | - | - | - | ROHS3 Compliant | - | ||
![]() TLP161J(IFT5,U,C,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP160J(V4T7TRUC,F Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 100 μs | - | - | 1.3V | - | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MF302# Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 30mA | - | - | - | 400V | No | -40°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Triac | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 70mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF306# Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 280μA Typ | 30mA | - | - | - | 600V | Yes | -40°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Triac | - | 1 | - | - | 1.5V Max | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 70mA | 1kV/μs | - | - | - | ROHS3 Compliant | - | ||
![]() PR36MF51NSLH Sharp Microelectronics | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP161G(T5TL,U,C,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP160J(T7TR,U,C,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | Last Time Buy | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | 100 μs | - | - | 1.3V | - | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP161J(V4T5TRUC,F Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC1S3063YTZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC1S3052YTZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3023XSMT&R Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 100μA | 5mA | - | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | UR, VDE | 5300Vrms | - | Triac | - | 1 | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | 10V/μs (Typ) | - | - | - | ROHS3 Compliant | - |