- Manufacturer
- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Packaging
- Supplier Device Package
- Manufacturer
- Applications
- Type
Attribute column
Categories
Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Configuration | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9314001HZA Broadcom Limited | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint, Crew Cut | 8 | - | 1 | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | - | - | - | - | - | 1.6A | - | - | - | 0.02A | 1Ohm | - | - | 20mA | - | 6ms, 0.25ms | - | - | - | Non-RoHS Compliant | - | ||
![]() CPC5903GSTR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | Active | 3 (168 Hours) | - | - | I2C Repeater | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | UR, TUV | 3750Vrms | - | - | - | 2 | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS9634-A CEL | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | -20°C~80°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Power Transistor Driver | - | - | - | - | - | 5.4V~15V | - | - | - | 5000Vrms | - | - | - | 1 | - | 1.1V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | 5μs, 5μs | 1kV/μs | - | - | - | - | ||
![]() 5962-9314001EPC Broadcom Limited | In Stock | - | - | 15 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | 800mA | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | - | - | 1.6A | - | - | - | 0.02A | 1Ohm | - | - | 20mA | - | 6ms, 0.25ms | - | 0.006s | No | ROHS3 Compliant | - | ||
![]() HSSR-7112-100 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | Gold (Au) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | 0.006s | No | ROHS3 Compliant | Exempt | ||
![]() 5962-9314002HYC Broadcom Limited | In Stock | - | - | 15 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | - | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | - | - | - | - | - | 1.6A | - | - | - | 0.02A | 1Ohm | - | - | 20mA | 0.8A | 6ms, 0.25ms | - | 0.006s | - | ROHS3 Compliant | - | ||
![]() HSSR-7112-200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | Solder | EAR99 | Power MOSFET | - | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | 0.006s | No | Non-RoHS Compliant | Exempt | ||
![]() PS9634L CEL | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 1 | -20°C~80°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | Power Transistor Driver | - | - | - | - | - | 5.4V~15V | - | unknown | - | 5000Vrms | - | - | SINGLE | 1 | - | 1.1V | - | - | DC | - | - | - | - | - | - | - | - | - | - | 0.03A | - | - | 30mA | - | 0.5A | 5μs, 5μs | 1kV/μs | - | - | Non-RoHS Compliant | - | ||
![]() HSSR-711E-200 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | -55°C~125°C | Bulk | - | e0 | Active | 1 (Unlimited) | Solder | EAR99 | Power MOSFET | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | 0.006s | No | Non-RoHS Compliant | - | ||
![]() CPC5903G IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | -40°C~85°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | I2C Repeater | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | UR, TUV | 3750Vrms | - | - | - | 2 | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-9314001EPA Broadcom Limited | In Stock | - | - | 15 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e0 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | 800mA | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | - | - | 1.6A | - | - | - | 0.02A | 1Ohm | - | - | 20mA | - | 6ms, 0.25ms | - | 0.006s | No | Non-RoHS Compliant | - | ||
![]() 5962-9314001HYC Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | Gold (Au) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | 800mA | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | No | ROHS3 Compliant | - | ||
![]() HSSR-7111#100 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | Gold (Au) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | 800mA | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | No | ROHS3 Compliant | Exempt | ||
![]() HCPL-2612#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5.5V | - | CSA, UR | 3750Vrms | - | 50mA | COMPLEX | 1 | - | 2.3V | - | 75 ns | AC, DC | 75 ns | - | 1e-7 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 0.06A | - | - | 60mA | - | 0.05A | 75ns, 75ns | 3.5kV/μs | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-32 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | - | Free Hanging | Module | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | Photocell Optocoupler | - | - | - | - | - | 60V Max | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NSL-32SR3 Luna Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HSSR-7111#600 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | Gold (Au) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | No | ROHS3 Compliant | Exempt | ||
![]() 5962-9314001HZC Broadcom Limited | In Stock | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint, Crew Cut | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | - | 800mA | - | 1 | 800mA | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | No | ROHS3 Compliant | - | ||
![]() HSSR-7110#600 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | Gold (Au) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | No | ROHS3 Compliant | Exempt | ||
![]() HSSR-7110#100 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Power MOSFET | Gold (Au) | - | - | HIGH RELIABILITY | - | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | 800mA | 1.24V | SPST | 250 μs | DC | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | No | ROHS3 Compliant | Exempt |