- Manufacturer
- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Packaging
- Supplier Device Package
- Manufacturer
- Applications
- Type
Attribute column
Categories
Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Response Time | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Hysteresis Ratio-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSL-32SR2 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Module | - | - | - | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | - | Photocell Optocoupler | - | - | 60V Max | - | - | - | - | - | 1 | - | - | - | 5ms 80ms | - | 25mA | - | - | - | - | Non-RoHS Compliant | ||
![]() HCPL-3000-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | - | -20°C~80°C | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Power Transistor Driver | Matte Tin (Sn) | UL RECOGNIZED | 5.4V~13V | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.1V | DC | - | 200ns 100ns | 0.02A | 25mA | 0.6A | 5μs, 5μs | 10kV/μs | 0.01 | RoHS Compliant | ||
![]() HCPL-3000-000E Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 1 | - | - | -20°C~80°C | Tube | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Power Transistor Driver | Matte Tin (Sn) | UL RECOGNIZED | 5.4V~13V | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.1V | DC | - | 200ns 100ns | 0.02A | 25mA | 0.6A | 5μs, 5μs | 10kV/μs | 0.01 | RoHS Compliant | ||
![]() HCPL-3000-300E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | - | -20°C~80°C | Tube | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Power Transistor Driver | Matte Tin (Sn) | UL RECOGNIZED | 5.4V~13V | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.1V | DC | - | 200ns 100ns | 0.02A | 25mA | 0.6A | 5μs, 5μs | 10kV/μs | 0.01 | RoHS Compliant | ||
![]() NSL-32SR2S Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Module | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | Photocell Optocoupler | - | - | 60V Max | - | - | - | - | - | 1 | - | - | - | 5ms 80ms | - | 25mA | - | - | - | - | Non-RoHS Compliant | ||
![]() HCPL-3000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 2 | 0.5W | - | -20°C~80°C | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | - | Power Transistor Driver | Tin/Lead (Sn/Pb) | - | 5.4V~13V | 13V | not_compliant | UR | 5000Vrms | - | 1 | 1.1V | DC | 2e-7 ns | 200ns 100ns | 0.025A | 25mA | - | 5μs, 5μs | 10kV/μs | - | Non-RoHS Compliant | ||
![]() ACNT-H343-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | Industrial grade | -40°C~110°C | - | - | - | Active | 1 (Unlimited) | - | Photocell Optocoupler | - | - | 15V~30V | - | - | CSA, UL | 7500Vrms | - | 1 | 1.5V | DC | - | 26ns 7.5ns | - | 25mA | - | 150ns, 150ns | 100kV/μs | - | ROHS3 Compliant |