- Manufacturer
- Series
- Package / Case
- Operating Temperature
- Mounting Type
- Mfr
- Product Status
- Package
- Packaging
- Supplier Device Package
- Manufacturer
- Applications
- Type
Attribute column
Categories
Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Collector-Emitter Breakdown Voltage | Factory Pack QuantityFactory Pack Quantity | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Output Power | Turn On Delay Time | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | On-State Resistance (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Reverse Voltage (DC) | Optical Power Output-Nom | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2612-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5.5V | CSA, UR | 3750Vrms | - | 50mA | COMPLEX | 1 | 40mW | 50mA | 2.3V | - | 75 ns | AC, DC | - | 75 ns | 60mA | - | 1e-7 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 950mV | - | - | - | - | 0.05A | 75ns, 75ns | 3.5kV/μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSSR-7110#300 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2007 | - | e0 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 5A | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | - | No | - | Non-RoHS Compliant | Exempt | ||
![]() HCPL-2612-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5.5V | CSA, UR | 3750Vrms | 5.5V | 50mA | COMPLEX | 1 | 40mW | 50mA | 2.3V | - | 75 ns | AC, DC | - | 75 ns | 60mA | - | 1e-7 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 950mV | - | - | - | 60mA | 0.05A | 75ns, 75ns | 3.5kV/μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HSSR-7112 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Power MOSFET | - | - | HIGH RELIABILITY | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | 0.006s | No | - | ROHS3 Compliant | Exempt | ||
![]() HCPL-2612-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 7V | - | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5V | CSA, UR | 3750Vrms | 5.5V | 50mA | COMPLEX | 1 | 40mW | 50mA | 2.3V | - | 75 ns | AC, DC | - | 75 ns | 60mA | - | 2.5e-8 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 950mV | - | - | - | 60mA | 0.05A | 75ns, 75ns | 3.5kV/μs | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP557(F) Toshiba Semiconductor and Storage | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -30°C~70°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | Power Transistor Driver | - | - | - | 550mW | 5V~13V | - | UR | 2500Vrms | - | - | - | 1 | 550mW | - | 1.55V | - | 5 μs | DC | - | 5 μs | 5mA | - | - | - | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | 5V | - | - | 25mA | - | - | 5μs, 5μs | 2kV/μs | - | 5V | - | - | No | - | RoHS Compliant | - | ||
![]() 5962-9314001HPC Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | - | HIGH RELIABILITY | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | 0.006s | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2602#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5.5V | CSA, UR | 3750Vrms | - | 50mA | COMPLEX | 1 | - | - | 2.3V | - | 75 ns | AC, DC | - | 75 ns | - | - | 1e-7 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 0.06A | - | - | - | 60mA | - | 0.05A | 75ns, 75ns | 1kV/μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4100 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2010 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Current Loop Transmitter | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, TTL COMPATIBLE, UL RECOGNIZED | 360mW | 4.5V~20V | 5V | CSA, UR | 3750Vrms | 27V | 30mA | SINGLE | 1 | 360mW | 30mA | - | - | 1 μs | Logic | - | 1.6 μs | - | - | 1.6e-8 ns | 0.02 MBps | - | Unidirectional | 30mA | 16ns | 23 ns | 16ns 23ns | 0.00032A | - | - | 250μA | - | 13mA | 0.024A | 1.6μs, 1μs | 1kV/μs | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-2602#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | - | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5.5V | CSA, UR | 3750Vrms | - | 50mA | COMPLEX | 1 | 40mW | 50mA | 2.3V | - | 75 ns | AC, DC | - | 75 ns | 60mA | - | 1e-7 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 950mV | - | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPC5002GTR IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | Reel | - | CPC5002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | - | ||
![]() AFBR-POC206L Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | Through Hole | Radial | NO | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | - | - | - | Active | Not Applicable | - | - | Optical Power Converter | - | - | - | - | - | - | - | - | 6V | - | - | 1 | - | - | - | - | - | - | 720mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 895mW | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-9314002HXA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | 0.006s | No | - | Non-RoHS Compliant | - | ||
![]() 5962-9314002HPA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | - | - | 1.6A | - | - | - | 0.02A | - | 1Ohm | - | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | 0.006s | No | - | Non-RoHS Compliant | - | ||
![]() HSSR-7112-300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | 1Ohm | - | HIGH RELIABILITY | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | - | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | 0.006s | No | - | Non-RoHS Compliant | Exempt | ||
![]() 5962-9314001HPA Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | 1Ohm | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HSSR-7111#300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | 1Ohm | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | - | 1500VDC | 90V | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | - | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | - | No | - | Non-RoHS Compliant | Exempt | ||
![]() 5962-9314001HXA Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Power MOSFET | 1Ohm | - | HIGH RELIABILITY | - | - | - | - | 1500VDC | - | 800mA | - | 1 | - | 800mA | 1.24V | SPST | 250 μs | DC | - | - | - | 90V | - | - | 1.7V | - | 1.6A | - | - | - | 0.02A | - | - | 20mA | - | 20mA | - | 6ms, 0.25ms | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-2602 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Line Receiver | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED, TTL COMPATABLE | 40mW | 4.5V~5.5V | 5V | CSA, UR | 3750Vrms | - | 50mA | COMPLEX | 1 | 40mW | 50mA | 2.3V | - | 75 ns | AC, DC | - | 75 ns | 60mA | - | 2.5e-8 ns | 10 Mbps | - | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 950mV | - | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4100#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Current Loop Transmitter | - | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 360mW | 4.5V~20V | - | CSA, UR | 3750Vrms | - | 30mA | SINGLE | 1 | - | - | - | - | 1 μs | Logic | - | 1.6 μs | - | - | - | 0.02 MBps | - | Unidirectional | 30mA | - | 23 ns | 16ns 23ns | - | - | - | - | - | - | 0.024A | 1.6μs, 1μs | 1kV/μs | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |


Product
Brand
Articles
Tools