- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Supply Voltage | Pin Count | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Current - Output High, Low | Logic Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Product Category | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP358H Toshiba | 5898 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | |||
![]() TLP3483(TP,E(O Toshiba | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | |||
![]() TLP3482(TP,E(O Toshiba | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | |||
![]() TLP3122 Toshiba | 5550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | |||
![]() TLP797J Toshiba | 17962 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | |||
![]() TLP5751H(TP,E(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | |||
![]() TLP5774(TP,E(T Toshiba | 772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | |||
![]() SI8274BB4D-AS1 Skyworks | 11 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | SI8274 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, SI827x | - | - | RF Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 1.8A, 4A | - | - | - | 10.5ns, 13.3ns | - | 105ns, 75ns | 200kV/µs | - | 47ns | 4.2V ~ 30V | 4A | - | - | ||
![]() SI8273AB-AM1R Skyworks | In Stock | - | - | Surface Mount | 14-VDFN | 14-DFN (5x5) | - | SI8273 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, SI827x | - | - | RF Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 1.8A, 4A | - | - | - | 10.5ns, 13.3ns | - | 75ns, 75ns | 200kV/µs | - | 8ns | 4.2V ~ 30V | 4A | - | - | ||
![]() SI8284CC-IS Skyworks | 75 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | SI8284 | Skyworks Solutions, Inc. | - | 46 | Skyworks | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | - | - | 100 mW | Active | 50 ns | AEC-Q100 | 2.48 Ohms | Non-Compliant | 5.5 V | 2.5 V | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | High-Side, Low-Side | PMIC - Power Management ICs | Capacitive Coupling | - | - | 1 Output | CQC, CSA, UL, VDE | 5000Vrms | 30 V | 1 | 10.5 mA | 84 mA | - | - | 2.5A, 3A | CMOS | 5.5 ns | Gate Drivers | 5.5ns, 8.5ns | 1 Driver | 50ns, 50ns | 35kV/µs | - | 5ns | 2.8V ~ 5.5V | 4A | Isolated Gate Drivers | Gate Drivers | ||
![]() SI823H8BD-AS3 Skyworks | 5 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | 58ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | ||
![]() FDA215 Littelfuse | 50 |
| - | SIP-8 | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 8 V | 3 V | - | - | FDA215 | - | - | - | - | - | 2 Output | - | - | - | - | - | 3.5 uA | - | - | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | MOSFET Gate Drivers | - | |||
![]() SI823H9TC-ISR Skyworks | 25 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Skyworks Solutions, Inc. | - | 2500 | Skyworks | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 3750Vrms | - | 1 | - | - | - | - | 4A, 4A | - | - | Isolated Gate Drivers | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | Isolated Gate Drivers | ||
![]() SI823H9TD-IS4R Skyworks | 25 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | - | Skyworks Solutions, Inc. | - | 1250 | Skyworks | - | Skyworks Solutions Inc. | - | Yes | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | -40°C ~ 125°C | Reel | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 1 | - | - | - | - | 4A, 4A | - | - | Isolated Gate Drivers | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | Isolated Gate Drivers | ||
![]() SI823H4CD-AS3 Skyworks | 12 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | 58ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | ||
![]() SI823H7CD-AS3 Skyworks | 16 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | ||
![]() 2EDB8259KXUMA1 Infineon Technologies | 3305 |
| - | Surface Mount | 13-LGA | 13-LGA (5x5) | - | - | Infineon Technologies | - | 4000 | Infineon | - | Infineon Technologies | - | Yes | - | - | - | - | 2EDB8259K SP005576149 | - | Active | - | - | - | Details | - | - | - | Reel | - | - | PMIC - Power Management ICs | - | - | - | - | UL | 2500Vrms | - | 2 | - | - | - | - | 9A, 5A | - | - | Gate Drivers | - | - | 38ns, 38ns | 150V/ns | - | - | - | 5A, 9A | - | Gate Drivers | ||
![]() NCV57091ADWR2G onsemi | 1066 |
| Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | Cut Tape (CT) | - | onsemi | Isolated | 1000 | onsemi | - | onsemi | - | - | SMD/SMT | MSL 1 - Unlimited | - | SOIC | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | PMIC - Power Management ICs | - | 22V | - | - | VDE | 5000Vrms | - | 1 | - | 6.5 A | - | Logic | 6.5A, 6.5A | - | - | Gate Drivers | 13ns, 13ns | - | 90ns, 90ns | 100kV/μs | - | 25ns | 0V ~ 32V | 6.5A | - | Gate Drivers | ||
![]() NCV57091BDWR2G onsemi | 120221 |
| Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | 8-SOIC | - | - | onsemi | Isolated | 1000 | onsemi | - | onsemi | - | - | SMD/SMT | MSL 1 - Unlimited | Cut Tape (CT) | SOIC | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | PMIC - Power Management ICs | - | 22V | 8 | - | VDE | 5000Vrms | - | 1 | - | 6.5 A | - | Logic | 6.5A, 6.5A | - | - | Gate Drivers | 13ns, 13ns | - | 90ns, 90ns | 100kV/μs | - | 25ns | 0V ~ 32V | 6.5A | - | Gate Drivers | ||
![]() SI82390BD-AS Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 2A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 35kV/μs | - | 5.6ns | 6.5V ~ 24V | 4A | - | - |