- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Development Kit | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Continuous Output Current | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | Rds On - Drain-Source Resistance | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Unit Weight | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Brand Name | Temperature Grade | Configuration | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Supply Current-Max | Input Type | Optoelectronic Device Type | Output Current-Max | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Rise Time | Product Type | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Screening Level | Current - DC Forward (If) (Max) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Output Peak Current Limit-Nom | High Side Driver | Isolation Voltage-Max | Current Transfer Ratio | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Features | Total Dose | Hysteresis Ratio-Nom | Vf - Forward Voltage | Shutdown | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8761903VEA Texas Instruments | In Stock | - | Datasheet | 6 Weeks | - | - | NO | - | 16 | - | - | - | - | - | - | Texas INC | - | - | - | 5962-8761903VEA | - | - | - | Texas Instruments | - | - | - | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DIP | DIP-16 | RECTANGULAR | IN-LINE | - | Active | DIP | - | Active | - | - | - | NOT SPECIFIED | 5.61 | - | - | 40 V | 5 V | 20 V | 0.06 µs | 0.05 µs | - | Military grade | - | - | - | * | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | - | 2.54 mm | not_compliant | 16 | R-GDIP-T16 | - | Qualified | - | - | - | - | Texas | MILITARY | - | - | - | - | - | 15 mA | - | - | 1.5 A | TOTEM-POLE | - | 5.08 mm | - | - | - | TRUE AND INVERTED | STANDARD | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | MIL-PRF-38535 Class V | - | - | - | - | - | 1 A | NO | - | - | - | - | - | - | - | 50k Rad(Si) V | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() HCNW3120300 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BROADCOM INC | - | - | Broadcom Limited | HCNW3120-300 | - | - | - | - | - | - | - | - | 1 | 100 °C | -40 °C | - | - | - | 0.300 INCH, SURFACE MOUNT, DIP-8 | - | - | - | Active | - | - | - | - | - | - | - | 5.25 | - | No | - | 15 V | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | COMPLEX | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.016 A | - | - | - | - | - | - | - | - | - | 5000 V | - | - | - | - | - | - | - | 1.6 | - | - | - | - | - | ||
![]() NCD57090ADWR2G onsemi | 30000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SOIC | - | NCD57090 | onsemi | - | Isolated | 1000 | - | - | - | - | onsemi | - | - | + 125 C | - | onsemi | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | SOIC | - | - | - | Active | - | - | - | - | - | Details | - | 20 V | 20 V | - | - | - | - | - | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | 22V | - | - | 8 | - | 1 Output | - | VDE | 5000Vrms | - | - | - | - | Non-Inverting | 1 | - | 6.5 A | - | - | Inverting, Non-Inverting | - | - | - | 6.5A, 6.5A | - | - | 13 ns | Gate Drivers | - | - | 13ns, 13ns | - | - | - | - | 1 Driver | 90ns, 90ns | 100kV/μs | - | - | - | - | - | - | 0V ~ 32V | 6.5A | IGBT, MOSFET Gate Drivers | - | - | - | - | - | Gate Drivers | - | - | ||
![]() CPC1596G IXYS Integrated Circuits Division | In Stock | - | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | - | 8-DIP | - | - | IXYS Integrated Circuits | - | - | 50 | - | - | - | - | IXYS | - | - | + 110 C | - | IXYS Integrated Circuits Division | - 40 C | - | Through Hole | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 800 mW | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C | Tube | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | 3750Vrms | - | - | - | - | - | 1 | - | - | 1.4V | - | - | - | - | - | 1A, 1A | - | - | - | Isolated Gate Drivers | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | 15V ~ 570V | 1A | MOSFET Gate Drivers | - | - | - | - | - | Isolated Gate Drivers | - | - | ||
![]() UCC21540ADWR Texas Instruments | 200 | - | Datasheet | - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | - | 14-SOIC | - | - | Texas Instruments | UCC21540EVM | - | 2000 | - | - | - | - | Texas Instruments | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1775 mW | Active | 40 ns | - | - | - | - | Details | - | 5.5 V | 3 V | - | - | - | - | - | - | -40°C ~ 125°C | Cut Tape | - | - | - | Half-Bridge | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | 2 Output | - | CQC, UL, VDE | 1.5kVrms | 11.95 V | - | - | - | - | 2 | 2.5 mA | 6 A | - | - | - | - | - | - | 4A, 6A | - | CMOS, TTL | 5 ns | Isolated Gate Drivers | - | - | 5ns, 6ns | - | - | - | - | 2 Driver | 40ns, 40ns | 100V/ns | - | - | - | - | - | 5.5ns | 6V ~ 18V | 4A | Isolated Gate Drivers | - | - | - | - | - | Isolated Gate Drivers | - | - | ||
![]() SI8286CD-ASR Skyworks Solutions Inc. | 31 |
| - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | SI8286 | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2A, 4.1A | - | - | - | - | - | - | 5.5ns, 8.5ns | - | - | - | - | - | 50ns, 50ns | 125kV/μs | - | - | - | - | - | 5ns | 13.2V ~ 30V | 4A | - | - | - | - | - | - | - | - | - | ||
![]() TLP5752H(LF4,E Toshiba Semiconductor and Storage | 173 |
| - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | - | TLP5752 | Toshiba | - | - | 125 | 10 mA | - | - | - | Toshiba | - | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 810 mW | Active | 150 ns | - | - | - | - | Details | - | - | - | - | - | - | - | - | 5 V | -40°C ~ 125°C | Tube | - | - | - | Photocoupler | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | - | - | - | - | 1 | - | - | 1.55V | - | - | - | - | - | 2.5A, 2.5A | - | - | 15 ns | Isolated Gate Drivers | - | - | 15ns, 8ns | - | - | - | 20 mA | - | 150ns, 150ns | 35kV/μs | 5000 Vrms | - | - | - | - | 50ns | 15V ~ 30V | 2.5A | - | - | - | - | 1.55 V | - | Isolated Gate Drivers | - | - | ||
![]() TLP5231(TP,E Toshiba Semiconductor and Storage | 1039 |
| - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SO | - | TLP5231 | Toshiba | - | - | 1500 | 10 mA | - | - | - | Toshiba | - | 2.5 A | + 110 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 410 mW | Active | 300 ns | - | - | - | - | Details | - | - | - | - | - | - | - | - | 5 V | -40°C ~ 110°C | Reel | - | - | - | Photocoupler | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | Photo IC | - | - | - | 2 | - | - | 1.7V | - | - | - | - | - | 1A, 1A | - | - | 50 ns | Logic Output Optocouplers | - | - | 50ns, 50ns | - | - | - | 25 mA | - | 300ns, 300ns | 25kV/μs | 5000 Vrms | - | - | - | - | 150ns | 21.5V ~ 30V | 2.5A | - | - | - | - | 1.7 V | - | Logic Output Optocouplers | - | - | ||
![]() SI8230AB-AS1 Skyworks Solutions Inc. | 45 |
| - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 250mA, 500mA | - | - | - | - | - | - | 20ns, 20ns (Max) | - | - | - | - | - | 45ns, 45ns | 20kV/μs | - | - | - | - | - | 5.6ns | 6.5V ~ 24V | 500mA | - | - | - | - | - | - | - | - | - | ||
![]() SI8220DB-D-IS Skyworks Solutions, Inc. | 1283 |
| - | - | Surface Mount | SOIC-8 | - | 8-SOIC | - | SI8220 | - | - | - | 96 | - | - | - | - | - | - | - | + 125 C | 40 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 1.2 W | Active | - | AEC-Q100 | - | - | - | Details | - | 24 V | 6.5 V | - | - | - | 0.019048 oz | - | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | Inverting | 1 | 20 mA | 2.5 A | 2.5V (Max) | - | - | - | - | - | 1.5A, 2.5A | - | - | 30 ns | - | - | - | 20ns, 20ns (Max) | - | - | - | 30 mA | 1 Driver | 60ns, 40ns | 30kV/µs (Typ) | - | - | - | - | - | - | 14.8V ~ 24V | 2.5A | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() SI8232AB-D-ISR Skyworks Solutions, Inc. | 33 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | SI8232 | - | - | - | 1250 | - | - | - | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | 0.003880 oz | - | - | -40°C ~ 125°C | Reel | Si823x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | - | 2 | - | 500 mA | - | - | - | - | - | - | 250mA, 500mA | - | - | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | - | - | - | - | 5.6ns | 6.5V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() SI8230BD-D-ISR Skyworks Solutions, Inc. | 26 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | SI8230 | - | - | - | 1250 | - | - | - | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | 0.003880 oz | - | - | -40°C ~ 125°C | MouseReel | Si823x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | 2 | - | 500 mA | - | - | - | - | - | - | 250mA, 500mA | - | - | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | - | - | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() SI8237BD-D-ISR Skyworks Solutions, Inc. | 46 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | SI8237 | - | - | - | 1250 | - | - | - | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | 0.003880 oz | - | - | -40°C ~ 125°C | Reel | Si823x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | 2 | - | 500 mA | - | - | - | - | - | - | 250mA, 500mA | - | - | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | - | - | - | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() SI8233AD-D-IS Skyworks Solutions, Inc. | 6000 |
| - | - | Surface Mount | SOIC-16 | - | 16-SOIC | - | SI8233 | - | - | - | 46 | - | - | - | - | - | - | - | + 125 C | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 1.2 W | Active | 60 ns, 60 ns | AEC-Q100 | - | - | - | Details | - | 5.5 V | 4.5 V | - | - | - | 0.017932 oz | - | - | -40°C ~ 125°C | Tube | Si823x | - | - | High-Side, Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | 2 | 3.5 mA | 4 A | - | - | - | - | - | - | 2A, 4A | - | - | 12 ns | - | - | - | 12ns, 12ns (Max) | - | - | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | - | - | - | 5.6ns | 6.5V ~ 24V | 4A | Isolated Gate Drivers | - | - | - | - | Yes | - | - | - | ||
![]() SI8237AD-D-ISR Skyworks Solutions, Inc. | 33 |
| - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | SI8237 | - | - | - | 1250 | - | - | - | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | 0.003880 oz | - | - | -40°C ~ 125°C | Reel | Si823x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | 2 | - | 500 mA | - | - | - | - | - | - | 250mA, 500mA | - | - | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | - | - | - | 5.6ns | 6.5V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() SI8232AD-D-ISR Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | SI8232 | - | - | - | 1250 | - | - | - | - | - | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | 60 ns, 60 ns | AEC-Q100 | - | - | - | Details | - | - | - | - | - | - | 0.003880 oz | - | - | -40°C ~ 125°C | Reel | Si823x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | - | 2 | - | 500 mA | - | - | - | - | - | - | 250mA, 500mA | - | - | 20 ns | - | - | - | 20ns, 20ns (Max) | - | - | - | - | 2 Driver | 60ns, 60ns | 20kV/µs | 5000 Vrms | - | - | - | - | 5.6ns | 6.5V ~ 24V | 500mA | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() NCV57530DWKR2G ON Semiconductor | 1246 | - | Datasheet | - | Surface Mount | SOIC-16 | - | 16-SOIC | - | - | - | - | - | 1000 | - | - | 20 V | 3.3 V | - | - | - | + 125 C | - | onsemi | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | 1060 mW | Active | 90 ns | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Reel | NCD57540 | - | - | High-Side, Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | VDE | 5000Vrms | 0.1 V, 14.8 V | - | - | - | Non-Inverting | 2 | 10 mA | 6.5 A | - | - | - | - | - | - | 6.5A, 6.5A | - | - | 12 ns | - | - | - | 12ns, 10ns | - | - | - | - | 2 Driver | 90ns, 90ns | 100kV/µs | - | - | - | - | - | 20ns | 32V | 6.5A | Isolated Gate Drivers | High Common Mode Transient Immunity | - | - | - | - | - | - | - | ||
![]() TLP701AF(D4-TP,F) Toshiba | In Stock | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | - | TLP701 | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | Optical Coupling | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL, UL, VDE | 5000Vrms | - | - | - | - | - | 1 | - | - | 1.57V | - | - | - | - | - | 600mA, 600mA | - | - | - | - | - | - | 50ns, 50ns | - | - | - | 25 mA | - | 500ns, 500ns | 20kV/µs | - | - | - | - | - | 350ns | 10V ~ 30V | 600mA | - | - | - | - | - | - | - | - | - | ||
![]() MAX22700DASA+ Analog Devices Inc./Maxim Integrated | 105 |
| - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | MAX22700 | - | - | Low Side | - | - | - | - | - | - | - | - | + 125 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 28 V | 3 V | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | High-Side, Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | CSA, cUL, UL | 3000Vrms | - | - | - | - | Inverting, Non-Inverting | 1 | - | 100 mA | - | - | Inverting, Non-Inverting | - | - | - | 2.35A, 3.7A | - | - | 3.6 ns | - | - | - | 3.6ns, 1.8ns (Max) | - | - | - | - | 1 Driver | 36ns, 36ns | 300kV/μs (Typ) | - | - | - | - | - | 2ns | 13V ~ 36V | 2.35A, 3.7A | Isolated Gate Drivers | - | - | - | - | - | - | - | - | ||
![]() MAX22256CATB+ Maxim Integrated | In Stock | - | - | - | - | TDFN-10 | - | - | - | - | - | - | - | 490 | 1.1 A | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1951.2 mW | - | - | - | 520 mOhms | - | - | - | - | 36 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | H-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | Single | 1 Channel | 4.7 mA | 1 A | - | - | - | - | - | - | - | - | - | 3 ns | - | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | - | - | - | H-Bridge Transformer Driver | Programmable Overcurrent Threshold | - | - | - | Shutdown | - | - | - |