- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Subcategory | Technology | Number of Outputs | Approval Agency | Voltage - Isolation | Output Voltage | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Current - Output High, Low | Product Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Number of Drivers | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Product Category | Grade | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA215S Littelfuse | 763 |
| - | - | SMD-8 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 8 V | 3 V | - | - | FDA215 | - | - | - | 2 Output | - | - | - | - | 3.5 uA | - | - | - | - | - | 2 Driver | - | - | - | - | - | - | MOSFET Gate Drivers | - | - | - | ||
![]() HCPL316J Agilent | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 30 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | 722 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | ||
![]() SI823H2CD-AS3R Skyworks | 123020 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | 14-SOIC | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | 4A, 4A | - | 12ns, 12ns (Max) | - | - | - | 30ns, 30ns | 125kV/µs | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() SI8275GBD-AS1 Skyworks | 7 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | SI8275 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, SI827x | - | - | RF Coupling | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | 1.8A, 4A | - | 10.5ns, 13.3ns | - | - | - | 75ns, 75ns | 200kV/µs | 8ns | 4.2V ~ 30V | 4A | - | - | - | - | ||
![]() SI823H7BB-AS1R Skyworks | 21 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | 4A, 4A | - | 12ns, 12ns (Max) | - | - | - | 30ns, 30ns | 125kV/µs | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() FOD3150V Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 100°C | - | - | - | - | Optical Coupling | - | IEC, UL | 5000Vrms | - | 1 | - | 1.5V | 1A, 1A | - | 60ns, 60ns | 25 mA | - | - | 500ns, 500ns | 20kV/µs | 300ns | 15V ~ 30V | 1.5A | - | - | - | - | ||
![]() BM60059FV-CE2 ROHM Semiconductor | 1522 |
| - | Surface Mount | SSOP-B28W | - | 28-SSOP-BW | - | ROHM Semiconductor | 1500 | ROHM Semiconductor | + 125 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 24 V | 4.5 V | -40°C ~ 125°C | Cut Tape | - | - | PMIC - Power Management ICs | Si | - | UL | 2500Vrms | - | 1 | - | - | 40µA, 160µA | Gate Drivers | - | - | - | - | 450ns, 450ns | 100kV/µs | 400ns | 4.5V ~ 24V | 1A | Isolated Gate Drivers | Gate Drivers | - | - | ||
![]() BM6112FV-CE2 ROHM Semiconductor | 4500 | - | - | Surface Mount | SSOP-B28W | - | 28-SSOP-BW | - | ROHM Semiconductor | 1500 | ROHM Semiconductor | + 125 C | Rohm Semiconductor | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | Reel | - | - | PMIC - Power Management ICs | Si | - | - | 3750Vrms | - | 1 | - | - | - | Gate Drivers | 30ns, 30ns | - | - | - | 150ns, 150ns | 100kV/µs | 30ns | 14V ~ 20V | - | Isolated Gate Drivers | Gate Drivers | - | - | ||
![]() SI8281BC-ISR Skyworks | 40 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | SI8281 | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | CQC, CSA, UL, VDE | 5000Vrms | - | 1 | - | - | 2.5A, 3A | - | 5.5ns, 8.5ns | - | - | - | 50ns, 50ns | 35kV/µs | 5ns | 2.8V ~ 5.5V | 4A | - | - | - | - | ||
![]() NCD57081BDR2G onsemi | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | - | - | - | UL, VDE | 3750Vrms | - | 1 | - | - | 6.5A, 6.5A | - | 13ns, 13ns | - | - | - | 90ns, 90ns | 100kV/µs | 25ns | 0V ~ 32V | 6.5A | - | - | - | - | ||
![]() UCC21330BQDRQ1 Texas Instruments | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | Texas Instruments | - | - | - | - | - | AEC-Q100 | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | Active | - | - | - | CQC, CSA, UL, VDE | 3000Vrms | - | 2 | - | - | 4A, 6A | - | 8ns, 8ns | - | - | - | 45ns, 45ns | 125V/ns | 6ns | 3V ~ 5.5V | 4A, 6A | - | - | Automotive | - | ||
![]() UCC21738QDWRQ1 Texas Instruments | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | Texas Instruments | - | - | - | - | - | AEC-Q100 | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | - | - | IEC/EN/DIN, UL, VDE | 5700Vrms | - | 1 | - | - | 120mA, 120mA | - | 33ns, 27ns | - | - | - | 130ns, 130ns | 150V/µs | 30ns | 13V ~ 33V | 10A | - | - | Automotive | - | ||
![]() TPSI3052DWZR Texas Instruments | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SOIC | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | - | - | UL, VDE | 3000Vrms | - | 1 | - | - | 1.5A, 3A | - | - | 37 mA | - | - | - | 100V/ns | - | 3V ~ 5.5V | 1.5A, 3A | - | - | - | - | ||
![]() NCD57101DWR2G onsemi | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | - | - | UL, VDE | 5000Vrms | - | 1 | - | - | 7.8A, 7.1A | - | 15ns, 15ns (Max) | - | - | - | 90ns, 90ns | 150kV/μs | 15ns | 0V ~ 32V | 7A | - | - | - | - | ||
![]() QC841 Mornsun America, LLC | In Stock | - | - | Through Hole | 15-SIP Module, 13 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tray | - | Obsolete | - | - | - | - | 3750Vrms | - | 1 | - | - | 5A, 5A | - | 600ns, 400ns | 25 mA | - | - | 1μs, 1.3μs | 15kV/μs | - | 18V ~ 22V | 5A | - | - | - | - | ||
![]() UCC21550BDWR Texas Instruments | 30000 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | Active | - | - | - | UL, VDE | 5000Vrms | - | 2 | - | - | 4A, 6A | - | 8ns, 8ns | - | - | - | 45ns, 45ns | 125V/ns | 5ns | 9.2V ~ 25V | 4A, 6A | - | - | - | - | ||
![]() SI82E29AEE-IS3 Skyworks Solutions Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82E39AGC-IS1 Skyworks Solutions Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI82E99ABC-IS1 Skyworks Solutions Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |