- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Power Supplies | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP5752(D4,E Toshiba Semiconductor and Storage | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | -40°C~110°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 40mW | - | - | - | - | - | unknown | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | 2.5A | - | - | 1 | - | - | - | - | - | - | - | - | 1.55V | 150 ns | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | 8 ns | 15ns 8ns | - | - | - | - | 20mA | - | - | 150ns, 150ns | 35kV/μs | - | - | - | - | - | 50 ns | - | - | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP352F(D4,F) Toshiba Semiconductor and Storage | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | -40°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 260mW | - | - | - | - | 30V | - | - | - | - | - | - | CSA, cUL, UL, VDE | 3750Vrms | - | 2.5A | - | - | 1 | - | - | - | - | - | - | - | - | 1.55V | 200 ns | 200 ns | - | - | 2e-7 ns | Unidirectional | - | - | - | 8 ns | 15ns 8ns | 0.02A | - | - | - | 20mA | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | 50 ns | - | - | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP700A(TP,F) Toshiba Semiconductor and Storage | 20467 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | 1 | - | -40°C~110°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 160mW | - | - | - | - | 30V | - | - | - | - | - | - | cUR, UR, VDE | 5000Vrms | - | 2.5A | - | - | 1 | - | - | - | - | - | - | - | - | 1.55V | 200 ns | - | - | 10mA | 2e-7 ns | - | - | - | 15ns | 8 ns | 15ns 8ns | - | - | - | - | 20mA | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | - | - | 50ns | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP5751(D4-TP,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | -40°C~110°C | Cut Tape (CT) | 2016 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 450mW | - | - | - | - | - | unknown | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | 1A | - | - | 1 | - | - | - | - | - | - | - | - | 1.55V | 150 ns | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | 8 ns | 15ns 8ns | - | - | - | - | 20mA | - | - | 150ns, 150ns | 35kV/μs | - | - | - | - | - | 50 ns | - | - | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8230AD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | - | 1 | 5V | - | - | 16 | - | 2 | - | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | 3/5V | - | - | 24V | 6.5V | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | 60 µs | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | 60 µs | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | - | 10.3mm | - | No | - | RoHS Compliant | - | ||
![]() TLP5214(D4,E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~110°C | Tube | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 160mW | - | - | - | - | - | unknown | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | 4A | - | - | 1 | - | - | - | - | - | - | - | - | 1.7V Max | 150 ns | - | - | - | - | - | - | - | - | - | 32ns 18ns | - | - | - | 25mA | - | - | - | 150ns, 150ns | 35kV/μs | - | - | - | - | - | 50 ns | - | - | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP5751(D4,E Toshiba Semiconductor and Storage | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | -40°C~110°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 450mW | - | - | - | - | - | unknown | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | 1A | - | - | 1 | - | - | - | - | - | - | - | - | 1.55V | 150 ns | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | 8 ns | 15ns 8ns | - | - | - | - | 20mA | - | - | 150ns, 150ns | 35kV/μs | - | - | - | - | - | 50 ns | - | - | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8230BD-B-ISR Silicon Labs | 321 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | 250mA 500mA | - | - | - | 20ns 20ns Max | - | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | - | 9.4V~24V | 500mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8230AB-D-IS Silicon Labs | 20000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 500mA | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | - | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | - | 10.3mm | - | - | Unknown | RoHS Compliant | - | ||
![]() TLP351A(F) Toshiba Semiconductor and Storage | 85 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | -40°C~100°C | Tube | 2012 | - | - | - | Active | Not Applicable | - | - | - | - | 260mW | - | - | - | - | 30V | - | - | - | - | - | - | cUR, UR, VDE | 3750Vrms | - | 600mA | - | - | 1 | - | - | - | - | - | 260mW | - | - | 1.55V | 700 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5e-7 ns | Unidirectional | - | - | 50ns | 50 ns | 50ns 50ns | - | 5V | - | - | - | - | - | 500ns, 500ns | 20kV/μs | - | - | - | - | 5V | - | - | 350ns | 10V~30V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-3180-560E Broadcom Limited | 31 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 16V | 2.5A | - | COMPLEX | 1 | - | - | - | - | - | - | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | 25ns | 25 ns | 25ns 25ns | - | - | - | - | 25mA | - | 16mA | 200ns, 200ns | 10kV/μs | - | - | - | - | - | 65 ns | - | - | 10V~20V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP152(E Toshiba Semiconductor and Storage | 24 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | -40°C~100°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, cUL, UL | 3750Vrms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.57V | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 22 ns | 18ns 22ns | - | - | - | - | 15mA | - | - | 170ns, 190ns | 20kV/μs | - | - | - | - | - | - | - | 50ns | 10V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-36JV-000E Broadcom Limited | 654 |
| - | 17 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 2 | - | -40°C~105°C | Tube | 2009 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 1.2W | - | - | - | - | 5.5V | - | - | - | - | - | - | - | 3750Vrms | 30V | 2.5A | - | - | 1 | - | - | - | - | - | - | 2A | - | - | 320 ns | 500 ns | - | - | 5e-7 ns | Unidirectional | - | 2.5A | 100ns | 100 ns | 100ns 100ns | - | - | - | -400μA | - | - | 22mA | 500ns, 500ns | 15kV/μs | - | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP705A(TP,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUR, UR, VDE | 5000Vrms | - | - | - | - | 1 | - | - | - | - | - | 40mW | - | - | 1.57V | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | 35ns 15ns | - | 5V | - | - | - | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | - | - | 50ns | 10V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD3150TSR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 818.989374mg | 1 | 0.25W | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.5V | 275 ns | - | FET OUTPUT OPTOCOUPLER | - | - | - | - | 1.5A | - | - | 60ns 60ns | 0.025A | - | - | - | 25mA | - | - | 500ns, 500ns | 20kV/μs | - | - | - | - | - | - | - | 300ns | 15V~30V | - | 5e-7s | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8235AD-C-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI82398BD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | - | R-PDSO-G16 | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 4A | - | - | 2 | 5.5V | 2.5V | - | - | - | - | - | 3.8mA | - | 40 ns | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.055 µs | - | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | - | 5.6 ns | SOURCE SINK | - | 10V~24V | - | - | - | 10.3mm | - | - | - | RoHS Compliant | - | ||
![]() SI8235AB-D-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | 2 | - | - | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8232AD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 16 | - | 2 | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | 40mV | 500mA | 3/5V | - | - | 24V | 6.5V | - | - | 3.5mA | 1.2W | 500mA | - | - | 60 ns | - | - | - | - | - | 250mA 500mA | - | 20ns | 20 ns | 20ns 20ns Max | - | - | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | 60 µs | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | 60 µs | UNDER VOLTAGE | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | 10.3mm | - | - | - | RoHS Compliant | - | ||
![]() SI8237BD-B-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | 1.2W | - | GULL WING | - | - | - | - | - | - | - | 2 | - | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | 3/5V | - | - | 5.5V | 2.7V | 3.5mA | Dual | - | - | 500mA | - | - | 60 ns | - | - | - | - | - | 250mA 500mA | - | 20ns | 20 ns | 20ns 20ns Max | - | - | HB BASED PERIPHERAL DRIVER WITH PWM | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | 1.25mm | 9.9mm | 6mm | No | - | RoHS Compliant | - |