- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Power Supplies | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Current - DC Forward (If) (Max) | Number of Drivers | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC923L0NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | - | -40°C~85°C | Tube | 2005 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 550mW | - | - | - | - | - | - | - | - | - | - | - | UR | 5000Vrms | - | 100mA | - | - | 1 | - | - | - | - | - | - | 1.6V | 300 ns | - | - | - | - | - | 100mA | 500ns | 500 ns | 200ns 200ns | - | 20mA | - | - | 500ns, 500ns | 15kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SI8231BB-D-IS1R Silicon Labs | 696 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 250mA 500mA | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | - | 5.6ns | 9.4V~24V | 500mA | - | - | - | - | RoHS Compliant | - | ||
![]() 5962-0420401HPA Broadcom Limited | 2866 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | 295mW | - | - | - | - | 35V | - | - | - | - | - | - | - | 1500VDC | - | 2.5A | - | COMPLEX | 1 | - | - | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5e-7 ns | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | 25mA | - | - | 500ns, 500ns | 10kV/μs | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI8237BB-D-IS1R Silicon Labs | 100000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 2A (4 Weeks) | - | EAR99 | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 500mA | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8232BB-D-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 500mA | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 9.4V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI82395BD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | - | R-PDSO-G16 | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 4A | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | 40 ns | - | - | - | - | - | - | - | - | 12ns 12ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 10V~24V | - | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() EL3120 Everlight Electronics Co Ltd | 100000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~100°C | Tube | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | cUL, DEMKO, FIMKO, NEMKO, SEMKO | 5000Vrms | - | 3A | - | - | 1 | - | - | - | - | - | - | 1.4V | 300 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 60ns 60ns | - | 25mA | - | - | 300ns, 300ns | 15kV/μs | - | - | - | - | 100 ns | - | - | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-3180-500 Broadcom Limited | 31 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2006 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 295mW | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 2.5A | - | COMPLEX | 1 | - | - | - | - | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | - | 25ns | 25 ns | 25ns 25ns | - | 25mA | - | - | 200ns, 200ns | 10kV/μs | - | - | - | - | 65 ns | - | - | 10V~20V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SI82396AD-ISR Silicon Labs | 132 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 4A | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8232AD-D-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | - | - | 2 | 5.5V | 4.5V | - | - | - | - | - | 60 ns | - | - | - | - | 250mA 500mA | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | 0.5A | 12V | - | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | 10.3mm | - | - | Unknown | RoHS Compliant | - | ||
![]() SI8230AB-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8233AB-C-IMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-VFLGA | - | 14 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 14 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8233AD-C-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 2A 4A | - | - | - | 12ns 12ns Max | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | 4A | - | - | - | - | RoHS Compliant | - | ||
![]() SI8237AD-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | - | 1.2W | - | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | 2 | - | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | 3/5V | - | - | 5.5V | 4.5V | 3.5mA | Dual | 500mA | - | - | 60 ns | - | - | - | - | 250mA 500mA | - | 20ns | 20 ns | 20ns 20ns Max | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | No | - | RoHS Compliant | - | ||
![]() CPC1590P IXYS Integrated Circuits Division | 2974 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8-Flatpack | - | - | - | -40°C~110°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | UR | 3750Vrms | - | - | - | - | 1 | - | - | - | - | - | - | 1.27V | - | - | - | - | - | - | - | 40μs | 130 μs | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8231AD-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | - | 3/5V | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8221CC-A-IS Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 50.008559mg | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | 1 | 12V | - | - | 8 | - | - | - | CSA, UR, VDE | 3750Vrms | 100mV | 500mA | - | - | 1 | 24V | 6.5V | 40mA | - | 2.5A | - | 2.5V Max | 80 ns | - | - | - | - | - | - | 20ns | 20 ns | 30ns 30ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 30mA | 2 | 0.06 μs | 60ns, 40ns | 30kV/μs (Typ) | 2.5A | - | 0.04 μs | OVER VOLTAGE; UNDER VOLTAGE | - | - | - | 12.2V~24V | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() SI8233AB-D-IM1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | - | - | - | - | - | - | -40°C~125°C | Tube | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8235BD-D-IS3 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tube | 2017 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8232AD-D-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | 250mA 500mA | - | - | - | 20ns 20ns Max | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - |