- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Approval Agency | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-5121-200 Broadcom Limited | 2822 |
| - | 17 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HIGH RELIABILITY | 295mW | - | - | - | - | 35V | - | - | - | - | 1500VDC | 2.5A | - | COMPLEX | 1 | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5e-7 ns | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 10kV/μs | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI8273ABD-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-VFLGA | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | 8ns | 4.6V~30V | - | - | - | - | - | - | - | ||
![]() SI82391CD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | 3.8mA | - | 40 ns | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 12.8V~24V | - | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() PS9505L1-AX CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8-DIP | - | - | -40°C~110°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | 300mW | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 2.5A | - | - | 1 | - | - | - | 1.56V | 250 ns | - | - | - | - | - | - | 1.56V | - | 50ns 50ns | - | - | 16mA | 2A | 2A | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | 100 ns | - | 100ns | 15V~30V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS9505-V-AX CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | -40°C~110°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | 300mW | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | 1.56V | 180 ns | - | - | - | - | - | 2A | - | - | 50ns 50ns | - | - | 16mA | - | - | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | - | - | 100ns | 15V~30V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-0302-060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~100°C | Tube | 2005 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 400mA | - | SINGLE | 1 | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | 0.02A | - | - | - | - | 20mA | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNW3410-300E Broadcom Limited | 24 |
| - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | 1 | - | - | - | 1.45V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 20ns 10ns | - | - | - | - | - | 25mA | - | 150ns, 150ns | 100kV/μs | - | - | - | - | - | - | 80ns | 15V~30V | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI82391CB-IS1R Silicon Labs | 59 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 12.8V~24V | - | - | - | - | - | - | - | ||
![]() SI82394AD4-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | - | - | ||
![]() SI82391BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | - | - | - | - | ||
![]() SI82394CB4-IS1R Silicon Labs | 30 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 12.8V~24V | - | - | - | - | - | - | - | ||
![]() SI82398AB4-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 2500Vrms | - | 5.5V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.135 µs | 135ns, 95ns | 35kV/μs | 4A | 12V | 0.95 µs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 6.5V~24V | - | 6.5V | 1.75mm | 9.9mm | - | RoHS Compliant | - | ||
![]() SI82396BD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | 3.8mA | - | 40 ns | - | - | - | - | 2A 4A | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 10V~24V | - | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI82395AD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | 3.8mA | - | 40 ns | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI82390CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 2500Vrms | - | 5.5V | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 μs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 μs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 12.8V~24V | 4A | 6.5V | 1.75mm | 9.9mm | - | RoHS Compliant | - | ||
![]() SI82391BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 2500Vrms | - | 5.5V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 10V~24V | - | 6.5V | 1.75mm | 9.9mm | - | RoHS Compliant | - | ||
![]() SI82398AD4-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | - | 5.5V | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.135 µs | 135ns, 95ns | 35kV/μs | 4A | 12V | 0.95 µs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 6.5V~24V | 4A | 6.5V | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI82398AD-IS Silicon Labs | 40 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | 3.8mA | - | 40 ns | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.055 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI82396AD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | 3.8mA | - | 40 ns | - | - | - | - | 2A 4A | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.04 µs | 40ns, 40ns | 35kV/μs | 4A | 12V | 0.04 µs | UNDER VOLTAGE | 5.6 ns | SOURCE SINK | - | 6.5V~24V | - | - | - | 10.3mm | - | RoHS Compliant | - | ||
![]() SI8221CC-D-ISR Silicon Labs | 757 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 3750Vrms | 500mA | - | - | 1 | - | - | - | 2.5V Max | 40 ns | - | - | - | - | 300mA 500mA | - | 2.5V | - | 30ns 30ns Max | - | - | - | 500mA | 300mA | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | - | 12.2V~24V | 500mA | - | - | - | - | RoHS Compliant | - |