- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Approval Agency | Voltage - Isolation | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9905-Y-F3-AX Renesas Electronics America | 2000 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | YES | - | - | 1 | 0.25W | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | CSA, SEMKO, UL | 7500Vrms | - | - | - | - | 1 | - | - | 1.56V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.5e-7 ns | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | - | 25mA | - | 150ns, 150ns | 25kV/μs | - | - | - | - | - | - | 75ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | 6-SDIP Gull Wing | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | 250mW | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | 1 | - | - | 1.56V | 180 ns | - | - | - | - | Unidirectional | - | 500mA | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | - | 250ns | 10V~30V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS9505L3-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | -40°C~110°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | - | 1 | - | - | 1.56V | 180 ns | - | - | - | - | - | - | 2A | 50ns | - | 50 ns | 50ns 50ns | - | - | 16mA | - | - | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | - | - | 100ns | 15V~30V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-T250#560 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 1.5A | - | - | COMPLEX | 1 | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-T250#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 1.5A | - | - | COMPLEX | 1 | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9308L-V-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | 6-SDIP | - | - | - | -40°C~110°C | Strip | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | 300mW | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2A | - | - | - | 1 | - | - | 1.56V | 100 ns | - | - | - | - | - | - | 2A | 50ns | 1.56V | 50 ns | 50ns 50ns | - | - | 16mA | 1.5A | 1.5A | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | 100 ns | - | 100ns | 15V~30V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI8273ABD-IS1R Silicon Labs | 188 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | 8ns | 4.6V~30V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-T250#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 1.5A | - | - | COMPLEX | 1 | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-T250#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 1.5A | - | - | COMPLEX | 1 | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP5214(E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~110°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 160mW | - | - | - | - | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | - | - | - | 1 | - | - | 1.7V Max | - | - | - | - | - | - | - | - | - | - | - | 32ns 18ns | - | - | 25mA | - | - | - | - | 150ns, 150ns | 35kV/μs | - | - | - | - | - | - | 50ns | 15V~30V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS9506L3-AX Renesas Electronics America | 84 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.25W | - | -40°C~110°C | Strip | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | 30V | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | - | 1 | - | - | 1.56V | - | - | - | - | 4e-7 ns | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | - | 25mA | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | - | 250ns | 10V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8751AB-ASR Silicon Labs | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | 20kV/μs | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ACPL-31JT-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | 580mW | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 2.5A | - | - | - | 1 | - | - | 1.55V | 250 ns | 250 ns | - | - | - | Unidirectional | - | - | - | - | 50 ns | 60ns 50ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 20mA | - | 250ns, 250ns | 50kV/μs | - | - | - | - | 100 ns | - | - | 12V~20V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9552-AX Renesas Electronics America | 5302 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2010 | NEPOC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | 30V | - | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | 2.5A | - | - | - | 1 | - | 2.5A | 1.65V | 500 ns | - | - | 25mA | 5e-7 ns | Unidirectional | - | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | - | 500ns, 500ns | 25kV/μs | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI82392BB-IS1R Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | - | - | - | - | - | - | 40ns, 40ns | 100kV/μs | - | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | - | - | - | - | ||
![]() ACPL-K34T-060E Broadcom Limited | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 2.5A | 20V | - | - | 1 | - | - | 1.5V | 110 ns | 110 ns | - | 10mA | - | - | - | - | - | - | - | 10ns 10ns | - | - | - | - | - | 20mA | - | 110ns, 110ns | 50kV/μs | - | - | - | - | 40 ns | - | - | 10V~20V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8275GBD-IS1R Silicon Labs | 80 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | 8ns | 4.2V~30V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS9552L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | -40°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | - | - | - | 1 | - | - | 1.65V | 300 ns | - | - | 25mA | - | Unidirectional | - | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | - | 300ns | 15V~30V | - | - | - | No | - | RoHS Compliant | - | ||
![]() SI82394BD4-ISR Silicon Labs | 254 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | - | - | - | - | - | 5.6ns | 10V~24V | - | - | - | - | - | - | - | ||
![]() SI82394CD4-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | compliant | NOT SPECIFIED | R-PDSO-G16 | CQC, CSA, UR, VDE | 5000Vrms | - | - | 5.5V | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.135 μs | 135ns, 95ns | 35kV/μs | 4A | 12V | 0.095 μs | UNDER VOLTAGE | - | SOURCE SINK | 5.6ns | 12.8V~24V | 4A | 6.5V | 10.3mm | - | - | RoHS Compliant | - |