- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Output Current-Max | Direction | Current - Output High, Low | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Built-in Protections | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8232AB-D-ISR Silicon Labs | 1594 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | EAR99 | - | - | 1.2W | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | 500mA | - | - | 2 | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8235BD-D-IS3R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8233BB-D-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP701(TP,F) Toshiba Semiconductor and Storage | 10500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | -40°C~100°C | Tape & Reel (TR) | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | 5000Vrms | 600mA | - | - | 1 | - | - | 600mA | 1.55V | 700 ns | 700 ns | - | 20mA | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | - | - | - | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SI8271BBD-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | compliant | - | - | - | R-PDSO-G8 | - | CQC, CSA, UL, VDE | 2500Vrms | - | 5.5V | 2.5V | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | 1.8A 4A | - | - | 10.5ns 13.3ns | - | - | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | - | - | - | - | - | 8ns | 4.2V~30V | 4A | - | - | - | 4.9mm | - | RoHS Compliant | - | ||
![]() SI8275BB-IM1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VDFN | YES | - | - | -40°C~125°C | - | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | 14 | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | compliant | - | - | - | S-PDSO-G14 | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | 1.8A 4A | - | - | 10.5ns 13.3ns | - | - | - | - | - | 60ns, 60ns | 150kV/μs | - | - | - | - | - | - | - | - | 8ns | 4.2V~30V | 4A | - | - | 0.9mm | 5mm | - | RoHS Compliant | - | ||
![]() SI8230BD-D-IS3R Silicon Labs | 171 | - | Datasheet | 8 Weeks | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 60ns, 60ns | 45kV/μs | - | - | - | - | - | - | - | - | 5.6ns | 6.5V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIC1182K Power Integrations | 160 | - | Datasheet | 12 Weeks | - | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | -40°C~125°C | - | - | SCALE-iDriver™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 475ns 447ns | - | - | - | - | - | 305ns, 325ns | 50kV/μs (Typ) | - | - | - | - | - | - | - | - | - | 18V~28V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC5320SCDWVR Texas Instruments | 600 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | UCC5320 | - | R-PDSO-G8 | - | CQC, UR, VDE | 3000Vrms | - | - | 3V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 10ns | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | 0.072 µs | 75ns, 75ns | 100kV/μs | - | 15V | NO | 0.075 µs | - | - | - | - | 20ns | 13.2V~33V | - | - | 33V | 2.8mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() BM61M41RFV-CE2 ROHM Semiconductor | 1499 |
| Datasheet | 8 Weeks | - | Surface Mount | 10-SSOP (0.315, 8.00mm Width) | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 10 | - | - | ALSO AVAILABLE OUTSIDE SUPPLY VOLATGE RANGE FROM 9 TO 24 V | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | - | - | - | - | UL | 3750Vrms | - | 5.5V | 4.5V | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 15ns 15ns | - | - | - | - | - | 65ns, 65ns | 100kV/μs | - | - | - | - | - | - | - | - | 60ns | 9V~24V | - | - | - | - | 8mm | - | RoHS Compliant | - | ||
![]() UCC21520AQDWRQ1 Texas Instruments | 4000 | - | Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | UCC21520 | - | R-PDSO-G16 | - | CQC, CSA, UR, VDE | 5700Vrms | - | 18V | 3V | 2 | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 6ns 7ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.03 µs | 30ns, 30ns | 100V/ns | - | 12V | - | 0.03 µs | UNDER VOLTAGE | - | - | SOURCE SINK | 6ns | 6.5V~25V | - | 6.5V | - | - | 10.3mm | - | ROHS3 Compliant | - | ||
![]() SID1132KQ-TL Power Integrations | 1985 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, SCALE-iDriver™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 450ns 450ns | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | - | 340ns, 330ns | 50kV/μs (Typ) | - | - | - | - | - | - | - | - | - | 22V~28V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM4137WBRNZ Analog Devices Inc. | 736 |
| Datasheet | 20 Weeks | - | Surface Mount | 28-BSSOP (0.295, 7.50mm Width) | YES | - | Automotive grade | -40°C~150°C | Tube | - | Automotive, AEC-Q100 | - | no | Active | 3 (168 Hours) | 28 | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | - | 28 | R-PDSO-G28 | - | CSA, UR, VDE | 5000Vrms | - | 25V | 4.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 105ns 107ns | - | BUFFER OR INVERTER BASED IGBT DRIVER | - | - | - | 131ns, 137ns | 150kV/μs | 6A | 15V | YES | - | - | - | - | - | 70ns Min | 12V~25V | - | - | 25V | 2.65mm | - | - | ROHS3 Compliant | - | ||
![]() SI8220DD-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | 2.5A | - | - | 1 | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | - | - | - | 14.8V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8220BD-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | 2.5A | - | - | 1 | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | 30mA | - | 60ns, 40ns | 30kV/μs (Typ) | - | - | - | - | - | - | - | - | - | 9.4V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BM61S41RFV-CE2 ROHM Semiconductor | 8804 | - | Datasheet | 8 Weeks | - | Surface Mount | 10-SSOP (0.315, 8.00mm Width) | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | UL | 3750Vrms | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15ns 15ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 65ns, 65ns | 100kV/μs | - | - | - | - | - | - | - | - | 60ns | 16V~24V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP352(D4-TP1,F) Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~125°C | Cut Tape (CT) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 260mW | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL, UL, VDE | 3750Vrms | 2.5A | - | - | 1 | - | - | - | 1.55V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | 8 ns | 15ns 8ns | - | - | - | 20mA | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | - | 50 ns | - | - | 15V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP352(F) Toshiba Semiconductor and Storage | 60000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 260mW | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | 3750Vrms | 2.5A | - | - | 1 | - | 260mW | - | 1.55V | 200 ns | 200 ns | - | 20mA | - | Unidirectional | - | 15ns | 8 ns | 15ns 8ns | 5V | - | 3mA | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | 5V | 50 ns | - | - | 15V~30V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP351H(TP1,F) Toshiba Semiconductor and Storage | 5197 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | Not Applicable | - | - | - | - | 260mW | - | - | - | - | - | - | - | - | - | - | - | - | CQC, cUR, UR, VDE | 3750Vrms | 600mA | - | - | 1 | - | - | - | 1.55V | 700 ns | - | - | - | - | - | - | 50ns | 50 ns | 50ns 50ns | - | - | - | 20mA | - | 700ns, 700ns | 20kV/μs | - | - | - | - | - | - | - | - | 500ns | 10V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP351(TP1,F) Toshiba Semiconductor and Storage | 550 | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 1 | - | - | - | 1.55V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 50ns 50ns | - | - | - | 20mA | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | RoHS Compliant | - |