- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Supply Voltage | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Max Output Current | Power Supplies | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI82398BB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 10V~24V | 4A | - | - | - | - | - | ||
![]() SI82398CB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 12.8V~24V | 4A | - | - | - | - | - | ||
![]() SI82395BD-ISR Silicon Labs | 567 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 10V~24V | - | - | - | - | RoHS Compliant | - | ||
![]() SI82396CD-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 2 | 5.5V | 2.5V | - | - | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 12.8V~24V | - | - | - | - | RoHS Compliant | - | ||
![]() PS9306L-E3-AX Renesas Electronics America | 10000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | -40°C~110°C | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 600mA | - | SINGLE | 1 | - | - | - | - | - | - | 1.56V | 400 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | 400ns, 400ns | 25kV/μs | 250 ns | - | 10V~30V | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -40°C | - | 250mW | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 1.56V | 180 ns | - | - | - | 30V | - | Unidirectional | - | 500mA | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | 400ns, 400ns | 25kV/μs | - | 250ns | 10V~30V | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI8230AD-B-ISR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 5000Vrms | - | 3/5V | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | 250mA 500mA | - | - | - | - | 20ns 20ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | 500mA | - | - | - | RoHS Compliant | - | ||
![]() SI8221DC-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 3750Vrms | 500mA | - | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | - | - | - | - | - | - | 30ns 30ns Max | - | - | - | - | - | 30mA | 60ns, 40ns | 30kV/μs (Typ) | - | - | 14.8V~24V | - | 5mm | - | - | RoHS Compliant | - | ||
![]() PS9402-V-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SSOP | - | -40°C~110°C | Strip | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -40°C | - | 300mW | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 2.5A | - | - | 1 | - | - | - | - | - | - | 1.56V | 100 ns | - | - | - | - | - | Unidirectional | - | 2.5A | 50ns | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | 200ns, 200ns | 25kV/μs | - | 100ns | 15V~30V | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI8233BB-C-ISR Silicon Labs | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | - | - | R-PDSO-G16 | - | Not Qualified | CQC, CSA, UR, VDE | 2500Vrms | - | 3/5V | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 9.4V~24V | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 6 | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 7500Vrms | 2.5A | - | - | 1 | - | - | - | - | - | - | 1.56V | 150 ns | - | - | - | - | - | Unidirectional | - | - | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | 150ns, 150ns | 25kV/μs | 75 ns | - | 15V~30V | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | - | - | 1 | - | - | - | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | - | - | - | - | - | 40ns 40ns | - | - | - | - | - | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | - | 15V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8220DB-A-ISR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | CSA, UR, VDE | 2500Vrms | - | - | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | - | - | 30mA | 60ns, 40ns | 30kV/μs (Typ) | - | - | 14.8V~24V | - | - | - | - | RoHS Compliant | - | ||
![]() PS9552-V-AX CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | -40°C~100°C | Bulk | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 300mW | - | - | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 1.65V | 300 ns | - | - | 25mA | - | - | Unidirectional | - | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | - | - | No | - | RoHS Compliant | - | ||
![]() SI8261BAD-C-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VELGA | 8 | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 300mW | - | - | 30V | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 4A | - | - | 1 | 30V | 5V | 30mA | - | - | - | 2.8V Max | 50 ns | 60 ns | - | - | - | 6e-8 ns | - | - | - | - | - | - | 5.5ns 8.5ns | 0.03A | - | - | - | - | - | 60ns, 50ns | 35kV/μs | 28 ns | - | 6.5V~30V | - | - | - | - | RoHS Compliant | - | ||
![]() SI8238AB-C-IS1R Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | 16 | - | - | - | - | 1.2W | - | GULL WING | - | - | R-PDSO-G16 | 2 | - | CQC, CSA, UR, VDE | 2500Vrms | 4A | 3/5V | - | - | 5.5V | 4.5V | 3.5mA | Dual | 500mA | - | - | 60 ns | - | - | - | - | - | - | 2A 4A | - | 12ns | - | 12 ns | 12ns 12ns Max | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 6.5V~24V | - | - | No | - | RoHS Compliant | - | ||
![]() IS480P Isocom Components 2004 LTD | 38 |
| - | 2 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SO Stretched | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 1.33V | - | - | - | - | - | - | - | - | - | - | - | - | 35ns 35ns | - | - | - | - | - | 10mA | 200ns, 220ns | 20kV/μs | - | 120ns | 4.5V~30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8284BD-IS Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PS9306L-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | - | -40°C~110°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -40°C | - | 250mW | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | 1 | - | - | - | - | - | - | 1.56V | 180 ns | - | - | - | - | - | Unidirectional | - | 500mA | - | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | 400ns, 400ns | 25kV/μs | - | 250ns | 10V~30V | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | - | -40°C~125°C | Strip | - | - | - | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | - | 250mW | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | - | - | 1 | - | - | - | - | - | - | 1.56V | 150 ns | - | - | - | 1.3V | - | - | - | 2.5A | - | 1.56V | - | 40ns 40ns | - | - | 12mA | 2A | 2A | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | 75ns | 15V~30V | - | - | No | - | ROHS3 Compliant | Lead Free |