- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Approval Agency | Voltage - Isolation | Max Output Current | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Max Output Voltage | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | -40°C~125°C | Strip | - | - | - | Discontinued | 1 (Unlimited) | 125°C | -40°C | 250mW | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | 1 | - | - | - | - | 1.56V | 150 ns | - | 1.3V | - | - | 2.5A | - | 1.56V | - | 40ns 40ns | 12mA | 2A | 2A | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | 75ns | 15V~30V | - | No | ROHS3 Compliant | Lead Free | ||
![]() SI8273AB-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-VFLGA | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Not For New Designs | 3 (168 Hours) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 1.8A 4A | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | 60ns, 60ns | 150kV/μs | - | 8ns | 4.6V~30V | 4A | - | Non-RoHS Compliant | - | ||
![]() PS9553-AX CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | -40°C~100°C | Strip | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | 1 | - | - | - | - | 1.56V | 200 ns | - | - | - | - | 600mA | - | - | - | 50ns 50ns | - | - | - | 25mA | 650ns, 650ns | 15kV/μs | - | 500ns | 10V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() PS9307L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SMD | -40°C~125°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 125°C | -40°C | 250mW | CSA, SEMKO, UL | 5000Vrms | 600mA | 1 | - | - | - | - | 1.56V | 175 ns | - | - | - | - | - | - | 1.56V | - | 30ns 30ns | 12mA | 400mA | 400mA | 25mA | 175ns, 175ns | 50kV/μs | 90 ns | 90ns | 10V~30V | - | No | ROHS3 Compliant | - | ||
![]() PS9308L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | -40°C~110°C | Strip | - | - | - | Discontinued | 1 (Unlimited) | - | - | 300mW | CSA, SEMKO, UL | 5000Vrms | 2A | 1 | - | - | - | - | 1.56V | 250 ns | - | - | - | - | 2A | 50ns | - | 50 ns | 50ns 50ns | 16mA | - | - | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | - | 15V~30V | - | No | ROHS3 Compliant | - | ||
![]() PC923X11 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -20°C~80°C | Tube | 2000 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | 1 | - | - | - | - | 1.6V | 300 ns | - | - | - | - | 100mA | - | - | - | 200ns 200ns | - | - | - | 20mA | 500ns, 500ns | 1.5kV/μs | - | - | 15V~30V | - | - | Non-RoHS Compliant | - | ||
![]() PS9402-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | -40°C~110°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | 300mW | CSA, UL | 5000Vrms | 2.5A | 1 | - | - | - | - | 1.56V | 200 ns | - | - | Unidirectional | - | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | 25mA | 200ns, 200ns | 25kV/μs | 100 ns | - | 15V~30V | - | No | ROHS3 Compliant | - | ||
![]() SI82398BD4-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 10V~24V | 4A | - | - | - | ||
![]() PC925L0NIP0F Sharp Microelectronics | 183 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | -40°C~100°C | Tape & Reel (TR) | 2006 | OPIC™ | - | Obsolete | 1 (Unlimited) | 100°C | -40°C | 295mW | UR | 5000Vrms | 2.5A | 1 | - | - | - | - | 1.8V Max | 500 ns | 500 ns | 35V | Unidirectional | - | - | - | 1.8V | 100 ns | 100ns 100ns | - | 2A | 2A | 25mA | 500ns, 500ns | 15kV/μs | 300 ns | 300ns | 15V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() SI8271BB-ISR Silicon Labs | 97 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | yes | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | 60ns, 60ns | 150kV/μs | - | 8ns | 6.7V~30V | - | - | Non-RoHS Compliant | - | ||
![]() SI82396CB-IS1R Silicon Labs | 4594 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 12.8V~24V | 4A | - | - | - | ||
![]() SI82394BB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 10V~24V | - | - | - | - | ||
![]() SI8275AB-IMR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-VFLGA | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Not For New Designs | 3 (168 Hours) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | 60ns, 60ns | 150kV/μs | - | 8ns | 4.6V~30V | - | - | Non-RoHS Compliant | - | ||
![]() SI8274GB1-IMR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 14-VFLGA | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Not For New Designs | 3 (168 Hours) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 1.8A 4A | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | 75ns, 60ns | 150kV/μs | - | 19ns | 4.2V~30V | 4A | - | - | - | ||
![]() SI82398CD4-ISR Silicon Labs | 100000 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 12.8V~24V | 4A | - | - | - | ||
![]() SI82398AD4-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 6.5V~24V | 4A | - | - | - | ||
![]() SI82394CD-ISR Silicon Labs | 84 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | 1.2W | CQC, CSA, UR, VDE | 5000Vrms | 4A | 2 | 5.5V | 2.5V | - | 3.8mA | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | 40ns, 40ns | 35kV/μs | - | 5.6ns | 12.8V~24V | - | - | RoHS Compliant | - | ||
![]() SI82394CD4-ISR Silicon Labs | 331 | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12ns 12ns Max | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 12.8V~24V | - | - | - | - | ||
![]() SI82398AB4-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | - | - | - | 135ns, 95ns | 35kV/μs | - | 5.6ns | 6.5V~24V | 4A | - | - | - | ||
![]() SI8232DB-B-IS Silicon Labs | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tube | 2014 | Automotive, AEC-Q100 | - | Obsolete | 2A (4 Weeks) | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 500mA | 2 | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | - | - | - | 60ns, 60ns | 20kV/μs | 5.6 ns | - | 4.5V~5.5V | - | - | RoHS Compliant | - |