- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Shape | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Trim/Adjustable Output | Voltage - Forward (Vf) (Typ) | Propagation Delay | Optoelectronic Device Type | Input Voltage (Min) | Response Time | Data Rate | Direction | Current - Output High, Low | Output Current per Channel | Forward Voltage | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9531-V-AX CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | 2.5A | - | - | - | - | - | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | - | 1.56V | - | - | - | 40ns 40ns | - | - | 2A | 2A | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | 75ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9531L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | 2.5A | - | - | - | - | - | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | - | - | - | - | - | 40ns 40ns | - | - | - | - | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | - | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 6-SDIP Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | 2.5A | - | - | - | - | - | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | - | 1.56V | - | - | - | 40ns 40ns | - | - | 2A | 2A | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | 75ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9531-AX CEL | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | 2.5A | - | - | - | - | - | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | - | 1.56V | - | - | - | 40ns 40ns | - | - | 2A | 2A | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | 75ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | -40°C~110°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.56V | 180 ns | - | - | - | - | Unidirectional | - | 500mA | - | 50 ns | - | - | 50ns 50ns | - | - | - | - | 25mA | - | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | 250ns | 10V~30V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS9553L3-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.56V | 200 ns | - | - | - | - | - | - | 600mA | - | - | - | - | 50ns 50ns | - | - | - | - | 25mA | - | - | 650ns, 650ns | 15kV/μs | - | - | - | - | - | 500ns | 10V~30V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | 2.5A | - | - | - | - | - | 1 | - | 1.56V | 175 ns | - | - | - | - | - | - | - | 1.56V | - | - | - | 40ns 40ns | - | - | 2A | 2A | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | 75 ns | 75ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSDM-0DT2-5020 Schurter Inc. | In Stock | - | - | 10 Weeks | Through Hole | - | Module | - | 15 | - | 99.988768mg | - | - | - | - | - | 2011 | - | - | - | Obsolete | Vendor Undefined | 15 | EAR99 | - | 85°C | -5°C | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | 15 | - | 2 | Not Qualified | - | - | 15V | - | 12V | - | OTHER | - | - | - | NO | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PS9552L3-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | - | 1 | - | -40°C~100°C | Tube | - | NEPOC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | - | - | - | - | 30V | - | - | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.65V | 500 ns | - | - | 5e-7 ns | - | Unidirectional | - | - | - | 100 ns | - | - | 100ns 100ns | - | - | - | - | 25mA | - | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | 300ns | 15V~30V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SID1112K Power Integrations | 125 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | SCALE-iDriver™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VDE | 5000Vrms | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1125ns Max 1125ns Max | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | 340ns, 330ns | 50kV/μs (Typ) | - | - | - | - | - | - | 22V~28V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8287BD-IS Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PS9331L2-V-AX Renesas Electronics America | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | - | - | 1 | 0.25W | -40°C~125°C | Strip | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.05e-7 ns | - | - | 2A 2A | - | - | - | - | - | 40ns 40ns | - | - | - | - | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | - | 75ns | 15V~30V | 2.5A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9402-V-AX Renesas Electronics America | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 1 | 0.3W | -40°C~110°C | Strip | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.56V | - | - | - | 2e-7 ns | - | - | 2A 2A | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | 25mA | - | - | 200ns, 200ns | 25kV/μs | - | - | - | - | - | 100ns | 15V~30V | 2.5A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9531L1-V-AX Renesas Electronics America | 824 |
| Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 40ns 40ns | - | - | - | - | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | - | 75ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9531-V-AX Renesas Electronics America | 650 |
| Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 40ns 40ns | - | - | - | - | 25mA | - | - | 175ns, 175ns | 50kV/μs | - | - | - | - | - | 75ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9031-Y-V-F3-AX Renesas Electronics America | 10000 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | YES | - | - | - | RECTANGULAR | 1 | - | -40°C~125°C | Strip | - | - | - | yes | Active | - | - | - | - | - | - | UL APPROVED | - | - | - | - | 1 | - | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | - | - | - | - | - | SINGLE | 1 | - | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.05e-7 ns | 0.2 MBps | - | - | - | - | - | - | - | 40ns 40ns | 0.025A | - | - | - | 25mA | - | 2.5A | 175ns, 175ns | 50kV/μs | - | - | - | - | - | 75ns | 15V~30V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADUM4122CRIZ-RL Analog Devices Inc. | 1417 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 8 | - | - | - | - | UNDERVOLTAGE LOCKOUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 8 | R-PDSO-G8 | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 6.5V | - | 3.3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | TRUE | GATED | 17ns 17ns | - | AND GATE BASED MOSFET DRIVER | - | - | - | 0.04 µs | - | 40ns, 48ns | 150kV/μs | 2A | 15V | YES | 0.048 µs | - | 30ns | 11.6V~35V | - | 4.5V | 35V | 2.5mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM4122ARIZ-RL Analog Devices Inc. | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 8 | - | - | - | - | UNDERVOLTAGE LOCKOUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 8 | R-PDSO-G8 | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 6.5V | - | 3.3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | TRUE | GATED | 17ns 17ns | - | AND GATE BASED MOSFET DRIVER | - | - | - | 0.04 µs | - | 40ns, 48ns | 150kV/μs | 2A | 15V | YES | 0.048 µs | - | 30ns | 4.5V~35V | - | 4.5V | 35V | 2.5mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() ADUM4122BRIZ-RL Analog Devices Inc. | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | iCoupler® | - | no | Active | 3 (168 Hours) | 8 | - | - | - | - | UNDERVOLTAGE LOCKOUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 8 | R-PDSO-G8 | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 6.5V | - | 3.3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | TRUE | GATED | 17ns 17ns | - | AND GATE BASED MOSFET DRIVER | - | - | - | 0.04 µs | - | 40ns, 48ns | 150kV/μs | 2A | 15V | YES | 0.048 µs | - | 30ns | 7.5V~35V | - | 4.5V | 35V | 2.5mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() FOD3125S ON Semiconductor | 9000 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~125°C | - | - | OPTOPLANAR® | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | UL | 5000Vrms | - | - | - | - | - | - | - | 1 | - | 1.5V | - | - | - | - | - | - | - | - | - | - | - | - | 60ns 60ns | - | - | - | - | 25mA | - | - | 400ns, 400ns | 35kV/μs | - | - | - | - | - | 100ns | 15V~30V | - | - | - | - | - | - | - | - | - |