- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Approval Agency | Voltage - Isolation | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Response Time | Output Current-Max | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Max | Hysteresis Ratio-Nom | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC20225QNPLRQ1 Texas Instruments | 104 | - | - | 8 Weeks | - | Surface Mount | 13-VFLGA | YES | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 13 | - | - | - | - | - | - | - | BOTTOM | NO LEAD | 2 | 3.3V | 0.65mm | - | UCC20225 | S-PBGA-N13 | CQC, UL, VDE | 2500Vrms | - | 18V | 3V | - | 2 | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | 6ns 7ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 0.03 µs | 30ns, 30ns | 100V/ns | - | 12V | 0.03 µs | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 6ns | 9.2V~25V | - | - | - | 1mm | 5mm | - | ROHS3 Compliant | - | ||
![]() UCC23513DWYR Texas Instruments | 56000 | - | - | 6 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 1 | - | - | - | UCC23513 | R-PDSO-G6 | CQC, CSA, TUV, UL, VDE | 5000Vrms | - | - | - | - | 1 | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 28ns 25ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 25mA | - | 115ns, 115ns | 100kV/μs | 3A | 15V | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 35ns | 13.2V~33V | - | 33V | - | 3.55mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() FOD8342R2V ON Semiconductor | 3000 |
| Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | UL | 5000Vrms | - | - | - | - | 1 | - | - | - | 1.5V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 38ns 24ns | - | - | - | - | 25mA | - | 210ns, 210ns | 20kV/μs | - | - | - | - | - | - | 65ns | 10V~30V | - | - | - | - | - | - | - | - | ||
![]() IX3120GE IXYS Integrated Circuits Division | 30000 | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UR | 3750Vrms | 2.5A | - | - | - | 1 | - | - | - | 1.24V | 500 ns | - | - | - | - | - | 2A 2A | - | - | 1.24V | - | 100ns 100ns | - | - | 2A | 2A | 20mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | 300 ns | - | 300ns | 15V~30V | 2.5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8261BAA-C-ISR Silicon Labs | 84 | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | - | 4A | - | - | - | 1 | 30V | 5V | 30mA | 2.8V Max | 50 ns | - | - | - | - | - | 500mA 1.2A | - | - | - | - | 5.5ns 8.5ns | - | - | - | - | - | - | 60ns, 50ns | 35kV/μs | - | - | - | - | 10 ns | - | 10ns Typ | 6.3V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI8261ABA-C-IS Silicon Labs | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | - | 600mA | - | - | - | 1 | 30V | 5V | 30mA | 2.8V Max | 50 ns | - | - | - | - | - | 500mA 1.2A | - | - | - | - | 5.5ns 8.5ns | - | - | - | - | - | - | 60ns, 50ns | 35kV/μs | - | - | - | - | 10 ns | - | 10ns Typ | 9.4V~30V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-J312#300 Broadcom Limited | 31 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 295mW | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 2.5A | - | - | COMPLEX | 1 | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | 300 ns | - | - | 15V~30V | - | - | 1.6 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-J314#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | - | - | COMPLEX | 1 | - | - | - | 1.5V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | 25mA | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-314J#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | 2 | - | - | -40°C~100°C | Tape & Reel (TR) | 2011 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | 10V | - | 2 | - | - | - | 1.5V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | 25mA | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-J312#500 Broadcom Limited | 24 |
| - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | - | - | COMPLEX | 1 | - | - | - | 1.6V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 100ns 100ns | - | - | - | - | 25mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | - | 300ns | 15V~30V | - | - | 1.6 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-3140#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | - | -40°C~100°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | - | - | COMPLEX | 1 | - | - | - | 1.5V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | 25mA | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-3140 Broadcom Limited | 6520 | - | - | 22 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | not_compliant | - | - | CSA, UR | 3750Vrms | 600mA | - | - | COMPLEX | 1 | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | 7e-7 ns | - | Unidirectional | - | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | - | 25mA | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FOD3181V ON Semiconductor | 884 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 890.997162mg | - | - | - | -20°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | - | - | - | - | 1 | - | - | - | 1.5V | 105 ns | - | - | - | - | - | - | 500mA | 75ns | - | 55 ns | 75ns 55ns | - | - | - | - | 25mA | - | 500ns, 500ns | 10kV/μs | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS9505L2-AX Renesas Electronics America | 31 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | 1 | 0.3W | - | -40°C~110°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | 30V | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | - | 1 | - | - | - | 1.56V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | 2.5e-7 ns | - | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | - | - | 100ns | 15V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9308L2-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | - | 1 | 0.25W | - | -40°C~110°C | Tube | 2015 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | - | - | - | 30V | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | SINGLE | 1 | - | - | - | 1.56V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | 2.5e-7 ns | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | 25mA | - | 250ns, 250ns | 25kV/μs | - | - | - | - | - | - | 100ns | 15V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSDM-0DN9-0001 Schurter Inc. | In Stock | - | - | - | - | - | Module | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSDM-00O9-0001 Schurter Inc. | In Stock | - | - | - | - | - | Module | - | - | - | 3.299998g | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSDM-00T9-0001 Schurter Inc. | In Stock | - | - | - | - | - | Module | - | - | - | 3.299998g | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8283BD-IS Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CPC3140GSTR IXYS Integrated Circuits Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | - | 1 | - | - | - | 1.5V | 1 μs | - | - | - | - | - | - | 600mA | - | - | - | 50ns 50ns | - | - | - | - | - | - | 0.7μs, 1μs | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | RoHS Compliant | - |