- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Approval Agency | Voltage - Isolation | Max Output Current | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Propagation Delay | Optoelectronic Device Type | Response Time | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | 2.5A | - | 1 | 1.56V | 175 ns | - | - | - | - | - | 1.56V | - | 40ns 40ns | - | - | - | 2A | 2A | 25mA | 175ns, 175ns | 50kV/μs | 75 ns | 75ns | 15V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() PS9307L-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | -40°C~125°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 600mA | - | 1 | 1.56V | 175 ns | - | - | - | - | - | - | - | 30ns 30ns | - | - | 12mA | - | - | 25mA | 175ns, 175ns | 50kV/μs | 90 ns | - | 10V~30V | - | - | No | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 600mA | - | 1 | 1.56V | 175 ns | - | - | - | - | - | - | - | 30ns 30ns | - | - | 12mA | - | - | 25mA | 175ns, 175ns | 50kV/μs | 90 ns | - | 10V~30V | - | - | No | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 300mW | - | - | - | - | CSA, SEMKO, UL | 5000Vrms | 2A | - | 1 | 1.56V | 250 ns | - | - | - | 2A | 50ns | - | 50 ns | 50ns 50ns | - | - | 16mA | - | - | 25mA | 250ns, 250ns | 25kV/μs | 100 ns | - | 15V~30V | - | - | No | - | ROHS3 Compliant | ||
![]() SI8283CD-ISR Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI8282BD-ISR Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SI8287CD-IS Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() ACNU-3410-500E Broadcom Limited | 811 |
| - | 22 Weeks | - | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | 1 | 1.45V | - | - | - | - | - | - | - | - | 20ns 10ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 25mA | 150ns, 150ns | 100kV/μs | - | 80ns | 15V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() PS9331L2-E3-AX Renesas Electronics America | 1839 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | 1 | 0.25W | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | 1 | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | 1.05e-7 ns | - | - | - | - | - | 40ns 40ns | - | - | - | - | - | 25mA | 175ns, 175ns | 50kV/μs | - | 75ns | 15V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-3101-300E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | compliant | - | UR | 5000Vrms | - | COMPLEX | 1 | 1.6V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 200ns 200ns | 0.02A | - | - | - | - | 20mA | 500ns, 500ns | 15kV/μs | - | - | 15V~30V | - | - | - | - | RoHS Compliant | ||
![]() PS9531L2-V-E3-AX Renesas Electronics America | 1024 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | 1 | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 40ns 40ns | - | - | - | - | - | 25mA | 175ns, 175ns | 50kV/μs | - | 75ns | 15V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() PS9552L2-AX Renesas Electronics America | 1500 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.3W | -40°C~100°C | Tube | - | NEPOC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | - | - | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | - | 1 | 1.65V | - | - | 5e-7 ns | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() PS9307AL2-E3-AX Renesas Electronics America | 2015 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | 1 | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 30ns 30ns | - | - | - | - | - | 25mA | 150ns, 150ns | 50kV/μs | - | 50ns | 10V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() PS9307L2-E3-AX Renesas Electronics America | 15 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | 1 | 0.25W | -40°C~125°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 30V | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | 1 | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | 1.75e-7 ns | - | - | - | - | - | 30ns 30ns | 0.025A | - | - | - | - | 25mA | 175ns, 175ns | 50kV/μs | - | 90ns | 10V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() PS9331L2-AX Renesas Electronics America | 15 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | 1 | 0.25W | -40°C~125°C | Strip | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | 1 | 1.56V | - | LOGIC IC OUTPUT OPTOCOUPLER | 1.05e-7 ns | 2A 2A | - | - | - | - | 40ns 40ns | - | - | - | - | - | 25mA | 175ns, 175ns | 50kV/μs | - | 75ns | 15V~30V | 2.5A | - | - | - | ROHS3 Compliant | ||
![]() HCNW3120#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | COMPLEX | 1 | 1.6V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 25mA | 500ns, 500ns | 25kV/μs | - | 300ns | 15V~30V | - | 1.6 | - | - | Non-RoHS Compliant | ||
![]() FOD3125 ON Semiconductor | 32680 |
| Datasheet | 7 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~125°C | - | - | OPTOPLANAR® | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | compliant | - | UL | 5000Vrms | - | - | 1 | 1.5V | - | - | - | - | - | - | - | - | 60ns 60ns | - | - | - | - | - | 25mA | 400ns, 400ns | 35kV/μs | - | 100ns | 15V~30V | - | - | - | - | - | ||
![]() FOD3150A ON Semiconductor | 33630 |
| Datasheet | 5 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~100°C | - | - | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | compliant | - | UL | 5000Vrms | - | - | 1 | 1.5V | - | FET OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 60ns 60ns | - | - | - | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | 300ns | 15V~30V | - | - | - | - | RoHS Compliant | ||
![]() HCPL-3101-500E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | compliant | - | UR | 5000Vrms | - | COMPLEX | 1 | 1.6V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 200ns 200ns | 0.02A | - | - | - | - | 20mA | 500ns, 500ns | 15kV/μs | - | - | 15V~30V | - | - | - | - | RoHS Compliant | ||
![]() HCPL-3100-500E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | compliant | - | UR | 5000Vrms | - | COMPLEX | 1 | 1.2V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 200ns 200ns | 0.02A | - | - | - | - | 25mA | 2μs, 2μs | 15kV/μs | - | - | 15V~30V | - | - | - | - | RoHS Compliant |